The LMV722 is a dual low-noise, low-voltage, low-power operational amplifier with a unity-gain bandwidth of 10 MHz, a slew rate of 4.9 V/μs, and a quiescent current of 1.81 mA per amplifier at 2.2 V. It operates from a supply voltage range of 2.2 V to 5.5 V, features rail-to-rail output swing, and includes ground in its input common-mode voltage range. The device has an input voltage noise of 9 nV/√Hz at 1 kHz and supports capacitive loads at low supply voltages. It is available in a 8-pin QFN (DRG) package with an operating temperature range of -40°C to 105°C. The part meets Human-Body Model ESD protection of 2000 V and Machine Model of 100 V.
10-MHz Low-Noise Low-Voltage Low-Power Operational Amplifiers 8-SOIC -40 to 105
Manufacturer: Texas Instruments
Win Source Part Number: 1055746-LMV722IDRG4
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 5.25 V/μs
Current - Input Bias: 260nA
Voltage - Input Offset: 80μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.2 V to 5 V
Operating Supply Current: 2.01mA
Channel Output Current: 52.6mA
Gain Bandwidth Product (GBP): 10MHz
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
2-Ch 10MHz RRO GP Op Amp, 5.25V/µs Slew, 80dB CMRR, SOIC Product overview: LMV722IDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHz, 5.25V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 10MHz, 5.25V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV722IDRG4 can be used for catalog matching and distributor lookup.
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMV722IDRG4 | 1055746-LMV722IDRG4 | 687-LMV722IDRG4 |
| Product Name | LMV722 10-MHz Low-Noise Low-Voltage Low-Power Operational Amplifiers | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV722IDRG4 | 10MHz 5.25V SOIC Operational Amplifier IC |
| Standards and Certifications | RoHS | ||
| Output Current (Iout) | 0.0149 amps | ||
| Supply Voltage (VS) | 2.2 to 5 volts | 2.2 to 5 volts | 2.2 to 5 volts |
| GBW | 10 MHz | 10 MHz | |
| Slew Rate | 4.9 V/µs | 5.25 V/µs | 5.25 V/µs |