Texas Instruments TLC27L1 LinCMOS(TM) Low-Power Operational Amplifier TLC27L1IDRG4

Description
LinCMOS(TM) Low-Power Operational Amplifier 8-SOIC -40 to 85
Request a Quote Datasheet
Description
LinCMOS(TM) Low-Power Operational Amplifier 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLC27L1 LinCMOS(TM) Low-Power Operational Amplifier - TLC27L1IDRG4 - Texas Instruments
Dallas, TX, United States
TLC27L1 LinCMOS(TM) Low-Power Operational Amplifier
TLC27L1IDRG4
TLC27L1 LinCMOS(TM) Low-Power Operational Amplifier TLC27L1IDRG4
LinCMOS(TM) Low-Power Operational Amplifier 8-SOIC -40 to 85

LinCMOS(TM) Low-Power Operational Amplifier 8-SOIC -40 to 85

Buy Now Datasheet
Singapore
Low-Power 85kHz 16V SOIC Operational Amplifier IC
687-TLC27L1IDRG4
Low-Power 85kHz 16V SOIC Operational Amplifier IC 687-TLC27L1IDRG4
Low-Power Op Amp, 85kHz GBW, 1-Ch, 16V, 8-SOIC Product overview: TLC27L1IDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 85kHz, 16V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, 85kHz, 16V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC27L1IDRG4 can be used for catalog matching and distributor lookup.

Low-Power Op Amp, 85kHz GBW, 1-Ch, 16V, 8-SOIC Product overview: TLC27L1IDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 85kHz, 16V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, 85kHz, 16V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC27L1IDRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27L1IDRG4 - 1108240-TLC27L1IDRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27L1IDRG4
1108240-TLC27L1IDRG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27L1IDRG4 1108240-TLC27L1IDRG4
Manufacturer: Texas Instruments Win Source Part Number: 1108240-TLC27L1IDRG4 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 0.05 V/μs Current - Input Bias: 0.7pA Voltage - Input Offset: 1.1mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 4 V to 16 V, ±2 V to 8 V Operating Supply Current: 14μA Channel Output Current: 30mA Gain Bandwidth Product (GBP): 85kHz Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1108240-TLC27L1IDRG4
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.05 V/μs
Current - Input Bias: 0.7pA
Voltage - Input Offset: 1.1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4 V to 16 V, ±2 V to 8 V
Operating Supply Current: 14μA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 85kHz
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Power Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLC27L1IDRG4 687-TLC27L1IDRG4 1108240-TLC27L1IDRG4
Product Name TLC27L1 LinCMOS(TM) Low-Power Operational Amplifier Low-Power 85kHz 16V SOIC Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27L1IDRG4
Standards and Certifications RoHS
Supply Voltage (VS) 3 to 16 volts 4 to 16 volts 4 to 16 volts
GBW 0.0850 MHz 0.0850 MHz
Slew Rate 0.0300 V/µs 0.0300 V/µs 0.0500 V/µs
CMRR 65 dB
Unlock Full Specs
to access all available technical data