Excalibur JFET-Input High-Output-Drive uPower Operational Amplifier 8-SOIC 0 to 70
5.8MHz Op Amp, 18V, 80mA Out, 2nA Ib, 10V/µs SR, 1Ch, 8-SOIC Product overview: TLE2161ACD from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.8MHz, 18V, 80mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 5.8MHz, 18V, 80mA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2161ACD can be used for catalog matching and distributor lookup.
TLE2161A Excalibur JFET-Input High-Output-Drive uPower Operational Amplifier
J-FET Amplifier 1 Circuit 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 720824-TLE2161ACD
Packaging: Tube
Mounting Style: SMD
Supply Current: 290μA
Amplifier Type: J-FET
Slew Rate: 10V/μs
Gain Bandwidth Product: 6.4MHz
Current - Input Bias: 4pA
Voltage - Input Offset: 500μV
Current - Output / Channel: 80mA
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Family Part Number: TLE2161A
Manufacturer Pack Quantity: 75
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): ±3.5V ~ 18V
J-FET Amplifier 1 Circuit 8-SOIC
IC OPAMP JFET 1 CIRCUIT 8SOIC
IC OPAMP JFET 1 CIRCUIT 8SOIC
Operational Amplifiers - Op Amps Low Power JFET
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Power Operational Amplifiers | Operational Amplifiers | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLE2161ACD | 687-TLE2161ACD | TLE2161ACD | 296-10476-5-ND | 720824-TLE2161ACD | TLE2161ACD | 815-TLE2161ACD | TLE2161ACD | TLE2161ACD |
| Product Name | TLE2161A Excalibur JFET-Input High-Output-Drive uPower Operational Amplifier | 5.8MHz 18V 80mA SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2161ACD | Instrumentation, OP Amps, Buffer Amps | IC OPAMP JFET 1 CIRCUIT 8SOIC | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | |
| Standards and Certifications | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 7 to 36 volts | 18 volts | 3.5 to 18 volts | 36 volts | |||||
| GBW | 5.8 MHz | 6.4 MHz | 6.4 MHz | ||||||
| Slew Rate | 10 V/µs | 10 V/µs | 10 V/µs | 10 V/µs | 10 V/µs | 1.00E-5 V/µs | |||
| CMRR | 65 dB |