The TLE2061 is a JFET-input operational amplifier designed for low power consumption and high output drive capabilities. It features a bandwidth of 2 MHz, which is double that of previous TL06x and TL03x operational amplifiers, while maintaining a typical supply current of 290 OºA per channel. The device includes on-chip offset voltage trimming for enhanced DC performance and is capable of driving loads as low as 100,Ѷ at supply voltages of ±5V to ±15V. This operational amplifier is suitable for applications such as digital engine control, flight control units, and analog input modules. It offers improved noise performance compared to earlier BiFET generations and is pin-compatible with other Texas Instruments BiFET amplifiers, allowing for easy integration into existing designs. The TLE2061 is available in multiple package options, including PDIP and SOIC, making it versatile for various design requirements.
JFET-Input High-Output-Drive uPower Operational Amplifier 8-PDIP
| Texas Instruments | |
|---|---|
| Product Category | Power Operational Amplifiers |
| Product Number | TLE2061CPE4 |
| Product Name | TLE2061 JFET-Input High-Output-Drive uPower Operational Amplifier |
| Standards and Certifications | RoHS |
| Supply Voltage (VS) | 7 to 36 volts |
| GBW | 1.8 MHz |
| Slew Rate | 3.4 V/µs |