23-W stereo, 45-W mono, 4.5- to 26.4-V supply, digital input Class-D audio amplifier w/ processing 28-HTSSOP -25 to 85 Product overview: TAS5805MPWPR from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, HTSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TAS5805MPWPR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 844447-TAS5805MPWPR
Operating Temperature Range: -25°C ~ 85°C (TA)
Features: Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 28-HTSSOP
Package: 28-PowerTSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: TAS5805
Categories: Integrated Circuits (ICs)
Case / Package: 28-HTSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: TAS5805MPWPR-ND, 296-51627-1, 296-51627-2, 296-51627-6
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 28-HTSSOP
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 28-HTSSOP
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 28-HTSSOP
IC AMP D MONO/STER 45W 28HTSSOP
Audio Amplifiers TAS5805M 23-W, Digital Input, Stereo, Closed-Loop Class-D Audio Amplifier with Extended Processing 28-HTSSOP -25 to 85
HTSSOP-28-EP Audio Power OpAmps ROHS
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 28-HTSSOP
IC AMP D MONO/STER 45W 28HTSSOP
IC AMP D MONO/STER 45W 28HTSSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Power Operational Amplifiers | Audio Amplifier Chips | Amplifier and Comparator Chips | Audio Amplifier Chips |
| Product Number | 742-TAS5805MPWPR | 844447-TAS5805MPWPR | 296-51627-2-ND | TAS5805MPWPR | TAS5805MPWPR | TAS5805MPWPR | TAS5805MPWPR | TAS5805MPWPR | TAS5805MPWPR |
| Product Name | HTSSOP Audio Amplifier | Linear - Linear - Amplifiers - Audio - TAS5805MPWPR | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Operational Amplifier/Comparator >> Audio Power OpAmps | Audio Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio |
| Supply Voltage (VS) | 1.62 to ? volts | 4.5 to 26.4 volts | 26.4 to 4.5 volts | 4.5 to 26.4 volts | |||||
| Operating Temperature | -25 C (-13 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | |||
| Operation Class | Class D | Class D | Class D | ||||||
| Package Type | SSOP; SOP; TSSOP; 28-HTSSOP | "28-PowerTSSOP (0.173"", 4.40mm Width)" | 28-PowerTSSOP (0.173, 4.40mm Width) | SSOP; SOP; TSSOP | SSOP; SOP; TSSOP; 28-PowerTSSOP (0.173\", 4.40mm Width) | Surface Mount |