Excalibur JFET-Input High-Output-Drive uPower Operational Amplifier (Low-Power Version TLE2071) 8-SOIC
| Texas Instruments | |
|---|---|
| Product Category | Power Operational Amplifiers |
| Product Number | TLE2061ACDG4 |
| Product Name | TLE2061A Excalibur JFET-Input High-Output-Drive uPower Operational Amplifier (Low-Power Version TLE2071) |
| Standards and Certifications | RoHS |
| Supply Voltage (VS) | 7 to 36 volts |
| GBW | 1.8 MHz |
| Slew Rate | 3.4 V/µs |