1.1nV/?Hz Noise, Low Power, Precision Operational Amplifier 8-SOIC -40 to 85
Audio Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Audio Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Audio Amplifier 2 Circuit Rail-to-Rail 8-SOIC
2-Ch Audio Amp, 40MHz BW, 130dB Gain, 18V, SOIC Product overview: OPA1612AIDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40MHz, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 40MHz, 18V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA1612AIDR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 087094-OPA1612AIDR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: Audio
Slew Rate: 27 V/μs
Current - Input Bias: 60nA
Voltage - Input Offset: 100μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 36 V, ±2.25 V to 18 V
Operating Supply Current: 3.6mA
Channel Output Current: 62mA
Gain Bandwidth Product (GBP): 80MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Sufficient
IC AUDIO 2 CIRCUIT 8SOIC
IC AUDIO 2 CIRCUIT 8SOIC
双声道 SOIC-8 Audio Power OpAmps ROHS
Audio Amplifiers 1.1nV Noise Low Pwr Prec Op Amp
IC AUDIO 2 CIRCUIT 8SOIC
OP-AMP, 40MHZ, 27V/US, SOIC-8; No. of Amplifiers:2 Amplifier; Bandwidth:40MHz; Slew Rate:27V/µs; Supply Voltage Range:4.5V to 36V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
Audio Amplifier 2 Circuit Rail-to-Rail 8-SOIC
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | OPA1612AIDR | 296-39098-1-ND | 687-OPA1612AIDR | 087094-OPA1612AIDR | OPA1612AIDR | OPA1612AIDR | OPA1612AIDR | OPA1612AIDR | OPA1612AIDR | 28AH4427 | OPA1612AIDR |
| Product Name | OPA1612 1.1nV/?Hz Noise, Low Power, Precision Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | 40MHz 18V SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA1612AIDR | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Operational Amplifier/Comparator >> Audio Power OpAmps | Audio Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Op-Amp, 40Mhz, 27V/us, Soic-8; No. Of Amplifiers Texas Instruments | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | ||||||||
| Supply Voltage (VS) | 5 to 36 volts | 18 volts | 4.5 to 36 volts | 4.5 volts | 4.5 volts | ||||||
| VOS | 0.1000 millivolts | 0.1000 millivolts | 0.1000 millivolts | 0.1000 millivolts | |||||||
| Quiescent Current (IQ) | 3600 microamps | ||||||||||
| GBW | 40 MHz | 80 MHz | 80 MHz | 80 MHz |