Nexperia B.V. Datasheets for Small-Signal Bipolar Transistors (BJT)

Small-signal bipolar transistors (BJT) are semiconductors that amplify small AC or DC signals. They consist of a base n-type or p-type layer sandwiched between emitter and collector layers of the opposite type.
Small-Signal Bipolar Transistors (BJT): Learn more

Page: 1 2 3 4 5
Product Name Notes
Low VCEsat PNP transistor in a SOT883 leadless ultra small plastic package. NPN complement: PBSS2540M. Features and benefits Low collector-emitter saturation voltage VCEsat High collector current capability I...
Low VCEsattransistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. PNP complement: PBSS5230T Features and benefits Low collector-emitter saturation voltage VCEsat High collector current capability I...
NPN Darlington transistor in a SOT89 (SC-62) flat lead Surface-Mounted Device (SMD) plastic package. PNP complement: BST60 Features and benefits Integrated diode and resistor Applications Industrial switching applications such as:...
NPN Darlington transistor in a SOT89 (SC-62) flat lead Surface-Mounted Device (SMD) plastic package. PNP complement: BST61 Features and benefits Integrated diode and resistor AEC-Q101 qualified Applications Industrial switching applications...
NPN Darlington transistor in a SOT89 (SC-62) flat lead Surface-Mounted Device (SMD) plastic package. PNP complement: BST62 Features and benefits Integrated diode and resistor AEC-Q101 qualified Applications Industrial switching applications...
NPN Darlington transistor in an SOT223 Surface-Mounted Device (SMD) plastic package. PNP complement: BSP61 Features and benefits High current of 1 A Low voltage of 60 V Integrated diode and...
NPN Darlington transistor in an SOT223 Surface-Mounted Device (SMD) plastic package. PNP complement: BSP62 Features and benefits High current of 1 A Low voltage of 80 V Integrated diode and...
NPN general-purpose transistor in a medium power SOT89 (SC-62) Surface-Mounted Device (SMD) plastic package. PNP complement: BSR31. Features and benefits High current (max. 1 A) Low voltage (max. 80 V)...
NPN general-purpose transistor in a medium power SOT89 (SC-62) Surface-Mounted Device (SMD) plastic package. PNP complement: BSR33. Features and benefits High current (max. 1 A) Low voltage (max. 80 V)...
NPN general-purpose transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. Features and benefits Low current (max. 100 mA) Low voltage (max. 45 V) AEC-Q101 qualified Applications General purpose...
NPN general-purpose transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. Features and benefits Low current (max. 100 mA) Low voltage (max. 45 V) Qualified according to AEC-Q101 and...
NPN general-purpose transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. PNP complement: BCX71H-Q Features and benefits Low current (max. 100 mA) Low voltage (max. 45 V) Qualified according...
NPN general-purpose transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. PNP complement: BCX71H Features and benefits Low current (max. 100 mA) Low voltage (max. 45 V) AEC-Q101 qualified...
NPN general-purpose transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. PNP complement: BCX71J Features and benefits Low current (max. 100 mA) Low voltage (max. 45 V) AEC-Q101 qualified...
NPN general-purpose transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. PNP complement: BCX71K-Q Features and benefits Low current (max. 100 mA) Low voltage (max. 45 V) Qualified according...
NPN general-purpose transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. PNP complement: BCX71K Features and benefits Low current (max. 100 mA) Low voltage (max. 45 V) AEC-Q101 qualified...
NPN general-purpose transistors in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. Features and benefits General-purpose transistors Small SMD plastic package Two different current gain selections AEC-Q101 qualified Applications...
NPN high power bipolar transistor in a power DPAK, TO-252 (SOT428C) Surface-Mounted Device (SMD) plastic package. Features and benefits High thermal power dissipation capability High energy efficiency due to less...
NPN high power bipolar transistor in a power DPAK, TO-252 (SOT428C) Surface-Mounted Device (SMD) plastic package. PNP complement: MJD32C Features and benefits High thermal power dissipation capability High energy efficiency...
NPN high power bipolar transistor in a power DPAK, TO-252 (SOT428C) Surface-Mounted Device (SMD) plastic package. PNP complement: MJD32CA Features and benefits High thermal power dissipation capability High energy efficiency...
NPN high power bipolar transistor in a power DPAK, TO-252 (SOT428C) Surface-Mounted Device (SMD) plastic package. PNP complement: MJD42C-Q Features and benefits High thermal power dissipation capability High energy efficiency...
NPN high power bipolar transistor in a power DPAK, TO-252 (SOT428C) Surface-Mounted Device (SMD) plastic package. PNP complement: MJD42C Features and benefits High thermal power dissipation capability High energy efficiency...
NPN high power bipolar transistor in a power DPAK, TO-252 (SOT428C) Surface-Mounted Device (SMD) plastic package. PNP complement: MJD45H11 Features and benefits High thermal power dissipation capability High energy efficiency...
NPN high power bipolar transistor in a power DPAK, TO-252 (SOT428C) Surface-Mounted Device (SMD) plastic package. PNP complement: MJD45H11A Features and benefits High thermal power dissipation capability High energy efficiency...
NPN high-voltage low VCEsat Breakthrough In Small Signal (BISS) transistor in a medium power SOT89 (SC-62) flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits High voltage Low...
NPN high-voltage low VCEsat in a medium power SOT223 (SC-73) Surface-Mounted Device (SMD) plastic package. PNP complement: PBHV9115Z Features and benefits High voltage Low collector-emitter saturation voltage VCEsat...
NPN high-voltage low VCEsat transistor in a leadless ultra small DFN1010D-3 (SOT1215) Surface-Mounted Device (SMD) plastic package with visible and solderable side pads. Features and benefits High voltage Low...
NPN high-voltage low VCEsat transistor in a medium power SOT223 (SC-73) Surface-Mounted Device (SMD) plastic package. PNP complement: PBHV9215Z Features and benefits High voltage Low collector-emitter saturation voltage V...
NPN high-voltage low VCEsat transistor in a medium power SOT223 (SC-73) Surface-Mounted Device (SMD) plastic package. PNP complement: PBHV9540Z Features and benefits High voltage Low collector-emitter saturation voltage V...
NPN high-voltage low VCEsat transistor in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. Features and benefits High voltage Low collector-emitter saturation voltage VCEsat High collector current...
NPN high-voltage low VCEsat transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. PNP complement: PBHV9115TLH Features and benefits High voltage Low collector-emitter saturation voltage VCEsat High...
NPN high-voltage low VCEsat transistor in a SOT223 (SC-73) medium power Surface-Mounted Device (SMD) plastic package. PNP complement: PBHV3160Z Features and benefits Low collector-emitter saturation voltage VCEsat High...
NPN high-voltage low VCEsat transistor in a SOT223 (SC-73) medium power Surface-Mounted Device (SMD) plastic package. PNP complement: PBHV9040Z Features and benefits High voltage Low collector-emitter saturation voltage V...
NPN high-voltage low VCEsat transistor in a SOT223 (SC-73) medium power Surface-Mounted Device (SMD) plastic package. PNP complement: PBHV9560Z Features and benefits Low collector-emitter saturation voltage VCEsat High...
NPN high-voltage low VCEsat transistor in a SOT23 (TO-236AB) small Surface-Mounted Device (SMD) plastic package. PNP complement: PBHV9040T Features and benefits High voltage Low collector-emitter saturation voltage VCEsat...
NPN high-voltage low VCEsat transistor in a SOT89 (SC-62) medium power and flat lead Surface-Mounted Device (SMD) plastic package. PNP complement: PBHV9040X Features and benefits High voltage Low collector-emitter...
NPN high-voltage low VCEsat transistor in a SOT89 (SC-62) medium power and flat lead Surface-Mounted Device (SMD) plastic package. PNP complement: PBHV9115X Features and benefits High voltage Low collector-emitter...
NPN high-voltage transistor in a small SOT23 plastic package. PNP complements: BF823. Features and benefits Low current (max. 50 mA) High voltage (max. 300 V) Applications Telephony and professional communication...
NPN high-voltage transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. PNP complement: BF821 Features and benefits Low current (max. 50 mA) High voltage (max. 300 V) Applications Telephony...
NPN high-voltage transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. PNP complement: BSR20A Features and benefits Low current (max. 300 mA) High voltage (max. 160 V) Applications General...
NPN high-voltage transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. PNP complement: MMBTA92 Features and benefits Low current (max. 100 mA) High voltage (max. 300 V) Applications Telephony...
NPN high-voltage transistor in a SOT223 Surface-Mounted Device (SMD) plastic package. Features and benefits Low current (max. 100 mA) High voltage (max. 350 V) Applications Switching and amplification Especially used...
NPN high-voltage transistor in a SOT223 Surface-Mounted Device (SMD) plastic package. PNP complement: BF723 Features and benefits Low feedback capacitance Applications General purpose high voltage circuits
NPN high-voltage transistor in a SOT89 (SC-62) flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Low current (max. 100 mA) High voltage (max. 350 V) Applications General purpose...
NPN high-voltage transistor in a SOT89 (SC-62) flat lead Surface-Mounted Device (SMD) plastic package. PNP complement: BF621 Features and benefits Low current (max. 50 mA) High voltage (max. 300 V)...
NPN high-voltage transistor in a SOT89 (SC-62) flat lead Surface-Mounted Device (SMD) plastic package. PNP complement: BF623 Features and benefits Low current (max. 50 mA) High voltage (max. 250 V)...
NPN high-voltage transistor in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. Features and benefits Low current (max. 50 mA) High voltage (max. 300 V) Applications Telephony and...
NPN low VCEsat Breakthrough in Smal Signal (BISS) transitor in a medium power SOT89 (SC-62) flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Low collector-emitter saturation voltage...
NPN low VCEsat Breakthrough In Small Signal (BISS) transistor, encapsulated in an ultra thin SOT1061 leadless small Surface-Mounted Device (SMD) plastic package with medium power capability. PNP complement: PBSS5330PA.
NPN low VCEsat Performance-Based (PB) Resistor-Equipped Transistor (RET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. PNP complement: PBRP113ET Features and benefits 600 mA output current capability...
NPN low VCEsat Performance-Based (PB) Resistor-Equipped Transistor (RET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. PNP complement: PBRP113ZT Features and benefits 600 mA output current capability...
NPN low VCEsat Performance-Based (PB) Resistor-Equipped Transistor (RET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. PNP complement: PBRP123ET Features and benefits 600 mA output current capability...
NPN low VCEsat Performance-Based (PB) Resistor-Equipped Transistor (RET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. PNP complement: PBRP123YT Features and benefits 600 mA output current capability...
NPN low VCEsat transistor encapsulated in an ultra thin DFN2020D-3 (SOT1061D) leadless small Surface-Mounted Device (SMD) plastic package with medium power capability and visible and soldarable side pads. PNP...
NPN low VCEsat transistor in a leadless ultra small DFN1010D-3 (SOT1215) Surface-Mounted Device (SMD) plastic package with visible and solderable side pads. PNP complement: PBSS5130QA. Features and benefits Very...
NPN low VCEsat transistor in a leadless ultra small DFN1010D-3 (SOT1215) Surface-Mounted Device (SMD) plastic package with visible and solderable side pads. PNP complement: PBSS5160QA. Features and benefits Very...
NPN low VCEsat transistor in a leadless ultra small DFN1010D-3 (SOT1215) Surface-Mounted Device (SMD) plastic package with visible and solderable side pads. PNP complement: PBSS5230QA. Features and benefits Very...
NPN low VCEsat transistor in a leadless ultra small DFN1010D-3 (SOT1215) Surface-Mounted Device (SMD) plastic package with visible and solderable side pads. PNP complement: PBSS5260QA. Features and benefits Very...
NPN low VCEsat transistor in a medium power and flat lead SOT89 (SC-62) Surface-Mounted Device (SMD) plastic package. PNP complement: PBSS4021PX Features and benefits Very low collector-emitter saturation voltage...
NPN low VCEsat transistor in a medium power and flat lead SOT89 (SC-62) Surface-Mounted Device (SMD) plastic package. PNP complement: PBSS4032PX Features and benefits Very low collector-emitter saturation voltage...
NPN low VCEsat transistor in a medium power and flat lead SOT89 (SC-62) Surface-Mounted Device (SMD) plastic package. PNP complement: PBSS4041PX Features and benefits Very low collector-emitter saturation voltage...
NPN low VCEsat transistor in a medium power flat lead SOT89 plastic package. PNP complement: PBSS5320X Features and benefits SOT89 (SC-62) package Low collector-emitter saturation voltage VCEsat High...
NPN low VCEsat transistor in a medium power SOT223 (SC-73) Surface-Mounted Device (SMD) plastic package. PNP complement: PBSS5240Z Features and benefits Low collector-emitter saturation voltage VCEsat High collector...
NPN low VCEsat transistor in a medium power SOT223 (SC-73) Surface-Mounted Device (SMD) plastic package. PNP complement: PBSS5350Z Features and benefits Low collector-emitter saturation voltage High collector current capability:...
NPN low VCEsat transistor in a small SOT223 Surface Mounted Device (SMD) plastic package. PNP complement: PBSS5540Z Features and benefits Low collector-emitter saturation voltage High current capabilities Improved device...
NPN low VCEsat transistor in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. PNP complement: PBSS5240T Features and benefits Low collector-emitter saturation voltage High current capability Improved device...
NPN low VCEsat transistor in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. PNP complement: PBSS5350T Features and benefits Low collector-emitter saturation voltage VCEsat and corresponding low...
NPN low VCEsat transistor in a small SOT23 plastic package. PNP complement: PBSS5160T. Features and benefits Low collector-emitter saturation voltage VCEsat High collector current capability IC and...
NPN low VCEsat transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. PNP complement: PBSS5140T Features and benefits Low collector-emitter saturation voltage High current capabilities Improved device reliability...
NPN low VCEsat transistor in a small SOT457 (SC-74) Surface-Mounted Device (SMD) plastic package. PNP complement: PBSS5420D Features and benefits Very low collector-emitter saturation resistance Ultra low collector-emitter saturation...
NPN low VCEsat transistor in a SOT223 (SC-73) medium power Surface-Mounted Device (SMD) plastic package. PNP complement: PBSS4021PZ Features and benefits Very low collector-emitter saturation voltage VCEsat High...
NPN low VCEsat transistor in a SOT223 (SC-73) medium power Surface-Mounted Device (SMD) plastic package. PNP complement: PBSS4041PZ Features and benefits Very low collector-emitter saturation voltage VCEsat High...
NPN low VCEsat transistor in a SOT223 (SC-73) small Surface-Mounted Device (SMD) plastic package. PNP complement: PBSS302PZ Features and benefits Low collector-emitter saturation voltage VCEsat High collector current capability...
NPN low VCEsat transistor in a SOT223 (SC-73) small Surface-Mounted Device (SMD) plastic package. PNP complement: PBSS303PZ Features and benefits Low collector-emitter saturation voltage VCEsat High collector current...
NPN low VCEsat transistor in a SOT223 (SC-73) small Surface-Mounted Device (SMD) plastic package. PNP complement: PBSS304PZ Features and benefits Low collector-emitter saturation voltage VCEsat High collector current...
NPN low VCEsat transistor in a SOT223 (SC-73) small Surface-Mounted Device (SMD) plastic package. PNP complement: PBSS305PZ Features and benefits Low collector-emitter saturation voltage VCEsat High collector current...
NPN low VCEsat transistor in a SOT223 (SC-73) small Surface-Mounted Device (SMD) plastic package. PNP complement: PBSS306PZ Features and benefits Low collector-emitter saturation voltage VCEsat High collector current...
NPN low VCEsat transistor in a SOT23 small Surface-Mounted Device (SMD) plastic package. PNP complement: PBSS4021PT Features and benefits Very low collector-emitter saturation voltage VCEsat High collector current...
NPN low VCEsat transistor in a SOT23 small Surface-Mounted Device (SMD) plastic package. PNP complement: PBSS4032PT Features and benefits Low collector-emitter saturation voltage VCEsat Optimized switching time High...
NPN low VCEsat transistor in a SOT23 small Surface-Mounted Device (SMD) plastic package. PNP complement: PBSS4041PT Features and benefits Very low collector-emitter saturation voltage VCEsat High collector current...
NPN low VCEsat transistor in a SOT23 Surface-Mounted Device (SMD) plastic package. PNP complement: PBSS5320T-Q Features and benefits Low collector-emitter saturation voltage VCEsat and corresponding low RCEsat...
NPN low VCEsat transistor in a SOT323 Surface-Mounted Device (SMD) plastic package. PNP complement: PBSS5140U Features and benefits Low collector-emitter saturation voltage High current capabilities Improved device reliability due...
NPN low VCEsat transistor in a SOT457 (SC-74) plastic package. PNP complement: PBSS5350D Features and benefits Low collector-emitter saturation voltage High current capability Improved device reliability due to reduced...
NPN low VCEsat transistor in a SOT457 (SC-74) small Surface-Mounted Device (SMD) plastic package. PNP complement: PBSS302PD Features and benefits Ultra low collector-emitter saturation voltage VCEsat 4 A...
NPN low VCEsat transistor in a SOT457 (SC-74) small Surface-Mounted Device (SMD) plastic package. PNP complement: PBSS303PD Features and benefits Low collector-emitter saturation voltage VCEsat High collector current...
NPN low VCEsat transistor in a SOT457 (SC-74) small Surface-Mounted Device (SMD) plastic package. PNP complement: PBSS5440D Features and benefits Ultra low collector-emitter saturation voltage VCEsat 4 A...
NPN low VCEsat transistor in a SOT883 small Surface-Mounted Device (SMD) plastic package. PNP complement: PBSS3540M Features and benefits Low collector-emitter saturation voltage VCEsat High collector current capability...
NPN low VCEsat transistor in a SOT89 (SC-62) flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Low collector-emitter saturation voltage VCEsat High collector current capability: I...
NPN low VCEsat transistor in a SOT89 (SC-62) medium power and flat lead plastic package. PNP complement: PBSS5480X Features and benefits High hFE and low VCEsat at...
NPN low VCEsat transistor in a SOT89 (SC-62/TO-243) small and flat lead Surface-Mounted Device (SMD) plastic package. PNP complement: PBSS302PX Features and benefits Low collector-emitter saturation voltage VCEsat...
NPN low VCEsat transistor in a SOT89 (SC-62/TO-243) small and flat lead Surface-Mounted Device (SMD) plastic package. PNP complement: PBSS303PX. Features and benefits Low collector-emitter saturation voltage VCEsat...
NPN low VCEsat transistor in a SOT89 (SC-62/TO-243) small and flat lead Surface-Mounted Device (SMD) plastic package. PNP complement: PBSS304PX Features and benefits Low collector-emitter saturation voltage VCEsat...
NPN low VCEsat transistor in a SOT89 (SC-62/TO-243) small and flat lead Surface-Mounted Device (SMD) plastic package. PNP complement: PBSS305PX Features and benefits Low collector-emitter saturation voltage VCEsat...
NPN low VCEsat transistor in a SOT89 (SC-62/TO-243) small and flat lead Surface-Mounted Device (SMD) plastic package. PNP complement: PBSS306PX Features and benefits Low collector-emitter saturation voltage VCEsat...
NPN low VCEsat transistor in a SOT89 (SC-62/TO-243) small and flat lead Surface-Mounted Device (SMD) plastic package. PNP complement: PBSS5540X Features and benefits High hFE and low V...
NPN low VCEsat transistor in a SOT89 plastic package. Features and benefits SOT89 (SC-62) package Low collector-emitter saturation voltage VCEsat High collector current capability: IC and I...
NPN low VCEsat transistor in a SOT89 small Surface-Mounted Device (SMD) plastic package. PNP complement: PBSS5240X Features and benefits Low collector-emitter saturation voltage VCEsat High collector current capability...
NPN low VCEsat transistor in a SOT89 Surface-Mounted Devices (SMD) plastic package. PNP complement: PBSS5350X Features and benefits SOT89 (SC-62) package Low collector-emitter saturation voltage VCEsat High collector...
NPN low VCEsat transistor, encapsulated in an ultra thin DFN2020D-3 (SOT1061D) leadless small Surface-Mounted Device (SMD) plastic package with medium power capability and visible and soldarable side pads. PNP...
NPN low VCEsat transitor in a medium power SOT89 (SC-62) flat lead Surface-Mounted Device (SMD) plastic package. PNP complement: PBSS5360X Features and benefits Low collector-emitter saturation voltage VCEsat...
NPN low VCEsattransistor in a leadless ultra small DFN1006B-3 (SOT883B) Surface-Mounted Device (SMD) plastic package. PNP complement: PBSS3540MB. Features and benefits Low collector-emitter saturation voltage VCEsat High...
NPN low VCEsattransistor in a medium power SOT223 (SC-73) Surface-Mounted Device (SMD) plastic package. PNP complement: PBSS4032PZ Features and benefits Low collector-emitter saturation voltage VCEsat Optimized switching...
NPN low VCEsattransistor in a SOT323 (SC-70) Surface Mounted Device (SMD) plastic package. PNP complement: PBSS5160U Features and benefits Low collector-emitter saturation voltage VCEsat High collector current...
NPN low VCEsat transistor in a SOT89 (SC-62/TO-243) small and flat lead Surface-Mounted Device (SMD) plastic package. PNP complement: PBSS5520X Features and benefits High hFE and low VCEsat...
NPN medium frequency transistor in a SOT23 plastic package. Features and benefits IC(max) =25 mA VCEO(max) =20 V. AEC-Q101 qualified Applications Medium frequency applications in thick and thin-film...
NPN medium frequency transistor in a SOT23 plastic package. Features and benefits IC(max) =25 mA VCEO(max) =20 V Very low feedback capacitance (typ. 350 fF). AEC-Q101 qualified Applications...
NPN medium frequency transistor in a SOT23 plastic package. Features and benefits Low current (max. 25 mA) Low voltage (max. 40 V). AEC-Q101 qualified Applications AM mixers IF amplifiers in...
NPN medium frequency transistor in a SOT323 (SC-70) plastic package. Features and benefits Low current (max. 25 mA) Low voltage (max. 20 V). Very low feedback capacitance (typ. 350 fF).
NPN medium power transistor in a SOT223 Surface-Mounted Device (SMD) plastic package. PNP complements: BSP31; BSP32 and BSP33. Features and benefits High current High power dissipation capability AEC-Q101 qualified Applications...
NPN medium power transistors in a SOT89 (SC-62) flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits High collector current capability IC and ICM Three current gain...
NPN medium power transistors in a SOT89 (SC-62) flat lead Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - NPN complement Nexperia - JEITA BCX55 SOT89...
NPN medium power transistors in a SOT89 (SC-62) flat lead Surface-Mounted Device (SMD) plastic package Features and benefits High collector current capability IC and ICM Three current gain...
NPN power transistors in a power SOT89 (SC-62) flat lead Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - NPN complement Nexperia - JEITA - JEDEC...
NPN Resistor-Equipped Transistor (RET) family in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - R1 - R2 - Package - PNP complement: kΩ
NPN Resistor-Equipped Transistor (RET) family in a small SOT23 Surface-Mounted Device (SMD) plastic package. Table 1. Product overview Type number - R1 - R2 - Package - PNP complement: kΩ
NPN Resistor-Equipped Transistor (RET) family in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. Table 1. Product overview Type number - R1 - R2 - Package - PNP...
NPN switching transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. PNP complement: MMBT3906 Features and benefits Collector current capability IC = 200 mA Collector-emitter voltage VCEO...
NPN switching transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. PNP complement: PMBT2907A Features and benefits High current (max. 600 mA) Low voltage (max. 40 V) AEC-Q101 qualified...
NPN switching transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. PNP complements: BSR16 Features and benefits High current (max. 800 mA) Low voltage (max. 40 V) AEC-Q101 qualified...
NPN switching transistor in a SOT23 plastic package. Features and benefits Low current (max. 100 mA) Low voltage (max. 12 V). AEC-Q101 qualified Applications High speed saturated switching applications, especially...
NPN transistor in a SOT23 plastic package providing ultra low VCEsat and RCEsat parameters. PNP complement: PBSS5120T Features and benefits Low collector-emitter saturation voltage VCEsat High collector...
NPN transistor in a SOT23 plastic package providing ultra low VCEsat and RCEsat parameters. PNP complement: PBSS5130T Features and benefits Low collector-emitter saturation voltage VCEsat High collector...
NPN/NPN low VCEsat Breakthrough In Small Signal (BISS) transistor in a leadless medium power DFN2020-6 (SOT1118) Surface-Mounted Device (SMD) plastic package. NPN/PNP complement: PBSS4112PANP. PNP/PNP complement: PBSS5112PAP. Features and...
NPN/NPN low VCEsat double transistor in a leadless medium power DFN2020D-6 (SOT1118D) Surface-Mounted Device (SMD) plastic package with visible and solderable side pads. PNP/PNP complement: PBSS5220PAPS Features and benefits...
NPN/NPN low VCEsat double transistor in a leadless medium power DFN2020D-6 (SOT1118D) Surface-Mounted Device (SMD) plastic package with visible and solderable side pads. PNP/PNP complement: PBSS5260PAPS Features and benefits...
NPN/NPN low VCEsat transistor in a leadless medium power DFN2020-6 (SOT1118) Surface-Mounted Device (SMD) plastic package. NPN/PNP complement: PBSS4130PANP PNP/PNP complement: PBSS5130PAP Features and benefits Very low collector-emitter saturation...
NPN/NPN low VCEsat transistor in a leadless medium power DFN2020-6 (SOT1118) Surface-Mounted Device (SMD) plastic package. NPN/PNP complement: PBSS4160PANP PNP/PNP complement: PBSS5160PAP Features and benefits Very low collector-emitter saturation...
NPN/NPN low VCEsat transistor in a leadless medium power DFN2020-6 (SOT1118) Surface-Mounted Device (SMD) plastic package. NPN/PNP complement: PBSS4230PANP PNP/PNP complement: PBSS5230PAP Features and benefits Very low collector-emitter saturation...
NPN/NPN low VCEsat transistor in a leadless medium power DFN2020-6 (SOT1118) Surface-Mounted Device (SMD) plastic package. NPN/PNP complement: PBSS4260PANP PNP/PNP complement: PBSS5260PAP Features and benefits Very low collector-emitter saturation...
NPN/NPN low VCEsat transistor in a leadless medium power DFN2020D-6 (SOT1118D) Surface-Mounted Device (SMD) plastic package with visible and solderable side pads. NPN/PNP complement: PBSS4160PANPS PNP/PNP complement: PBSS5160PAPS Features...
NPN/NPN low VCEsat transistor pair in a SOT457 (SC-74) Surface Mounted Device (SMD) plastic package. PNP/PNP complement: PBSS5160DS Features and benefits Low collector-emitter saturation voltage VCEsat High collector...
NPN/NPN Resistor-Equipped double Transistor (RET) family in a very small SOT363 (SC-88) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - R1 - R2 - Package - PNP/PNP...
NPN/NPN Resistor-Equipped double Transistors (RET) family in a very small SOT363 (SC-88) Surface-Mounted Device (SMD) plastic package. Table 1. Product overview Type number - R1 - R2 - Package -...
NPN/PNP general-purpose transistors in a small SOT457 (SC-74) Surface-Mounted Device (SMD) plastic package. Features and benefits General-purpose transistor High current Reduces component count on Printed-Circuit Board (PCB) Reduces pick and...
NPN/PNP low VCEsat double transistor in a leadless medium power DFN2020D-6 (SOT1118D) Surface-Mounted Device (SMD) plastic package with visible and solderable side pads. NPN/NPN complement: PBSS4260PANS PNP/PNP complement: PBSS5260PAPS...
NPN/PNP low VCEsat transistor in a leadless medium power DFN2020-6 (SOT1118) Surface-Mounted Device (SMD) plastic package. NPN/NPN complement: PBSS4112PAN PNP/PNP complement: PBSS5112PAP Features and benefits Very low collector-emitter saturation...
NPN/PNP low VCEsat transistor in a leadless medium power DFN2020-6 (SOT1118) Surface-Mounted Device (SMD) plastic package. NPN/NPN complement: PBSS4130PAN-Q PNP/PNP complement: PBSS5130PAP-Q Features and benefits Very low collector-emitter saturation...
NPN/PNP low VCEsat transistor in a leadless medium power DFN2020-6 (SOT1118) Surface-Mounted Device (SMD) plastic package. NPN/NPN complement: PBSS4160PAN PNP/PNP complement: PBSS5160PAP Features and benefits Very low collector-emitter saturation...
NPN/PNP low VCEsat transistor in a leadless medium power DFN2020-6 (SOT1118) Surface-Mounted Device (SMD) plastic package. NPN/NPN complement: PBSS4260PAN PNP/PNP complement: PBSS5260PAP Features and benefits Very low collector-emitter saturation...
NPN/PNP low VCEsat transistor pair in a SOT457 (SC-74) plastic package. Features and benefits Low collector-emitter saturation voltage VCEsat High collector current capability IC and ICM...
NPN/PNP low VCEsat transistor pair in a SOT457 (SC-74) Surface Mounted Device (SMD) plastic package. Features and benefits Low collector-emitter saturation voltage VCEsat High collector current capability: I...
NPN/PNP low VCEsat transistor pair in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. Features and benefits Low collector-emitter saturation voltage High current capability Replaces two SC-70...
NPN/PNP low VCEsat transistor pair in an SC-74 (SOT457) plastic package. Features and benefits 600 mW total power dissipation Low collector-emitter saturation voltage High current capability Improved device reliability...
NPN/PNP Resistor-Equipped double Transistor (RET) family in a very small SOT363 (SC-88) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - R1 - R2 - Package - NPN/NPN...
NPN/PNP Resistor-Equipped double Transistors (RET) family in a very small SOT363 (SC-88) Surface-Mounted Device (SMD) plastic package. Table 1. Product overview Type number - R1 - R2 - Package -...
PNP Darlington transistor in a SOT89 (SC-62) flat lead Surface-Mounted Device (SMD) plastic package. NPN complement: BST50 Features and benefits Integrated diode and resistor Applications Industrial switching applications such as:...
PNP Darlington transistor in a SOT89 (SC-62) flat lead Surface-Mounted Device (SMD) plastic package. NPN complement: BST51 Features and benefits Integrated diode and resistor AEC-Q101 qualified Applications Industrial switching applications...
PNP Darlington transistor in a SOT89 (SC-62) flat lead Surface-Mounted Device (SMD) plastic package. NPN complement: BST52 Features and benefits Integrated diode and resistor AEC-Q101 qualified Applications Industrial switching applications...
PNP Darlington transistor in an SOT223 Surface-Mounted Device (SMD) plastic package. NPN complement: BSP52 Features and benefits High current of -1 A Low voltage of -80 V Integrated diode and...
PNP general-purpose transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. NPN complement: BCX70H-Q Features and benefits Low current (max. 100 mA) Low voltage (max. 45 V) Low noise...
PNP general-purpose transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. NPN complement: BCX70H Features and benefits Low current (max. 100 mA) Low voltage (max. 45 V) Low noise...
PNP general-purpose transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. NPN complement: BCX70J Features and benefits Low current (max. 100 mA) Low voltage (max. 45 V) Low noise...
PNP general-purpose transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. NPN complement: BCX70K-Q Features and benefits Low current (max. 100 mA) Low voltage (max. 45 V) Low noise...
PNP general-purpose transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. NPN complement: BCX70K Features and benefits Low current (max. 100 mA) Low voltage (max. 45 V) Low noise...
PNP high power bipolar transistor in a power DPAK, TO-252 (SOT428C) Surface-Mounted Device (SMD) plastic package. NPN complement: MJD31C Features and benefits High thermal power dissipation capability High energy efficiency...
PNP high power bipolar transistor in a power DPAK, TO-252 (SOT428C) Surface-Mounted Device (SMD) plastic package. NPN complement: MJD31CA Features and benefits High thermal power dissipation capability High energy efficiency...
PNP high power bipolar transistor in a power DPAK, TO-252 (SOT428C) Surface-Mounted Device (SMD) plastic package. NPN complement: MJD41C-Q Features and benefits High thermal power dissipation capability High energy efficiency...
PNP high power bipolar transistor in a power DPAK, TO-252 (SOT428C) Surface-Mounted Device (SMD) plastic package. NPN complement: MJD41C Features and benefits High thermal power dissipation capability High energy efficiency...
PNP high power bipolar transistor in a power DPAK, TO-252 (SOT428C) Surface-Mounted Device (SMD) plastic package. NPN complement: MJD44H11 Features and benefits High thermal power dissipation capability High energy efficiency...
PNP high power bipolar transistor in a power DPAK, TO-252 (SOT428C) Surface-Mounted Device (SMD) plastic package. NPN complement: MJD44H11A Features and benefits High thermal power dissipation capability High energy efficiency...
PNP high-voltage low VCEsat Breakthrough In Small Signal (BISS) transistor in a medium power SOT223 (SC-73) Surface-Mounted Device (SMD) plastic package. Features and benefits High voltage Low collector-emitter saturation...
PNP high-voltage low VCEsat transistor in a medium power SOT223 (SC-73) Surface-Mounted Device (SMD) plastic package. Features and benefits High voltage Low collector-emitter saturation voltage VCEsat High collector...
PNP high-voltage low VCEsat transistor in a medium power SOT223 (SC-73) Surface-Mounted Device (SMD) plastic package. NPN complement: PBHV8140Z Features and benefits High voltage Low collector-emitter saturation voltage VCEsat...
PNP high-voltage low VCEsat transistor in a medium power SOT223 (SC-73) Surface-Mounted Device (SMD) plastic package. NPN complement: PBHV8215Z Features and benefits High voltage Low collector-emitter saturation voltage V...
PNP high-voltage low VCEsat transistor in a medium power SOT223 (SC-73) Surface-Mounted Device (SMD) plastic package. NPN complement: PBHV8560Z Features and benefits High voltage Low collector-emitter saturation voltage V...
PNP high-voltage low VCEsat transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. NPN complement: PBHV8115TLH Features and benefits High voltage Low collector-emitter saturation voltage VCEsat High...
PNP high-voltage low VCEsat transistor in a SOT223 (SC-73) medium power Surface-Mounted Device (SMD) plastic package. NPN complement: PBHV8115Z Features and benefits High voltage Low collector-emitter saturation voltage V...
PNP high-voltage low VCEsat transistor in a SOT223 (SC-73) medium power Surface-Mounted Device (SMD) plastic package. NPN complement: PBHV8540Z Features and benefits High voltage Low collector-emitter saturation voltage V...
PNP high-voltage low VCEsat transistor in a SOT23 (TO-236AB) small Surface-Mounted Device (SMD) plastic package. NPN complement: PBHV8540T Features and benefits High voltage Low collector-emitter saturation voltage VCEsat...
PNP high-voltage low VCEsat transistor in a SOT23 (TO-263AB) small Surface-Mounted Device (SMD) plastic package. NPN complement PBHV8115T-Q. Features and benefits High voltage Low collector-emitter saturation voltage VCEsat...
PNP high-voltage low VCEsat transistor in a SOT23 (TO-263AB) small Surface-Mounted Device (SMD) plastic package. NPN complement PBHV8115T Features and benefits High voltage Low collector-emitter saturation voltage VCEsat...
PNP high-voltage low VCEsat transistor in a SOT23 small Surface-Mounted Device (SMD) plastic package. NPN complement: PMBTA45 Features and benefits High voltage Low collector-emitter saturation voltage VCEsat High...
PNP high-voltage low VCEsat transistor in a SOT89 (SC-62) medium power and flat lead Surface-Mounted Device (SMD) plastic package. NPN complement: PBHV8540X Features and benefits High voltage Low collector-emitter...
PNP high-voltage low VCEsat transistor in a SOT89 (SC-62) small and flat Surface-Mounted Device (SMD) plastic package. Features and benefits High voltage Low collector-emitter saturation voltage VCEsat High...
PNP high-voltage transistor in a SOT223 Surface-Mounted Device (SMD) plastic package. NPN complement: BF722 Features and benefits Low feedback capacitance Applications General purpose high voltage circuits
PNP high-voltage transistor in a SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. Features and benefits Low current (max. 100 mA) High voltage (max. 100 V) Applications High-voltage general purpose Switching...
PNP high-voltage transistor in a SOT23 small Surface-Mounted Device (SMD) plastic package. NPN complement: MMBTA42 Features and benefits Low current (max. 100 mA) High voltage (max. 300 V) AEC-Q101 qualified...
PNP high-voltage transistor in a SOT89 (SC-62) flat lead Surface-Mounted Device (SMD) plastic package. NPN complement: BF620 Features and benefits Low current (max. -50 mA) High voltage (max. -300 V)...
PNP high-voltage transistor in a SOT89 (SC-62) flat lead Surface-Mounted Device (SMD) plastic package. NPN complement: BF622 Features and benefits Low current (max. -50 mA) High voltage (max. -250 V)...
PNP low VCEsat Breakthrough in Small Signal (BISS) transistor and NPN Resistor- Equipped Transistor (RET) in a SOT457 (SC-74) small Surface Mounted Device (SMD) plastic package. Features and benefits...
PNP low VCEsat Performance-Based (PB) Resistor-Equipped Transistor (RET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. NPN complement: PBRN113ET Features and benefits 600 mA output current capability...
PNP low VCEsat Performance-Based (PB) Resistor-Equipped Transistor (RET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. NPN complement: PBRN113ZT Features and benefits 600 mA output current capability...
PNP low VCEsat Performance-Based (PB) Resistor-Equipped Transistor (RET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. NPN complement: PBRN123ET Features and benefits 600 mA output current capability...
PNP low VCEsat Performance-Based (PB) Resistor-Equipped Transistor (RET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. NPN complement: PBRN123YT Features and benefits 600 mA output current capability...
PNP low VCEsat transistor and NPN Resistor- Equipped Transistor (RET) in a SOT457 (SC-74) small Surface-Mounted Device (SMD) plastic package. Features and benefits Low VCEsat and resistor-equipped transistor...
PNP low VCEsat transistor and NPN Resistor- Equipped Transistor (RET) in an ultra small and flat lead SOT363-3 Surface-Mounted Device (SMD) plastic package. Features and benefits Low VCEsat...
PNP low VCEsat transistor and NPN Resistor-Equipped Transistor (RET) in a SOT457 (SC-74) small Surface Mounted Device (SMD) plastic package. Features and benefits Low VCEsat transistor and resistor-equipped...
PNP low VCEsat transistor and NPN Resistor-Equipped Transistor (RET) in a SOT457 (SC-74) small Surface Mounted Device (SMD) plastic package. Features and benefits Low VCEsat (BISS) transistor and...
PNP low VCEsat transistor and NPN Resistor-Equipped Transistor (RET) in a SOT457 (SC-74) small Surface Mounted Device (SMD) plastic package. Features and benefits Low VCEsat transistor and resistor-equipped...
PNP low VCEsat transistor and NPN Resistor-Equipped Transistor (RET) in a SOT457 (SC-74) small Surface-Mounted Device (SMD) plastic package. Features and benefits Low VCEsat and resistor-equipped transistor in...
PNP low VCEsat transistor and NPN Resistor-Equipped Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. Features and benefits Low VCEsat transistor and resistor-equipped...
PNP low VCEsat transistor in a medium power and flat lead SOT89 (SC-62) Surface-Mounted Device (SMD) plastic package. NPN complement: PBSS4021NX Features and benefits Very low collector-emitter saturation voltage...
PNP low VCEsat transistor in a medium power and flat lead SOT89 (SC-62) Surface-Mounted Device (SMD) plastic package. NPN complement: PBSS4032NX Features and benefits Very low collector-emitter saturation voltage...
PNP low VCEsat transistor in a medium power and flat lead SOT89 (SC-62) Surface-Mounted Device (SMD) plastic package. NPN complement: PBSS4041NX Features and benefits Very low collector-emitter saturation voltage...
PNP low VCEsat transistor in a medium power SOT223 (SC-73) Surface-Mounted Device (SMD) plastic package. Features and benefits Low collector-emitter saturation voltage VCEsat High collector current capability: I...
PNP low VCEsat transistor in a medium power SOT223 (SC-73) Surface-Mounted Device (SMD) plastic package. NPN complement: PBSS4032NZ Features and benefits Low collector-emitter saturation voltage VCEsat Optimized switching...
PNP low VCEsat transistor in a SOT223 (SC-73) medium power Surface-Mounted Device (SMD) plastic package. NPN complement: PBSS4021NZ Features and benefits Very low collector-emitter saturation voltage VCEsat High...
PNP low VCEsat transistor in a SOT223 (SC-73) medium power Surface-Mounted Device (SMD) plastic package. NPN complement: PBSS4041NZ Features and benefits Very low collector-emitter saturation voltage VCEsat High...
PNP low VCEsat transistor in a SOT223 (SC-73) small Surface-Mounted Device (SMD) plastic package. NPN complement: PBSS302NZ Features and benefits Low collector-emitter saturation voltage VCEsat High collector current...
PNP low VCEsat transistor in a SOT223 (SC-73) small Surface-Mounted Device (SMD) plastic package. NPN complement: PBSS303NZ Features and benefits Low collector-emitter saturation voltage VCEsat High collector current...
PNP low VCEsat transistor in a SOT223 (SC-73) small Surface-Mounted Device (SMD) plastic package. NPN complement: PBSS305NZ Features and benefits Low collector-emitter saturation voltage VCEsat High collector current...
PNP low VCEsat transistor in a SOT223 (SC-73) small Surface-Mounted Device (SMD) plastic package. NPN complement: PBSS306NZ Features and benefits Low collector-emitter saturation voltage VCEsat High collector current...
PNP low VCEsat transistor in a SOT23 small Surface-Mounted Device (SMD) plastic package. NPN complement: PBSS4021NT Features and benefits Very low collector-emitter saturation voltage VCEsat High collector current...
PNP low VCEsat transistor in a SOT23 small Surface-Mounted Device (SMD) plastic package. NPN complement: PBSS4032NT Features and benefits Low collector-emitter saturation voltage VCEsat Optimized switching time High...
PNP low VCEsat transistor in a SOT23 small Surface-Mounted Device (SMD) plastic package. NPN complement: PBSS4041NT Features and benefits Very low collector-emitter saturation voltage VCEsat High collector current...
PNP low VCEsat transistor in a SOT457 (SC-74) small Surface-Mounted Device (SMD) plastic package. NPN complement: PBSS302ND Features and benefits Ultra low collector-emitter saturation voltage VCEsat 4 A...
PNP low VCEsat transistor in a SOT457 (SC-74) small Surface-Mounted Device (SMD) plastic package. NPN complement: PBSS303ND Features and benefits Low collector-emitter saturation voltage VCEsat High collector current...
PNP low VCEsat transistor in a SOT89 (SC-62/TO-243) small and flat lead Surface-Mounted Device (SMD) plastic package. NPN complement: PBSS302NX Features and benefits Low collector-emitter saturation voltage VCEsat High...
PNP low VCEsat transistor in a SOT89 (SC-62/TO-243) small and flat lead Surface-Mounted Device (SMD) plastic package. NPN complement: PBSS303NX Features and benefits Low collector-emitter saturation voltage VCEsat High...
PNP low VCEsat transistor in a SOT89 (SC-62/TO-243) small and flat lead Surface-Mounted Device (SMD) plastic package. NPN complement: PBSS304NX Features and benefits Low collector-emitter saturation voltage VCEsat...
PNP low VCEsat transistor in a SOT89 (SC-62/TO-243) small and flat lead Surface-Mounted Device (SMD) plastic package. NPN complement: PBSS306NX Features and benefits Low collector-emitter saturation voltage VCEsat...
PNP low VCEsat transistor in a SOT89 (SC-62/TO-243) small and flat lead Surface-Mounted Device (SMD) plastic package. NPN complement: PBSS305NX Features and benefits Low collector-emitter saturation voltage VCEsat High collector...
PNP medium frequency transistor in a SOT23 plastic package. Features and benefits Low current (max. 25 mA) Low voltage (max. 30 V). AEC-Q101 qualified Applications RF stages in FM front-ends...
PNP medium frequency transistor in a SOT23 plastic package. Features and benefits Low current (max. 25 mA) Low voltage (max. 40 V). AEC-Q101 qualified Applications Medium frequency applications in thick...
PNP medium frequency transistor in a SOT323 plastic package. Features and benefits Low current (max. 25 mA) Low voltage (max. 30 V). AEC-Q101 qualified Applications RF stages in FM front-ends...
PNP medium power transistor in a SOT89 Surface-Mounted Device (SMD) plastic package. NPN complement: BSR41 Features and benefits High current High power dissipation capability Exposed heatsink for excellent thermal and...
PNP medium power transistor in a SOT89 Surface-Mounted Device (SMD) plastic package. NPN complement: BSR43 Features and benefits High current High power dissipation capability Exposed heatsink for excellent thermal and...
PNP medium power transistors in a SOT89 (SC-62) flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits High current Three current gain selections High power dissipation capability Exposed heatsink...
PNP power transistors in a power SOT89 (SC-62) flat lead Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - NPN complement Nexperia - JEITA - JEDEC...
PNP Resistor-Equipped Transistor (RET) family in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - R1 - R2 - Package - NPN complement: kΩ
PNP Resistor-Equipped Transistor (RET) family in a small SOT23 Surface-Mounted Device (SMD) plastic package. Table 1. Product overview Type number - R1 - R2 - Package - NPN complement: kΩ
PNP Resistor-Equipped Transistor (RET) family in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. Table 1. Product overview Type number - R1 - R2 - Package - NPN...
PNP switching transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. NPN complement: BSR14 Features and benefits Single general-purpose switching transistor Applications Switching and linear amplification
PNP switching transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. NPN complement: MMBT3904 Features and benefits Collector current capability IC = -200 mA Collector-emitter voltage VCEO...
PNP transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. NPN complements: BF820 and BF822 Features and benefits Low current (max. 50 mA) High voltage (max. 300 V) Applications...
PNP transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. NPN complements: BF820 and BF822 Features and benefits Low current (max. 50 mA) High voltage (max. 300 V) AEC-Q101...
PNP/PNP Resistor-Equipped double Transistor (RET) family in a very small SOT363 (SC-88) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - R1 - R2 - Package - NPN/NPN...
PNP/PNP Resistor-Equipped double Transistor (RET) family in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - R1 - R2 - Package - NPN/NPN...

<< Prev Next >>