NPN low VCEsat transistor in a SOT89 (SC-62/TO-243) surface-mounted plastic package measuring 4.5 mm x 2.5 mm x 1.5 mm, with a maximum collector-emitter voltage of 60 V, collector current of 4.7 A, and peak collector current of 9.4 A. It features low collector-emitter saturation resistance of 37 to 53 mΩ at 4 A collector current and is AEC-Q101 qualified for automotive applications.
NPN low VCEsat transistor in a SOT89 (SC-62/TO-243) small and flat lead Surface-Mounted Device (SMD) plastic package.
PNP complement: PBSS304PX
Features and benefits
Applications
Bipolar (BJT) Transistor NPN 60V 4.7A 130MHz Surface Mount SOT-89
TRANS NPN 60V 4.7A SOT-89
TRANS NPN 60V 4.7A SOT-89
PBSS304NX/SOT89/MPT3
Bipolar Transistors - BJT 60 V, 4.7 A NPN low VCEsat (BISS) transistor
TRANSISTOR, BIPOLAR ROHS COMPLIANT: YES
| Nexperia B.V. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | PBSS304NXZ | 1727-PBSS304NXZTR-ND | PBSS304NXZ | PBSS304NXZ | 29AK2886 |
| Product Name | 60 V, 4.7 A NPN low VCEsat transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT | Transistor, Bipolar Rohs Compliant Nexperia |
| Package Type | SOT89; SOT89 SOT89 | SOT89; TO-243AA | AEC-Q100 | TO-3 | |
| Transistor Grade / Operating Range | Automotive | Automotive | |||
| Polarity | NPN |