PBSS4250X is an NPN low VCEsat transistor in a SOT89 (SC-62) surface-mounted plastic package measuring 4.5 mm x 2.5 mm x 1.5 mm. It has a collector-emitter voltage rating of 50 V and a continuous collector current capacity of 2 A, with a peak collector current of 5 A for single pulses. The device is AEC-Q101 qualified and offers high DC current gain (hFE) of at least 300 at VCE = 2 V and IC = 0.1 A. Power dissipation reaches 550 mW on a standard FR4 PCB and up to 1 W with a 1 cm² collector pad. Thermal resistance from junction to ambient ranges from 80 K/W to 225 K/W depending on PCB configuration. Applications include power management, DC/DC conversion, battery charging, and driving inductive loads.
NPN low VCEsat transistor in a SOT89 (SC-62) flat lead Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
Bipolar (BJT) Transistor NPN 50V 2A 100MHz 1W Surface Mount SOT-89
Bipolar (BJT) Transistor NPN 50V 2A 100MHz 1W Surface Mount SOT-89
Bipolar (BJT) Transistor NPN 50V 2A 100MHz 1W Surface Mount SOT-89
NPN Transistor 2A SOT89,PBSS4250X
NPN Transistor 2A SOT89,PBSS4250X
NPN Transistor 2A SOT89,PBSS4250X
PBSS4250X - 50 V, 2 A NPN low VCEsat (BISS) transistor SOT-89 3-Pin Product overview: PBSS4250X,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 V, 2 A, SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, 50 V, 2 A, SOT-89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PBSS4250X,115 can be used for catalog matching and distributor lookup.
TRANS NPN 50V 2A SOT89
50V 1W 300@1A,2V 2A NPN SOT-89-3 Bipolar Transistors - BJT ROHS
Bipolar (BJT) Single Transistor, NPN, 50 V, 100 MHz, 550 mW, 2 A, 300 RoHS Compliant: Yes
Bipolar (BJT) Single Transistor, NPN, 50 V, 550 mW, 2 A, 300 RoHS Compliant: Yes
TRANS NPN 50V 2A SOT89
| Nexperia B.V. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | PBSS4250X,115 | 1727-5750-2-ND | 5181609 | 5181609P | 276-PBSS4250X,115 | PBSS4250X,115 | PBSS4250X,115 | 93X4533 | PBSS4250X,115 |
| Product Name | 50 V, 2 A NPN low VCEsat transistor | Single Bipolar Transistors | Bipolar Transistors | Bipolar Transistors | 50 V 2 A SOT-89 Bipolar Transistor | Single Bipolar Transistors | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT | Bipolar (Bjt) Single Transistor, Npn, 50 V, 100 Mhz, 550 Mw, 2 A, 300 Rohs Compliant Nexperia | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Package Type | SOT89; SOT89 SOT89 | SOT89; TO-243AA | Upak | UPAK | SOT89; TO-243AA | SOT89 | TO-3 | AEC-Q100 | |
| Polarity | NPN | NPN | NPN | NPN; NPN | NPN | NPN | |||
| Transistor Grade / Operating Range | Automotive | ||||||||
| Number of units in IC | 1 | ||||||||
| IC(max) | 2000 milliamps | 2000 milliamps | 2000 milliamps |