20 V NPN low VCEsat transistor in a SOT23 surface-mounted plastic package measuring 2.9 mm x 1.3 mm x 1 mm. It has a continuous collector current rating of 2 A and a repetitive peak collector current of 3 A. Collector-emitter saturation resistance is 80 to 105 mΩ at 2 A collector current and 200 mA base current under pulsed conditions. Collector-emitter saturation voltage is 210 mV at 2 A collector current and 200 mA base current. DC current gain is 200 minimum at 2 A collector current. It is AEC-Q101 qualified for automotive applications.
NPN low VCEsat transistor in a SOT23 Surface-Mounted Device (SMD) plastic package.
PNP complement: PBSS5320T-Q
Features and benefits
Applications
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1086482-PBSS4320T,21
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-236AB (SOT23)
Maximum Current Collector: 2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 20V
Max Vce (sat): 310mV @ 300mA, 3A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 220 @ 1A, 2V
Maximum Power Dissipation: 540mW
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient
PBSS4320T - 20 V NPN low VCEsat transistor TO-236 3-Pin Product overview: PBSS4320T,215 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20 V. Search-friendly keywords include transistor, BJT, switching, amplification, 20 V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PBSS4320T,215 can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 20V 2A 100MHz 540mW Surface Mount TO-236AB
Bipolar (BJT) Transistor NPN 20V 2A 100MHz 540mW Surface Mount TO-236AB
Bipolar (BJT) Transistor NPN 20V 2A 100MHz 540mW Surface Mount TO-236AB
Bipolar (BJT) Single Transistor, NPN, 20 V, 100 MHz, 300 mW, 2 A, 200 RoHS Compliant: Yes
Bipolar (BJT) Single Transistor, NPN, 20 V, 300 mW, 2 A, 220 RoHS Compliant: Yes
TRANS NPN 20V 2A TO236AB
| Nexperia B.V. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | PBSS4320T,215 | 1086482-PBSS4320T,215 | 276-PBSS4320T,215 | 1727-3900-6-ND | 93X4534 | PBSS4320T,215 |
| Product Name | 20 V NPN low VCEsat transistor | TRANSISTORS - Transistors (BJT) - Single - PBSS4320T,215 | 20 V Bipolar Transistor | Single Bipolar Transistors | Bipolar (Bjt) Single Transistor, Npn, 20 V, 100 Mhz, 300 Mw, 2 A, 200 Rohs Compliant Nexperia | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Package Type | SOT23; SOT23 SOT23 | SOT3; TO-236AB (SOT23) | SOT23; TO-236-3, SC-59, SOT-23-3 | TO-3 | AEC-Q100 | |
| Polarity | NPN; NPN | NPN | NPN | |||
| Transistor Grade / Operating Range | Automotive |