Nexperia B.V. TRANSISTORS - Transistors (BJT) - Single - PBSS4032ND,115 PBSS4032ND,115

Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1086444-PBSS4032ND,1 15 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 135MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 6-TSOP Maximum Current Collector: 3.5A VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Max Vce (sat): 300mV @ 400mA, 4A Collector Cut-off Current(Max): 100nA Typical Gain (hFE) (Min): 250 @ 2A, 2V Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1086444-PBSS4032ND,1 15 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 135MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 6-TSOP Maximum Current Collector: 3.5A VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Max Vce (sat): 300mV @ 400mA, 4A Collector Cut-off Current(Max): 100nA Typical Gain (hFE) (Min): 250 @ 2A, 2V Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - PBSS4032ND,115 - 1086444-PBSS4032ND,115 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - PBSS4032ND,115
1086444-PBSS4032ND,115
TRANSISTORS - Transistors (BJT) - Single - PBSS4032ND,115 1086444-PBSS4032ND,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1086444-PBSS4032ND,1 15 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 135MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 6-TSOP Maximum Current Collector: 3.5A VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Max Vce (sat): 300mV @ 400mA, 4A Collector Cut-off Current(Max): 100nA Typical Gain (hFE) (Min): 250 @ 2A, 2V Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1086444-PBSS4032ND,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 135MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 6-TSOP
Maximum Current Collector: 3.5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Max Vce (sat): 300mV @ 400mA, 4A
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 250 @ 2A, 2V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
30V 3.5A Bipolar Transistor
276-PBSS4032ND,115
30V 3.5A Bipolar Transistor 276-PBSS4032ND,115
TRANS NPN 30V 3.5A 6TSOP Product overview: PBSS4032ND,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 3.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PBSS4032ND,115 can be used for catalog matching and distributor lookup.

TRANS NPN 30V 3.5A 6TSOP Product overview: PBSS4032ND,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 3.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PBSS4032ND,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - 1727-4339-2-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-4339-2-ND
Single Bipolar Transistors 1727-4339-2-ND
Bipolar (BJT) Transistor NPN 30V 3.5A 135MHz 1W Surface Mount 6-TSOP

Bipolar (BJT) Transistor NPN 30V 3.5A 135MHz 1W Surface Mount 6-TSOP

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - PBSS4032ND,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
PBSS4032ND,115
Discrete Semiconductor Products - Transistors - Bipolar (BJT) PBSS4032ND,115
TRANS NPN 30V 3.5A 6TSOP

TRANS NPN 30V 3.5A 6TSOP

Supplier's Site
Transistor,npn,30V,3.5A,sot457; Transistor Polarity Nexperia - 84R0210 - Newark, An Avnet Company
Chicago, IL, United States
Transistor,npn,30V,3.5A,sot457; Transistor Polarity Nexperia
84R0210
Transistor,npn,30V,3.5A,sot457; Transistor Polarity Nexperia 84R0210
TRANSISTOR,NPN,30V,3 .5A,SOT457; Transistor Polarity:NPN; Collector Emitter Voltage Max:30V; Continuous Collector Current:3.5A; Power Dissipation:480mW; Transistor Mounting:Surface Mount; No. of Pins:6Pins; Transition Frequency:135MHzRoHS Compliant: Yes

TRANSISTOR,NPN,30V,3.5A,SOT457; Transistor Polarity:NPN; Collector Emitter Voltage Max:30V; Continuous Collector Current:3.5A; Power Dissipation:480mW; Transistor Mounting:Surface Mount; No. of Pins:6Pins; Transition Frequency:135MHzRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Transistors
Product Number 1086444-PBSS4032ND,115 276-PBSS4032ND,115 1727-4339-2-ND PBSS4032ND,115 84R0210
Product Name TRANSISTORS - Transistors (BJT) - Single - PBSS4032ND,115 30V 3.5A Bipolar Transistor Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Transistor,npn,30V,3.5A,sot457; Transistor Polarity Nexperia
Polarity NPN; NPN NPN NPN NPN
Package Type SOT3; 6-TSOP Tape & Reel (TR) SC-74, SOT-457 AEC-Q100 TO-3
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 3500 milliamps 3500 milliamps
VCEO 30 volts 30 volts
Unlock Full Specs
to access all available technical data