NPN low VCEsat (BISS) transistor for applications such as DC-to-DC conversion, supply line switching, and inductive load driving, housed in an SOT223 (SC-73) surface-mounted package. It has a 40 V collector-emitter voltage rating, 2 A continuous collector current, and a peak collector current of 3 A. Collector-emitter saturation voltage is specified up to 550 mV at 2 A collector current. AEC-Q101 qualified with a total power dissipation of up to 1.35 W when mounted on a 6 cm² collector pad. Thermal resistance from junction to ambient is 93 K/W under the same mounting condition.
PNP low VCEsat transistor in a medium power SOT223 (SC-73) Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
Bipolar (BJT) Transistor NPN 40V 2A 150MHz 650mW Surface Mount SOT-223
Bipolar (BJT) Transistor NPN 40V 2A 150MHz 650mW Surface Mount SOT-223
Bipolar (BJT) Transistor NPN 40V 2A 150MHz 650mW Surface Mount SOT-223
Win Source Part Number: 1083952-PBSS4240ZF
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel
Standard Package: 4,000
Mounting: SMD (SMT)
Power - Max: 650 mW
Voltage - Collector Emitter Breakdown (Max): 40 V
Current - Collector (Ic) (Max): 2 A
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 550mV @ 200mA, 2A
Current - Collector Cutoff (Max): 100nA
DC Current Gain (hFE) (Min) @ Ic, Vce: 300 @ 1mA, 5V
Frequency - Transition: 150MHz
Package / Case: TO-261-4, TO-261AA
Supplier Device Package: SOT-223
Temperature Range - Operating: 150°C (TJ)
Alternative Parts (Cross-Reference): NJV4030PT1G; NJV4030PT3G; BCP56-10TX; BCP56TX; BCP56-16TX; MMJT9435T39340684461
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Mfr: Nexperia USA Inc.
Other Names: 568-12633-6,1727-233
Base Product Number: PBSS4240
PBSS4360Z - 40 V, 2 A NPN low VCEsat (BISS) transistor SC-73 4-Pin Product overview: PBSS4240ZF from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40 V, 2 A. Search-friendly keywords include transistor, BJT, switching, amplification, 40 V, 2 A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PBSS4240ZF can be used for catalog matching and distributor lookup.
Bipolar Transistors - BJT 40V 2A NPN low VCEsat (BISS) trans
TRANS NPN 40V 2A SOT223
TRANSISTOR, BIPOLAR ROHS COMPLIANT: YES
TRANS NPN 40V 2A SOT223
| Nexperia B.V. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | PBSS4240ZF | 1727-PBSS4240ZFCT-ND | 1083952-PBSS4240ZF | 276-PBSS4240ZF | PBSS4240ZF | PBSS4240ZF | 29AK2902 | PBSS4240ZF |
| Product Name | 40 V; 2 A NPN low VCEsat transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single | 40 V 2 A Bipolar Transistor | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Transistor, Bipolar Rohs Compliant Nexperia | Single Bipolar Transistors |
| Package Type | SOT223; SOT223 SOT223 | SOT223; TO-261-4, TO-261AA | SOT3 | SOT223; SOT-223 | TO-3 | SOT223; TO-261-4, TO-261AA | ||
| Polarity | NPN | NPN | NPN; NPN | |||||
| Transistor Grade / Operating Range | Automotive | |||||||
| IC(max) | 2000 milliamps | 2000 milliamps | 2000 milliamps | |||||
| Power Gain | 300 dB |