NPN/NPN low VCEsat BISS double transistor in a leadless DFN2020D-6 (SOT1118D) Surface-Mounted Device (SMD) plastic package with exposed heat sink, measuring 2 x 2 x 0.65 mm. Each transistor has a collector-emitter voltage rating of 20 V, a continuous collector current of 2 A, and a peak collector current of 3 A. The collector-emitter saturation voltage is 170 mΩ at I_C = 1 A and I_B = 50 mA. It is AEC-Q101 qualified and suitable for load switching, battery-powered devices, and power management applications.
NPN/NPN low VCEsat double transistor in a leadless medium power DFN2020D-6 (SOT1118D) Surface-Mounted Device (SMD) plastic package with visible and solderable side pads.
PNP/PNP complement: PBSS5220PAPS
Features and benefits
Applications
Bipolar (BJT) Transistor Array 2 NPN (Dual) 20V 2A 120MHz 370mW Surface Mount DFN2020D-6
Bipolar Transistors - BJT PBSS4220PANS/HUSON6/
TRANS 2NPN 20V 2A DFN2020D-6
TRANSISTOR, BIPOLAR ROHS COMPLIANT: YES
| Nexperia B.V. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | PBSS4220PANSX | 1727-PBSS4220PANSXTR-ND | PBSS4220PANSX | PBSS4220PANSX | 29AK2899 |
| Product Name | 20 V, 2 A NPN/NPN low VCEsat double transistor | Bipolar Transistor Arrays | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Transistor, Bipolar Rohs Compliant Nexperia |
| Package Type | SOT1118D SOT1118D | 6-UDFN Exposed Pad | AEC-Q101 | TO-3 | |
| Polarity | NPN | ||||
| Transistor Grade / Operating Range | Automotive |