NPN low VCEsat transistor in a SOT23 surface-mounted plastic package measuring 2.9 mm x 1.3 mm x 1 mm, rated for a collector-emitter voltage of 20 V and a continuous collector current of 4.3 A, with a peak pulsed collector current of 8 A and a collector-emitter saturation resistance of 32.5 mΩ to 50 mΩ at 4 A collector current and 400 mA base current. AEC-Q101 qualified for automotive applications.
NPN low VCEsat transistor in a SOT23 small Surface-Mounted Device (SMD) plastic package.
PNP complement: PBSS4021PT
Features and benefits
Applications
Bipolar (BJT) Transistor NPN 20V 4.3A 165MHz 1.1W Surface Mount TO-236AB
Bipolar (BJT) Transistor NPN 20V 4.3A 165MHz 1.1W Surface Mount TO-236AB
Bipolar (BJT) Transistor NPN 20V 4.3A 165MHz 1.1W Surface Mount TO-236AB
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1086435-PBSS4021NT,2
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 165MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-236AB (SOT23)
Maximum Current Collector: 4.3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 20V
Max Vce (sat): 200mV @ 400mA, 4A
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 300 @ 2A, 2V
Maximum Power Dissipation: 1.1W
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
PBSS4021NT - 20 V, 4.3 A NPN low VCEsat (BISS) transistor TO-236 3-Pin Product overview: PBSS4021NT,215 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20 V, 4.3 A. Search-friendly keywords include transistor, BJT, switching, amplification, 20 V, 4.3 A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PBSS4021NT,215 can be used for catalog matching and distributor lookup.
TRANS NPN 20V 4.3A TO236AB
Bipolar (BJT) Single Transistor, NPN, 20 V, 165 MHz, 390 mW, 4.3 A, 550 RoHS Compliant: Yes
TRANSISTOR, BIPOL, NPN, 20V, SOT-23-3; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:20V; Transition Frequency ft:165MHz; Power Dissipation Pd:390mW; DC Collector Current:4.3A; DC Current Gain hFE:100hFE; Transistor RoHS Compliant: Yes
| Nexperia B.V. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | PBSS4021NT,215 | 1727-4341-2-ND | 1086435-PBSS4021NT,215 | 276-PBSS4021NT,215 | PBSS4021NT,215 | 93X4518 | 03AJ2482 |
| Product Name | 20 V, 4.3 A NPN low VCEsat transistor | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - PBSS4021NT,215 | 20 V 4.3 A Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar (Bjt) Single Transistor, Npn, 20 V, 165 Mhz, 390 Mw, 4.3 A, 550 Rohs Compliant Nexperia | Transistor, Bipol, Npn, 20V, Sot-23-3; Transistor Polarity Nexperia |
| Package Type | SOT23; SOT23 SOT23 | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT3; TO-236AB (SOT23) | AEC-Q100 | TO-3 | TO-3; SOT23 | |
| Polarity | NPN | NPN; NPN | NPN | NPN | |||
| Transistor Grade / Operating Range | Automotive |