NPN transistor with a 40 V collector-emitter voltage rating and 500 mA continuous collector current, designed for power management and peripheral driving applications in low-voltage circuits. Mounted in a DFN1006-3 (SOT883) leadless ultra-small package measuring 1.0 mm x 0.6 mm. Features a maximum collector-emitter saturation voltage of 250 mV at 500 mA collector current and 50 mA base current under pulsed conditions. AEC-Q101 qualified for automotive applications.
NPN low VCEsat transistor in a SOT883 small Surface-Mounted Device (SMD) plastic package.
PNP complement: PBSS3540M
Features and benefits
Applications
PBSS2540M - 40 V, 0.5 A NPN low VCEsat (BISS) transistor DFN 3-Pin Product overview: PBSS2540M,315 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40 V, 0.5 A, DFN. Search-friendly keywords include transistor, BJT, switching, amplification, 40 V, 0.5 A, DFN, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PBSS2540M,315 can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 40V 500mA 450MHz 430mW Surface Mount SOT-883
Bipolar (BJT) Transistor NPN 40V 500mA 450MHz 430mW Surface Mount SOT-883
Bipolar (BJT) Transistor NPN 40V 500mA 450MHz 430mW Surface Mount SOT-883
BIPOLAR TRANS, NPN, 40V, 0.5A, DFN1006 ROHS COMPLIANT: YES
TRANS NPN 40V 0.5A SOT883
TRANS NPN 40V 0.5A SOT883
| Nexperia B.V. | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | PBSS2540M,315 | 276-PBSS2540M,315 | 1727-PBSS2540M,315TR-ND | 74AH1010 | PBSS2540M,315 | PBSS2540M,315 |
| Product Name | 40 V, 0.5 A NPN low VCEsat transistor | 40 V 0.5 A DFN Bipolar Transistor | Single Bipolar Transistors | Bipolar Trans, Npn, 40V, 0.5A, Dfn1006 Rohs Compliant Nexperia | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors |
| Package Type | SOT883 SOT883 | SC-101, SOT-883 | TO-3 | SOT-883 | SC-101, SOT-883 | |
| Polarity | NPN | NPN | NPN; NPN | |||
| Transistor Grade / Operating Range | Automotive | |||||
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| IC(max) | 500 milliamps | 500 milliamps |