NPN low VCEsat (BISS) transistor in a leadless ultra small DFN1010D-3 (SOT1215) surface-mounted plastic package with visible and solderable side pads, rated for a collector-emitter voltage of 30 V and a continuous collector current of 1 A, with a peak collector current of 1.5 A and a collector-emitter saturation resistance of 175 to 235 mΩ under specified pulsed conditions. AEC-Q101 qualified for automotive applications.
NPN low VCEsat transistor in a leadless ultra small DFN1010D-3 (SOT1215) Surface-Mounted Device (SMD) plastic package with visible and solderable side pads.
PNP complement: PBSS5130QA.
Features and benefits
Applications
Bipolar (BJT) Transistor NPN 30V 1A 190MHz 325mW Surface Mount DFN1010D-3
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 930029-PBSS4130QAZ
Operating Temperature Range: 150°C (TJ)
Features: Bipolar (BJT) Transistor NPN 30 V 1 A 190MHz 325 mW Surface Mount DFN1010D-3
Package: 3-XDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: PBSS4130
Categories: Discrete Semiconductor Products
Case / Package: DFN1010D-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Other Part Number: 568-10932-6-ND, 568-10932-2, 1727-1461-2, PBSS4130QAZ-ND, 1727-1461-1, 568-10932-6, 934067165147, PBSS4130QA, 568-10932-1-ND, 568-10932-2-ND, 568-10932-1, 1727-1461-6, PBSS4130QAZINACTIVE
Bipolar Transistors - BJT 30 V, 1A NPN low VCE sat (BISS) transi
Bipolar (BJT) Single Transistor, NPN, 30 V, 190 MHz, 325 mW, 1 A, 180 RoHS Compliant: Yes
| Nexperia B.V. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | PBSS4130QAZ | 1727-PBSS4130QAZTR-ND | 930029-PBSS4130QAZ | PBSS4130QAZ | 68Y7772 |
| Product Name | 30 V, 1 A NPN low VCEsat transistor | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - PBSS4130QAZ | Bipolar Transistors - BJT | Bipolar (Bjt) Single Transistor, Npn, 30 V, 190 Mhz, 325 Mw, 1 A, 180 Rohs Compliant Nexperia |
| Package Type | SOT1215 SOT1215 | 3-XDFN Exposed Pad | SOT3; DFN1010D-3 | TO-3 |