Nexperia B.V. 30 V; 1 A NPN low VCEsat transistor PBSS4130T,215

Description
NPN transistor in a SOT23 plastic package providing ultra low VCEsat and RCEsat parameters. PNP complement: PBSS5130T Features and benefits Low collector-emitter saturation voltage VCEsat High collector current capability IC and ICM High efficiency leading to less heat generation Reduced printed-circuit board requirements Applications Power management DC/DC conversion Supply line switching Battery charger LCD backlighting Peripheral driver Driver in low supply voltage applications (e.g. lamps and LEDs) Inductive load drivers (e.g. relays, buzzers and motors)
Request a Quote
Description
NPN transistor in a SOT23 plastic package providing ultra low VCEsat and RCEsat parameters. PNP complement: PBSS5130T Features and benefits Low collector-emitter saturation voltage VCEsat High collector current capability IC and ICM High efficiency leading to less heat generation Reduced printed-circuit board requirements Applications Power management DC/DC conversion Supply line switching Battery charger LCD backlighting Peripheral driver Driver in low supply voltage applications (e.g. lamps and LEDs) Inductive load drivers (e.g. relays, buzzers and motors)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPN transistor in a SOT23 surface-mounted package measuring 2.9 mm x 1.3 mm x 1 mm, rated for 30 V collector-emitter voltage and 1 A continuous collector current, with a peak collector current of 3 A. Features a collector-emitter saturation voltage as low as 270 mV at 1 A and 50 mA base current, and saturation resistance of 220 mΩ. AEC-Q101 qualified for automotive use. PNP complement is PBSS5130T.

Datasheet Summary
Powered by GS/AI

NPN transistor in a SOT23 surface-mounted package measuring 2.9 mm x 1.3 mm x 1 mm, rated for 30 V collector-emitter voltage and 1 A continuous collector current, with a peak collector current of 3 A. Features a collector-emitter saturation voltage as low as 270 mV at 1 A and 50 mA base current, and saturation resistance of 220 mΩ. AEC-Q101 qualified for automotive use. PNP complement is PBSS5130T.

Suppliers

Company
Product
Description
Supplier Links
30 V; 1 A NPN low VCEsat transistor - PBSS4130T,215 - Nexperia B.V.
Nijmegen, Netherlands
30 V; 1 A NPN low VCEsat transistor
PBSS4130T,215
30 V; 1 A NPN low VCEsat transistor PBSS4130T,215
NPN transistor in a SOT23 plastic package providing ultra low VCEsat and RCEsat parameters. PNP complement: PBSS5130T Features and benefits Low collector-emitter saturation voltage VCEsat High collector current capability IC and ICM High efficiency leading to less heat generation Reduced printed-circuit board requirements Applications Power management DC/DC conversion Supply line switching Battery charger LCD backlighting Peripheral driver Driver in low supply voltage applications (e.g. lamps and LEDs) Inductive load drivers (e.g. relays, buzzers and motors)

NPN transistor in a SOT23 plastic package providing ultra low VCEsat and RCEsat parameters.

PNP complement: PBSS5130T

Features and benefits

  • Low collector-emitter saturation voltage VCEsat
  • High collector current capability IC and ICM
  • High efficiency leading to less heat generation
  • Reduced printed-circuit board requirements

Applications

  • Power management
    • DC/DC conversion
    • Supply line switching
    • Battery charger
    • LCD backlighting
  • Peripheral driver
    • Driver in low supply voltage applications (e.g. lamps and LEDs)
    • Inductive load drivers (e.g. relays, buzzers and motors)
Supplier's Site Datasheet
Singapore, Singapore
30 V 1 A Bipolar Transistor
276-PBSS4130T,215
30 V 1 A Bipolar Transistor 276-PBSS4130T,215
PBSS4130T - 30 V; 1 A NPN low VCEsat (BISS) transistor TO-236 3-Pin Product overview: PBSS4130T,215 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30 V, 1 A. Search-friendly keywords include transistor, BJT, switching, amplification, 30 V, 1 A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PBSS4130T,215 can be used for catalog matching and distributor lookup.

PBSS4130T - 30 V; 1 A NPN low VCEsat (BISS) transistor TO-236 3-Pin Product overview: PBSS4130T,215 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30 V, 1 A. Search-friendly keywords include transistor, BJT, switching, amplification, 30 V, 1 A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PBSS4130T,215 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - 1727-3557-2-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-3557-2-ND
Single Bipolar Transistors 1727-3557-2-ND
Bipolar (BJT) Transistor NPN 30V 1A 100MHz 480mW Surface Mount TO-236AB

Bipolar (BJT) Transistor NPN 30V 1A 100MHz 480mW Surface Mount TO-236AB

Buy Now Datasheet
Single Bipolar Transistors - 1727-3557-1-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-3557-1-ND
Single Bipolar Transistors 1727-3557-1-ND
Bipolar (BJT) Transistor NPN 30V 1A 100MHz 480mW Surface Mount TO-236AB

Bipolar (BJT) Transistor NPN 30V 1A 100MHz 480mW Surface Mount TO-236AB

Buy Now Datasheet
Single Bipolar Transistors - 1727-3557-6-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-3557-6-ND
Single Bipolar Transistors 1727-3557-6-ND
Bipolar (BJT) Transistor NPN 30V 1A 100MHz 480mW Surface Mount TO-236AB

Bipolar (BJT) Transistor NPN 30V 1A 100MHz 480mW Surface Mount TO-236AB

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - PBSS4130T,215 - 1086464-PBSS4130T,215 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - PBSS4130T,215
1086464-PBSS4130T,215
TRANSISTORS - Transistors (BJT) - Single - PBSS4130T,215 1086464-PBSS4130T,215
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1086464-PBSS4130T,21 5 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-236AB (SOT23) Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Max Vce (sat): 270mV @ 50mA, 1A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 300 @ 500mA, 2V Maximum Power Dissipation: 480mW Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Sufficient

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1086464-PBSS4130T,215
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-236AB (SOT23)
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Max Vce (sat): 270mV @ 50mA, 1A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 300 @ 500mA, 2V
Maximum Power Dissipation: 480mW
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - PBSS4130T,215 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
PBSS4130T,215
Discrete Semiconductor Products - Transistors - Bipolar (BJT) PBSS4130T,215
TRANS NPN 30V 1A TO236AB

TRANS NPN 30V 1A TO236AB

Supplier's Site
Trans, Bipolar, Npn, 30V, 1A, Sot-23 Rohs Compliant Nexperia - 74AH1018 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Bipolar, Npn, 30V, 1A, Sot-23 Rohs Compliant Nexperia
74AH1018
Trans, Bipolar, Npn, 30V, 1A, Sot-23 Rohs Compliant Nexperia 74AH1018
TRANS, BIPOLAR, NPN, 30V, 1A, SOT-23 ROHS COMPLIANT: YES

TRANS, BIPOLAR, NPN, 30V, 1A, SOT-23 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number PBSS4130T,215 276-PBSS4130T,215 1727-3557-2-ND 1086464-PBSS4130T,215 PBSS4130T,215 74AH1018
Product Name 30 V; 1 A NPN low VCEsat transistor 30 V 1 A Bipolar Transistor Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - PBSS4130T,215 Discrete Semiconductor Products - Transistors - Bipolar (BJT) Trans, Bipolar, Npn, 30V, 1A, Sot-23 Rohs Compliant Nexperia
Package Type SOT23; SOT23 SOT23 SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; TO-236AB (SOT23) AEC-Q100 TO-3; SOT23
Polarity NPN NPN; NPN NPN
Transistor Grade / Operating Range Automotive
Unlock Full Specs
to access all available technical data

Similar Products

50 V, 500 mA PNP general-purpose transistor - 2PB710ASL,215 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -50 volts
View Details
8 suppliers
Single Bipolar Transistors - BC846B/SNVL-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
3 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807-QR - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -45 volts
View Details
2 suppliers
Bipolar Transistors - 8167704 - RS Components, Ltd.
Specs
Polarity NPN; PNP
Package Type Sot-457 (sc-74)
Number of units in IC 2
View Details
2 suppliers