NPN/PNP low V<sub>CEsat</sub> (BISS) double transistor in a leadless DFN2020D-6 (SOT1118D) surface-mount package measuring 2 × 2 × 0.65 mm, with an exposed heat sink for enhanced thermal and electrical performance. Each transistor supports up to 2 A continuous collector current and 3 A peak pulse current, with a collector-emitter voltage rating of 60 V. The device exhibits low collector-emitter saturation voltage, high current gain at high collector currents, and is AEC-Q101 qualified. It is suitable for load switching, battery-powered devices, power management, charging circuits, LED lighting, and motor or fan control.
NPN/PNP low VCEsat double transistor in a leadless medium power DFN2020D-6 (SOT1118D) Surface-Mounted Device (SMD) plastic package with visible and solderable side pads.
NPN/NPN complement: PBSS4260PANS
PNP/PNP complement: PBSS5260PAPS
Features and benefits
Applications
Bipolar (BJT) Transistor Array NPN, PNP 60V 2A 140MHz 370mW Surface Mount DFN2020D-6
PBSS4260PANPS - 60 V, 2 A NPN/PNP low VCEsat (BISS) double transistor Product overview: PBSS4260PANPSX from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60 V, 2 A. Search-friendly keywords include transistor, BJT, switching, amplification, 60 V, 2 A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-PBSS4260PANPSX can be used for catalog matching and distributor lookup.
Bipolar Transistors - BJT PBSS4260PANPS/HUSON6
TRANS, NPN/PNP, AEC-Q101, 60V, SOT1118D; Transistor Polarity:NPN, PNP; Collector Emitter Voltage V(br)ceo:60V; Power Dissipation Pd:510mW; DC Collector Current:2A; DC Current Gain hFE:50hFE; Transistor Case Style:SOT-1118; No. of RoHS Compliant: Yes
TRANS NPN/PNP 60V 2A DFN2020D-6
| Nexperia B.V. | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | PBSS4260PANPSX | 1727-PBSS4260PANPSXTR-ND | 277-PBSS4260PANPSX | PBSS4260PANPSX | 99Y2060 | PBSS4260PANPSX |
| Product Name | 60 V, 2 A NPN/PNP low VCEsat double transistor | Bipolar Transistor Arrays | 60 V 2 A Bipolar Transistor | Bipolar Transistors - BJT | Trans, Npn/pnp, Aec-Q101, 60V, Sot1118D; Transistor Polarity Nexperia | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Package Type | SOT1118D SOT1118D | 6-UDFN Exposed Pad | TO-3 | AEC-Q101 | ||
| Polarity | NPN; PNP | NPN; PNP | ||||
| Transistor Grade / Operating Range | Automotive | |||||
| Transistor Type | Trans, Npn/pnp, Aec-Q101, 60V, Sot1118D; Transistor Polarity Nexperia |