Nexperia B.V. Transistor,npn,0.5A,500V,sot23; Transistor Polarity Nexperia PBHV8540T

Description
TRANSISTOR,NPN,0.5A, 500V,SOT23; Transistor Polarity:NPN; Collector Emitter Voltage Max:400V; Continuous Collector Current:500mA; Power Dissipation:300mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
Description
TRANSISTOR,NPN,0.5A, 500V,SOT23; Transistor Polarity:NPN; Collector Emitter Voltage Max:400V; Continuous Collector Current:500mA; Power Dissipation:300mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Transistor,npn,0.5A,500V,sot23; Transistor Polarity Nexperia - 84R0179 - Newark, An Avnet Company
Chicago, IL, United States
Transistor,npn,0.5A,500V,sot23; Transistor Polarity Nexperia
84R0179
Transistor,npn,0.5A,500V,sot23; Transistor Polarity Nexperia 84R0179
TRANSISTOR,NPN,0.5A, 500V,SOT23; Transistor Polarity:NPN; Collector Emitter Voltage Max:400V; Continuous Collector Current:500mA; Power Dissipation:300mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

TRANSISTOR,NPN,0.5A,500V,SOT23; Transistor Polarity:NPN; Collector Emitter Voltage Max:400V; Continuous Collector Current:500mA; Power Dissipation:300mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Transistors
Product Number 84R0179
Product Name Transistor,npn,0.5A,500V,sot23; Transistor Polarity Nexperia
Transistor Type Transistor,npn,0.5A,500V,sot23; Transistor Polarity Nexperia
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1333356 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity P-Channel
Package Type Dfn2020
View Details
20 V, 2 A NPN medium power transistor - BC68PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
9 suppliers
Silicon Carbide MOSFET Discretes - AIMBG120R080M1 - Infineon Technologies AG
Specs
Transistor Type MOSFET
Polarity N-Channel; N
Transistor Technology / Material Silicon carbide
View Details