PNP low VCEsat transistor in a SOT223 (SC-73) surface-mounted plastic package measuring 6.5 mm × 3.5 mm × 1.65 mm. It has a collector-emitter voltage rating of -80 V, a continuous collector current of -4.5 A, and a peak collector current of -9 A. Collector-emitter saturation resistance is 100 mΩ at -2 A collector current and -40 mA base current. Maximum power dissipation is 0.7 W on a standard FR4 PCB, 1.7 W on an FR4 PCB with a 6 cm² collector pad, and 2 W on a ceramic PCB. Junction temperature operates up to 150 °C. The device is not automotive qualified.
PNP low VCEsat transistor in a SOT223 (SC-73) small Surface-Mounted Device (SMD) plastic package.
NPN complement: PBSS305NZ
Features and benefits
Applications
Bipolar (BJT) Transistor PNP 80V 4.5A 100MHz 2W Surface Mount SOT-223
Bipolar (BJT) Transistor PNP 80V 4.5A 100MHz 2W Surface Mount SOT-223
Bipolar (BJT) Transistor PNP 80V 4.5A 100MHz 2W Surface Mount SOT-223
TRANS PNP 80V 4.5A SOT223 Product overview: PBSS305PZ,135 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 4.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 4.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PBSS305PZ,135 can be used for catalog matching and distributor lookup.
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1086429-PBSS305PZ,13
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-223
Maximum Current Collector: 4.5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 80V
Max Vce (sat): 450mV @ 225mA, 4.5A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 120 @ 2A, 2V
Maximum Power Dissipation: 2W
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Bipolar (BJT) Single Transistor, PNP, -80 V, 100 MHz, 700 mW, -4.5 A, 280 RoHS Compliant: Yes
TRANS PNP 80V 4.5A SOT223
| Nexperia B.V. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | PBSS305PZ,135 | 1727-PBSS305PZ,135DKR-ND | 276-PBSS305PZ,135 | 1086429-PBSS305PZ,135 | 34R4415 | PBSS305PZ,135 |
| Product Name | 80 V, 4.5 A PNP low VCEsat transistor | Single Bipolar Transistors | 80V 4.5A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - PBSS305PZ,135 | Bipolar (Bjt) Single Transistor, Pnp, -80 V, 100 Mhz, 700 Mw, -4.5 A, 280 Rohs Compliant Nexperia | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Package Type | SOT223; SOT223 SOT223 | SOT223; TO-261-4, TO-261AA | Tape & Reel (TR) | SOT3; SOT-223 | TO-3 | AEC-Q100 |
| Polarity | PNP | PNP | PNP; PNP | PNP | ||
| Transistor Grade / Operating Range | Automotive | |||||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| IC(max) | 4500 milliamps | 4500 milliamps |