Nexperia B.V. 60 V, 1 A NPN/NPN low VCEsat transistor PBSS4160DSH

Description
NPN/NPN low VCEsat transistor pair in a SOT457 (SC-74) Surface Mounted Device (SMD) plastic package. PNP/PNP complement: PBSS5160DS Features and benefits Low collector-emitter saturation voltage VCEsat High collector current capability: IC and ICM High collector current gain (hFE) at high IC High efficiency due to less heat generation Smaller required Printed-Circuit Board (PCB) area than for conventional transistors Applications Dual low power switches (e.g. motors, fans) Automotive applications
Request a Quote Datasheet
Description
NPN/NPN low VCEsat transistor pair in a SOT457 (SC-74) Surface Mounted Device (SMD) plastic package. PNP/PNP complement: PBSS5160DS Features and benefits Low collector-emitter saturation voltage VCEsat High collector current capability: IC and ICM High collector current gain (hFE) at high IC High efficiency due to less heat generation Smaller required Printed-Circuit Board (PCB) area than for conventional transistors Applications Dual low power switches (e.g. motors, fans) Automotive applications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
60 V, 1 A NPN/NPN low VCEsat transistor - PBSS4160DSH - Nexperia B.V.
Nijmegen, Netherlands
60 V, 1 A NPN/NPN low VCEsat transistor
PBSS4160DSH
60 V, 1 A NPN/NPN low VCEsat transistor PBSS4160DSH
NPN/NPN low VCEsat transistor pair in a SOT457 (SC-74) Surface Mounted Device (SMD) plastic package. PNP/PNP complement: PBSS5160DS Features and benefits Low collector-emitter saturation voltage VCEsat High collector current capability: IC and ICM High collector current gain (hFE) at high IC High efficiency due to less heat generation Smaller required Printed-Circuit Board (PCB) area than for conventional transistors Applications Dual low power switches (e.g. motors, fans) Automotive applications

NPN/NPN low VCEsat transistor pair in a SOT457 (SC-74) Surface Mounted Device (SMD) plastic package.

PNP/PNP complement: PBSS5160DS

Features and benefits

  • Low collector-emitter saturation voltage VCEsat
  • High collector current capability: IC and ICM
  • High collector current gain (hFE) at high IC
  • High efficiency due to less heat generation
  • Smaller required Printed-Circuit Board (PCB) area than for conventional transistors

Applications

  • Dual low power switches (e.g. motors, fans)
  • Automotive applications
Supplier's Site Datasheet
Bipolar Transistor Arrays - 1727-2666-1-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
1727-2666-1-ND
Bipolar Transistor Arrays 1727-2666-1-ND
Bipolar (BJT) Transistor Array 2 NPN (Dual) 60V 870mA 220MHz 290mW Surface Mount 6-TSOP

Bipolar (BJT) Transistor Array 2 NPN (Dual) 60V 870mA 220MHz 290mW Surface Mount 6-TSOP

Buy Now Datasheet
Bipolar Transistor Arrays - 1727-2666-2-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
1727-2666-2-ND
Bipolar Transistor Arrays 1727-2666-2-ND
Bipolar (BJT) Transistor Array 2 NPN (Dual) 60V 870mA 220MHz 290mW Surface Mount 6-TSOP

Bipolar (BJT) Transistor Array 2 NPN (Dual) 60V 870mA 220MHz 290mW Surface Mount 6-TSOP

Buy Now Datasheet
Bipolar Transistor Arrays - 1727-2666-6-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
1727-2666-6-ND
Bipolar Transistor Arrays 1727-2666-6-ND
Bipolar (BJT) Transistor Array 2 NPN (Dual) 60V 870mA 220MHz 290mW Surface Mount 6-TSOP

Bipolar (BJT) Transistor Array 2 NPN (Dual) 60V 870mA 220MHz 290mW Surface Mount 6-TSOP

Buy Now Datasheet
Singapore, Singapore
60 V 1 A Bipolar Transistor
276-PBSS4160DSH
60 V 1 A Bipolar Transistor 276-PBSS4160DSH
PBSS4160DS - 60 V, 1 A NPN/NPN low VCEsat (BISS) transistor TSOP 6-Pin Product overview: PBSS4160DSH from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60 V, 1 A. Search-friendly keywords include transistor, BJT, switching, amplification, 60 V, 1 A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PBSS4160DSH can be used for catalog matching and distributor lookup.

PBSS4160DS - 60 V, 1 A NPN/NPN low VCEsat (BISS) transistor TSOP 6-Pin Product overview: PBSS4160DSH from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60 V, 1 A. Search-friendly keywords include transistor, BJT, switching, amplification, 60 V, 1 A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PBSS4160DSH can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays - 1325637-PBSS4160DSH - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays
1325637-PBSS4160DSH
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays 1325637-PBSS4160DSH
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1325637-PBSS4160DSH Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Arrays Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Power - Max: 290mW Voltage - Collector Emitter Breakdown (Max): 60V Current - Collector (Ic) (Max): 870mA Transistor Type: 2 NPN (Dual) Vce Saturation (Max) @ Ib, Ic: 250mV @ 100mA, 1A Current - Collector Cutoff (Max): 100nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 200 @ 500mA, 5V Frequency - Transition: 220MHz Supplier Device Package: 6-TSOP Temperature Range - Operating: 150°C (TJ) Case / Package: SC-74, SOT-457 ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Other Part Number: 1727-2666-1,568-1317 4-1,568-13174-1-ND,1 727-2666-2,568-13174 -2,PBSS4160DSH-ND,56 8-13174-2-ND,1727-26 66-6,568-13174-6,934 058115125,568-13174- 6-ND Base Product Number: PBSS4160 RoHS Status: ROHS3 Compliant

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1325637-PBSS4160DSH
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Arrays
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Power - Max: 290mW
Voltage - Collector Emitter Breakdown (Max): 60V
Current - Collector (Ic) (Max): 870mA
Transistor Type: 2 NPN (Dual)
Vce Saturation (Max) @ Ib, Ic: 250mV @ 100mA, 1A
Current - Collector Cutoff (Max): 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 200 @ 500mA, 5V
Frequency - Transition: 220MHz
Supplier Device Package: 6-TSOP
Temperature Range - Operating: 150°C (TJ)
Case / Package: SC-74, SOT-457
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Other Part Number: 1727-2666-1,568-13174-1,568-13174-1-ND,1727-2666-2,568-13174-2,PBSS4160DSH-ND,568-13174-2-ND,1727-2666-6,568-13174-6,934058115125,568-13174-6-ND
Base Product Number: PBSS4160
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - PBSS4160DSH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
PBSS4160DSH
Discrete Semiconductor Products - Transistors - Bipolar (BJT) PBSS4160DSH
TRANS 2NPN 60V 0.87A SC-74

TRANS 2NPN 60V 0.87A SC-74

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
PBSS4160DSH
Bipolar Transistors - BJT PBSS4160DSH
Bipolar Transistors - BJT 1A NPN/NPN Low VCEsat Transistor

Bipolar Transistors - BJT 1A NPN/NPN Low VCEsat Transistor

Buy Now Datasheet
Bipolar Array, Dual Npn, 60V, 0.87A/sc74 Rohs Compliant Nexperia - 74AH1020 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Array, Dual Npn, 60V, 0.87A/sc74 Rohs Compliant Nexperia
74AH1020
Bipolar Array, Dual Npn, 60V, 0.87A/sc74 Rohs Compliant Nexperia 74AH1020
BIPOLAR ARRAY, DUAL NPN, 60V, 0.87A/SC74 ROHS COMPLIANT: YES

BIPOLAR ARRAY, DUAL NPN, 60V, 0.87A/SC74 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number PBSS4160DSH 1727-2666-1-ND 276-PBSS4160DSH 1325637-PBSS4160DSH PBSS4160DSH PBSS4160DSH 74AH1020
Product Name 60 V, 1 A NPN/NPN low VCEsat transistor Bipolar Transistor Arrays 60 V 1 A Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT Bipolar Array, Dual Npn, 60V, 0.87A/sc74 Rohs Compliant Nexperia
Package Type SOT457 SOT457 SC-74, SOT-457 SOT3; SC-74, SOT-457 AEC-Q100 TO-3
Transistor Grade / Operating Range Automotive Automotive
Polarity NPN NPN NPN
Packing Method Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 870 milliamps 870 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

PNP general purpose transistor - 2PB1219AS-QX - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) -500 milliamps
VCEO -50 volts
View Details
2 suppliers
NPN general purpose transistor - BC849B,215 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 100 milliamps
VCEO 30 volts
View Details
8 suppliers
45V 0.5A Bipolar Transistor - 276-BC807-16LR - ERSAELECTRONICS PTE. LTD.
Specs
Polarity PNP
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
View Details
6 suppliers
80 V, 1 A PNP medium power transistors - BC53-10PASX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
5 suppliers