NPN low VCEsat transistor in a DFN2020D-3 (SOT1061D) leadless SMD package with exposed heat sink, rated for 60 V collector-emitter voltage and 3 A continuous collector current. Peak collector current is 6 A for pulses up to 1 ms. Collector-emitter saturation resistance is 73 to 108 mΩ at 3 A collector current and 300 mA base current. Maximum junction temperature is 175 °C. Suitable for load switching, battery-powered devices, and power management applications. PNP complement is PBSS5360PAS.
NPN low VCEsat transistor, encapsulated in an ultra thin DFN2020D-3 (SOT1061D) leadless small Surface-Mounted Device (SMD) plastic package with medium power capability and visible and soldarable side pads.
PNP complement: PBSS5360PAS
Features and benefits
Applications
Bipolar (BJT) Transistor NPN 60V 3A 160MHz 600mW Surface Mount DFN2020D-3
Bipolar (BJT) Transistor NPN 60V 3A 160MHz 600mW Surface Mount DFN2020D-3
Bipolar (BJT) Transistor NPN 60V 3A 160MHz 600mW Surface Mount DFN2020D-3
Bipolar Transistors - BJT PBSS4360PAS/HUSON3/R
TRANS NPN 60V 3A DFN2020D-3
TRANSISTOR, AEC-Q101, BIPOL, NPN, 60V; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:60V; Transition Frequency ft:160MHz; Power Dissipation Pd:600mW; DC Collector Current:3A; DC Current Gain hFE:75hFE; Transistor Case RoHS Compliant: Yes
TRANS NPN 60V 3A DFN2020D-3
| Nexperia B.V. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | PBSS4360PASX | 1727-PBSS4360PASXDKR-ND | PBSS4360PASX | PBSS4360PASX | 82Y7117 | PBSS4360PASX |
| Product Name | 60 V, 3 A NPN low VCEsat transistor | Single Bipolar Transistors | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Transistor, Aec-Q101, Bipol, Npn, 60V; Transistor Polarity Nexperia | Single Bipolar Transistors |
| Package Type | SOT1061D SOT1061D | 3-UDFN Exposed Pad | AEC-Q101 | TO-3 | 3-UDFN Exposed Pad | |
| Polarity | NPN | NPN | NPN; NPN | |||
| Transistor Grade / Operating Range | Automotive | |||||
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| IC(max) | 3000 milliamps | 3000 milliamps |