Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1086406-PBSS301PX,11
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 140MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-89-3
Maximum Current Collector: 5.3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 12V
Max Vce (sat): 210mV @ 265mA, 5.3A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 200 @ 2A, 2V
Maximum Power Dissipation: 2.1W
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
TRANS PNP 12V 5.3A SOT89 Product overview: PBSS301PX,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 5.3A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, 5.3A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PBSS301PX,115 can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 12V 5.3A 140MHz 2.1W Surface Mount SOT-89
Bipolar (BJT) Transistor PNP 12V 5.3A 140MHz 2.1W Surface Mount SOT-89
TRANS PNP 12V 5.3A SOT89
TRANSISTOR, PNP, 12V, 5.3A, L SAT, SOT89; Transistor Polarity:PNP; Collector Emitter Voltage Max:12V; Continuous Collector Current:5.3A; Power Dissipation:2.1W; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Transistors |
| Product Number | 1086406-PBSS301PX,115 | 276-PBSS301PX,115 | 1727-5723-1-ND | PBSS301PX,115 | 58T2110 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - PBSS301PX,115 | 12V 5.3A SOT89 Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Transistor, Pnp, 12V, 5.3A, L Sat, Sot89; Transistor Polarity Nexperia |
| Polarity | PNP; PNP | PNP | PNP | PNP | |
| Package Type | SOT3; SOT89; SOT-89-3 | Tape & Reel (TR) | SOT89; TO-243AA | SOT89; SOT-89 | TO-3 |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||
| IC(max) | 5300 milliamps | 5300 milliamps | |||
| VCEO | 12 volts | 12 volts |