Nexperia B.V. 60 V 1 A Bipolar Transistor PBSS4160V,115

Description
PBSS4160V - 60 V, 1 A NPN low VCEsat (BISS) transistor SOT 6-Pin Product overview: PBSS4160V,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60 V, 1 A. Search-friendly keywords include transistor, BJT, switching, amplification, 60 V, 1 A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PBSS4160V,115 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PBSS4160V - 60 V, 1 A NPN low VCEsat (BISS) transistor SOT 6-Pin Product overview: PBSS4160V,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60 V, 1 A. Search-friendly keywords include transistor, BJT, switching, amplification, 60 V, 1 A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PBSS4160V,115 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60 V 1 A Bipolar Transistor
276-PBSS4160V,115
60 V 1 A Bipolar Transistor 276-PBSS4160V,115
PBSS4160V - 60 V, 1 A NPN low VCEsat (BISS) transistor SOT 6-Pin Product overview: PBSS4160V,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60 V, 1 A. Search-friendly keywords include transistor, BJT, switching, amplification, 60 V, 1 A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PBSS4160V,115 can be used for catalog matching and distributor lookup.

PBSS4160V - 60 V, 1 A NPN low VCEsat (BISS) transistor SOT 6-Pin Product overview: PBSS4160V,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60 V, 1 A. Search-friendly keywords include transistor, BJT, switching, amplification, 60 V, 1 A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PBSS4160V,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - PBSS4160V,115 - 791389-PBSS4160V,115 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - PBSS4160V,115
791389-PBSS4160V,115
TRANSISTORS - Transistors (BJT) - Single - PBSS4160V,115 791389-PBSS4160V,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 791389-PBSS4160V,115 Packaging: Reel package Operating Temperature Range: 150°C (TJ) Package: SOT-563, SOT-666 Mounting: SMD Power - Max: 500mW Transistor Type: NPN Frequency - Transition: 220MHz Family Name: PBSS4160V Categories: Discrete Semiconductor Products Manufacturer Package: SOT-666 Current - Collector (Ic) (Maximum): 900mA Voltage - Collector Emitter Breakdown (Maximum): 60V Vce Saturation (Maximum) @ Ib, Ic: 250mV @ 100mA, 1A Current - Collector Cutoff (Maximum): 100nA DC Current Gain (hFE) (Minimum) @ Ic, Vce: 200 @ 500mA, 5V Alternative Parts (Cross-Reference): CMLT491E; DNLS160V-7; CMLT3820G; CMLT3820G BK PBFREE; Introduction Date: April 23, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 791389-PBSS4160V,115
Packaging: Reel package
Operating Temperature Range: 150°C (TJ)
Package: SOT-563, SOT-666
Mounting: SMD
Power - Max: 500mW
Transistor Type: NPN
Frequency - Transition: 220MHz
Family Name: PBSS4160V
Categories: Discrete Semiconductor Products
Manufacturer Package: SOT-666
Current - Collector (Ic) (Maximum): 900mA
Voltage - Collector Emitter Breakdown (Maximum): 60V
Vce Saturation (Maximum) @ Ib, Ic: 250mV @ 100mA, 1A
Current - Collector Cutoff (Maximum): 100nA
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 200 @ 500mA, 5V
Alternative Parts (Cross-Reference): CMLT491E; DNLS160V-7; CMLT3820G; CMLT3820G BK PBFREE;
Introduction Date: April 23, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single Bipolar Transistors - 1727-5746-2-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-5746-2-ND
Single Bipolar Transistors 1727-5746-2-ND
Bipolar (BJT) Transistor NPN 60V 900mA 220MHz 500mW Surface Mount SOT-666

Bipolar (BJT) Transistor NPN 60V 900mA 220MHz 500mW Surface Mount SOT-666

Buy Now Datasheet
Single Bipolar Transistors - 1727-5746-6-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-5746-6-ND
Single Bipolar Transistors 1727-5746-6-ND
Bipolar (BJT) Transistor NPN 60V 900mA 220MHz 500mW Surface Mount SOT-666

Bipolar (BJT) Transistor NPN 60V 900mA 220MHz 500mW Surface Mount SOT-666

Buy Now Datasheet
Single Bipolar Transistors - 1727-5746-1-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-5746-1-ND
Single Bipolar Transistors 1727-5746-1-ND
Bipolar (BJT) Transistor NPN 60V 900mA 220MHz 500mW Surface Mount SOT-666

Bipolar (BJT) Transistor NPN 60V 900mA 220MHz 500mW Surface Mount SOT-666

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - PBSS4160V,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
PBSS4160V,115
Discrete Semiconductor Products - Transistors - Bipolar (BJT) PBSS4160V,115
TRANS NPN 60V 0.9A SOT666

TRANS NPN 60V 0.9A SOT666

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 276-PBSS4160V,115 791389-PBSS4160V,115 1727-5746-2-ND PBSS4160V,115
Product Name 60 V 1 A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - PBSS4160V,115 Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN
Package Type SOT3 SOT-563, SOT-666
Packing Method Tape Reel; Reel package Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 1.00E-4 milliamps 900 milliamps
Power Gain 200 dB
Unlock Full Specs
to access all available technical data