Bipolar (BJT) Transistor Array NPN, PNP 50V 2.7A 750mW Surface Mount 8-SO
TRANS NPN/PNP 50V 2.7A 8SO
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 1727-5754-2-ND | PBSS4350SPN,115 |
| Product Name | Bipolar Transistor Arrays | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN; PNP |