Nexperia B.V. 60 V, 3 A NPN low VCEsat transistor PBSS4360ZX

Description
NPN low VCEsat transistor in a medium power SOT223 (SC-73) Surface-Mounted Device (SMD) plastic package. PNP complement: PBSS5240Z Features and benefits Low collector-emitter saturation voltage VCEsat High collector current capability IC and ICM High energy efficiency due to less heat generation Applications DC-to-DC conversion Supply line switching Battery charger LCD backlighting Driver in low supply voltage applications (e.g. lamps and LEDs) Inductive load driver (e.g. relays, buzzers and motors)
Request a Quote
Description
NPN low VCEsat transistor in a medium power SOT223 (SC-73) Surface-Mounted Device (SMD) plastic package. PNP complement: PBSS5240Z Features and benefits Low collector-emitter saturation voltage VCEsat High collector current capability IC and ICM High energy efficiency due to less heat generation Applications DC-to-DC conversion Supply line switching Battery charger LCD backlighting Driver in low supply voltage applications (e.g. lamps and LEDs) Inductive load driver (e.g. relays, buzzers and motors)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPN low VCEsat (BISS) transistor in a SOT223 (SC-73) surface-mounted plastic package, rated for 60 V collector-emitter voltage and 3 A continuous collector current, with a peak collector current of 6 A. It has a collector-emitter saturation resistance of 140 mΩ at 2 A collector current and 200 mA base current. The device is AEC-Q101 qualified and operates with a junction temperature up to 150 °C.

Datasheet Summary
Powered by GS/AI

NPN low VCEsat (BISS) transistor in a SOT223 (SC-73) surface-mounted plastic package, rated for 60 V collector-emitter voltage and 3 A continuous collector current, with a peak collector current of 6 A. It has a collector-emitter saturation resistance of 140 mΩ at 2 A collector current and 200 mA base current. The device is AEC-Q101 qualified and operates with a junction temperature up to 150 °C.

Suppliers

Company
Product
Description
Supplier Links
60 V, 3 A NPN low VCEsat transistor - PBSS4360ZX - Nexperia B.V.
Nijmegen, Netherlands
60 V, 3 A NPN low VCEsat transistor
PBSS4360ZX
60 V, 3 A NPN low VCEsat transistor PBSS4360ZX
NPN low VCEsat transistor in a medium power SOT223 (SC-73) Surface-Mounted Device (SMD) plastic package. PNP complement: PBSS5240Z Features and benefits Low collector-emitter saturation voltage VCEsat High collector current capability IC and ICM High energy efficiency due to less heat generation Applications DC-to-DC conversion Supply line switching Battery charger LCD backlighting Driver in low supply voltage applications (e.g. lamps and LEDs) Inductive load driver (e.g. relays, buzzers and motors)

NPN low VCEsat transistor in a medium power SOT223 (SC-73) Surface-Mounted Device (SMD) plastic package.

PNP complement: PBSS5240Z

Features and benefits

  • Low collector-emitter saturation voltage VCEsat
  • High collector current capability IC and ICM
  • High energy efficiency due to less heat generation

Applications

  • DC-to-DC conversion
  • Supply line switching
  • Battery charger
  • LCD backlighting
  • Driver in low supply voltage applications (e.g. lamps and LEDs)
  • Inductive load driver (e.g. relays, buzzers and motors)
Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 1083954-PBSS4360ZX - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
1083954-PBSS4360ZX
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 1083954-PBSS4360ZX
Win Source Part Number: 1083954-PBSS4360ZX Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Power - Max: 650 mW Voltage - Collector Emitter Breakdown (Max): 60 V Current - Collector (Ic) (Max): 3 A Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 400mV @ 300mA, 3A Current - Collector Cutoff (Max): 100nA DC Current Gain (hFE) (Min) @ Ic, Vce: 200 @ 50mA, 5V Frequency - Transition: 145MHz Package / Case: TO-261-4, TO-261AA Supplier Device Package: SOT-223 Temperature Range - Operating: 150°C (TJ) Alternative Parts (Cross-Reference): NJV4030PT1G; NJV4030PT3G; MMJT9435T3; ZX5T1951GTA; BCP56-10TX; BCP56TX934068207115; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Mfr: Nexperia USA Inc. Other Names: 568-12682-2,PBSS4360 ZX-ND,568-12682-1,17 27-2383-6,568-12682- 6,1727-2383-2,1727-2 383-1,568-12682-6-ND ,934068207115,568-12 682-2-ND,568-12682-1 -ND Base Product Number: PBSS4360

Win Source Part Number: 1083954-PBSS4360ZX
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Power - Max: 650 mW
Voltage - Collector Emitter Breakdown (Max): 60 V
Current - Collector (Ic) (Max): 3 A
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 400mV @ 300mA, 3A
Current - Collector Cutoff (Max): 100nA
DC Current Gain (hFE) (Min) @ Ic, Vce: 200 @ 50mA, 5V
Frequency - Transition: 145MHz
Package / Case: TO-261-4, TO-261AA
Supplier Device Package: SOT-223
Temperature Range - Operating: 150°C (TJ)
Alternative Parts (Cross-Reference): NJV4030PT1G; NJV4030PT3G; MMJT9435T3; ZX5T1951GTA; BCP56-10TX; BCP56TX934068207115;
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Mfr: Nexperia USA Inc.
Other Names: 568-12682-2,PBSS4360ZX-ND,568-12682-1,1727-2383-6,568-12682-6,1727-2383-2,1727-2383-1,568-12682-6-ND,934068207115,568-12682-2-ND,568-12682-1-ND
Base Product Number: PBSS4360

Buy Now Datasheet
Singapore, Singapore
60 V 3 A Bipolar Transistor
276-PBSS4360ZX
60 V 3 A Bipolar Transistor 276-PBSS4360ZX
PBSS4360Z - 60 V, 3 A NPN low VCEsat (BISS) transistor SC-73 4-Pin Product overview: PBSS4360ZX from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60 V, 3 A. Search-friendly keywords include transistor, BJT, switching, amplification, 60 V, 3 A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PBSS4360ZX can be used for catalog matching and distributor lookup.

PBSS4360Z - 60 V, 3 A NPN low VCEsat (BISS) transistor SC-73 4-Pin Product overview: PBSS4360ZX from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60 V, 3 A. Search-friendly keywords include transistor, BJT, switching, amplification, 60 V, 3 A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PBSS4360ZX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - 1727-2383-2-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-2383-2-ND
Single Bipolar Transistors 1727-2383-2-ND
Bipolar (BJT) Transistor NPN 60V 3A 145MHz 650mW Surface Mount SOT-223

Bipolar (BJT) Transistor NPN 60V 3A 145MHz 650mW Surface Mount SOT-223

Buy Now Datasheet
Single Bipolar Transistors - 1727-2383-1-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-2383-1-ND
Single Bipolar Transistors 1727-2383-1-ND
Bipolar (BJT) Transistor NPN 60V 3A 145MHz 650mW Surface Mount SOT-223

Bipolar (BJT) Transistor NPN 60V 3A 145MHz 650mW Surface Mount SOT-223

Buy Now Datasheet
Single Bipolar Transistors - 1727-2383-6-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-2383-6-ND
Single Bipolar Transistors 1727-2383-6-ND
Bipolar (BJT) Transistor NPN 60V 3A 145MHz 650mW Surface Mount SOT-223

Bipolar (BJT) Transistor NPN 60V 3A 145MHz 650mW Surface Mount SOT-223

Buy Now Datasheet
Single Bipolar Transistors - PBSS4360ZX - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
PBSS4360ZX
Single Bipolar Transistors PBSS4360ZX
TRANS NPN 60V 3A SOT223

TRANS NPN 60V 3A SOT223

Supplier's Site Datasheet
Transistor Rohs Compliant Nexperia - 29AK2911 - Newark, An Avnet Company
Chicago, IL, United States
Transistor Rohs Compliant Nexperia
29AK2911
Transistor Rohs Compliant Nexperia 29AK2911
TRANSISTOR ROHS COMPLIANT: YES

TRANSISTOR ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - PBSS4360ZX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
PBSS4360ZX
Discrete Semiconductor Products - Transistors - Bipolar (BJT) PBSS4360ZX
TRANS NPN 60V 3A SOT223

TRANS NPN 60V 3A SOT223

Supplier's Site

Technical Specifications

  Nexperia B.V. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number PBSS4360ZX 1083954-PBSS4360ZX 276-PBSS4360ZX 1727-2383-2-ND PBSS4360ZX 29AK2911 PBSS4360ZX
Product Name 60 V, 3 A NPN low VCEsat transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 60 V 3 A Bipolar Transistor Single Bipolar Transistors Single Bipolar Transistors Transistor Rohs Compliant Nexperia Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type SOT223; SOT223 SOT223 SOT3 SOT223; TO-261-4, TO-261AA SOT223; TO-261-4, TO-261AA TO-3 AEC-Q100
Polarity NPN NPN NPN; NPN
IC(max) 3000 milliamps 3000 milliamps 3000 milliamps
Power Gain 200 dB
Operating Frequency 145 MHz 145 MHz
Unlock Full Specs
to access all available technical data

Similar Products

80 V, 500 mA NPN general-purpose transistors - BC816-16R - Nexperia B.V.
Specs
Transistor Grade / Operating Range Automotive
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
View Details
4 suppliers
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC846B/DG/B4R - Acme Chip Technology Co., Limited
Specs
Packing Method Tape Reel; Tape & Reel (TR)
IC(max) 100 milliamps
VCEO 65 volts
View Details
45 V, 1 A NPN medium power transistors - BC54-16PASX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
9 suppliers
80 V, 500 mA PNP general-purpose transistors - BC806-25-QVL - Nexperia B.V.
Specs
Transistor Grade / Operating Range Automotive
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
View Details
2 suppliers