60 V, 1 A NPN low VCEsat BISS transistor in a SOT89 surface-mounted plastic package measuring 4.5 mm × 2.5 mm × 1.5 mm, with a peak collector current of 2 A and a collector-emitter saturation voltage of up to 200 mV at 500 mA and 50 mA base current, qualified to AEC-Q101 for automotive applications.
NPN low VCEsat Breakthrough in Smal Signal (BISS) transitor in a medium power SOT89 (SC-62) flat lead Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
TRANS NPN 60V 1A SOT-89
TRANS NPN 60V 1A SOT-89
Bipolar (BJT) Transistor NPN 60V 1A 180MHz 1.35W Surface Mount SOT-89
TRANS NPN 60V 1A SOT89
Bipolar Transistors - BJT 60 V, 1 A NPN low VCEsat BISS transistor
TRANSISTOR, BIPOLAR ROHS COMPLIANT: YES
| Nexperia B.V. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | PBSS4160XF | 1727-PBSS4160XFCT-ND | PBSS4160XF | PBSS4160XF | 29AK2897 |
| Product Name | 60 V, 1 A NPN low VCEsat BISS transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT | Transistor, Bipolar Rohs Compliant Nexperia |
| Package Type | SOT89; SOT89 SOT89 | SOT89; TO-243AA | AEC-Q101 | TO-3 |