Nexperia B.V. Datasheets for Small-Signal Bipolar Transistors (BJT)

Small-signal bipolar transistors (BJT) are semiconductors that amplify small AC or DC signals. They consist of a base n-type or p-type layer sandwiched between emitter and collector layers of the opposite type.
Small-Signal Bipolar Transistors (BJT): Learn more

Page: 1 2 3 4 5
Product Name Notes
50 V, 100 mA PNP/PNP resistor-equipped double transistor; R1 = 2.2 kΩ, R2 = 47 kΩ
50 V, 100 mA PNP/PNP resistor-equipped double transistor; R1 = 47 kΩ, R2 = 47 kΩ
50 V, 500 mA NPN/NPN double Resistor-Equipped Transistor (RET) in a small SOT457 (SC-74) Surface-Mounted Device (SMD) plastic package. Features and benefits 500 mA output current capability Built-in bias resistors...
500 mA, 50 V NPN/PNP double Resistor-Equipped Transistor (RET) in a small SOT457 (SC-74) Surface-Mounted Device (SMD) plastic package. NPN/NPN complement: PIMN31 Features and benefits 500 mA output current capability...
Double NPN switching transistor in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. Double PNP complement: PMBT2907AYS Features and benefits Double general-purpose switching transistor High current (max. 600...
Double NPN switching transistor in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. Double PNP complement: PMBT4403YS Features and benefits Double general-purpose switching transistor High current (max. 600...
Double NPN switching transistor in an ultra small DFN1412-6 (SOT1268) leadless Surface-Mounted Device (SMD) plastic package. Features and benefits Leadless ultra small SMD plastic package Reduces component count Reduces pick...
Double PNP switching transistor in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. Double NPN complement: PMBT2222AYS Features and benefits Double general-purpose switching transistor AEC-Q101 qualified Applications Switching...
NPN BISS (Breakthrough In Small Signal) transistor in a SOT23 plastic package. PNP complement: PMMT591A. Features and benefits High current (max. 1 A) Low collector-emitter saturation voltage ensures reduced power...
NPN Darlington transistor in a SOT23 small Surface-Mounted Device (SMD) plastic package. PNP complement: PMBTA64 Features and benefits High current (max. 500 mA) Low voltage (max. 30 V) High DC...
NPN Darlington transistor in a SOT89 plastic package. PNP complement: PXTA64. Features and benefits High current (max. 500 mA) Low voltage (max. 30 V). AEC-Q101 qualified Applications High input impedance...
NPN Darlington transistor in an SOT223 Surface-Mounted Device (SMD) plastic package. Features and benefits High current (max. 500 mA) Low voltage (max. 30 V) Applications Pre-amplifiers requiring high input impedance...
NPN general-purpose transistor encapsulated in a small SOT23 Surface-Mounted Device (SMD) plastic package. PNP complement: PMBTA56-Q Features and benefits High current (max. 500 mA) Low voltage (max. 80 V) Qualified...
NPN general-purpose transistor encapsulated in a small SOT23 Surface-Mounted Device (SMD) plastic package. PNP complement: PMBTA56 Features and benefits High current (max. 500 mA) Low voltage (max. 80 V) Applications...
NPN general-purpose transistor encapsulated in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. PNP complement: PMSTA56-Q Features and benefits High current (max. 500 mA) Very small SMD plastic...
NPN general-purpose transistor encapsulated in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. PNP complement: PMSTA56 Features and benefits High current (max. 500 mA) Very small SMD plastic...
NPN general-purpose transistor encapsulated in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. PNP complements: PMSTA55 Features and benefits High current (max. 500 mA) Very small SMD plastic...
NPN high power bipolar transistor in a SOT669 (LFPAK56) Surface-Mounted Device (SMD) power plastic package. PNP complement: PHPT60406PY Features and benefits High thermal power dissipation capability High temperature applications up...
NPN high power bipolar transistor in a SOT669 (LFPAK56) Surface-Mounted Device (SMD) power plastic package. PNP complement: PHPT60415PY Features and benefits High thermal power dissipation capability High temperature applications up...
NPN high power bipolar transistor in a SOT669 (LFPAK56) Surface-Mounted Device (SMD) power plastic package. PNP complement: PHPT60603PY Features and benefits High thermal power dissipation capability High temperature applications up...
NPN high power bipolar transistor in a SOT669 (LFPAK56) Surface-Mounted Device (SMD) power plastic package. PNP complement: PHPT60606PY Features and benefits High thermal power dissipation capability High temperature applications up...
NPN high power bipolar transistor in a SOT669 (LFPAK56) Surface-Mounted Device (SMD) power plastic package. PNP complement: PHPT60610PY Features and benefits High thermal power dissipation capability High temperature applications up...
NPN high power bipolar transistor in a SOT669 (LFPAK56) Surface-Mounted Device (SMD) power plastic package. PNP complement: PHPT61002PYC Features and benefits High thermal power dissipation capability High temperature applications up...
NPN high power bipolar transistor in a SOT669 (LFPAK56) Surface-Mounted Device (SMD) power plastic package. PNP complement: PHPT61002PYCLH Features and benefits High thermal power dissipation capability High temperature applications up...
NPN high power bipolar transistor in a SOT669 (LFPAK56) Surface-Mounted Device (SMD) power plastic package. PNP complement: PHPT61006PY Features and benefits High thermal power dissipation capability High temperature applications up...
NPN high power bipolar transistor in a SOT669 (LFPAK56) Surface-Mounted Device (SMD) power plastic package. PNP complement: PHPT61010PY Features and benefits High thermal power dissipation capability High temperature applications up...
NPN high-voltage low VCEsat transistor in a SOT23 (TO-236AB) small Surface-Mounted Device (SMD) plastic package. Features and benefits Low current (max. 300 mA) High voltage (max. 400 V) Applications...
NPN high-voltage low VCEsat transistor in a SOT23 small Surface-Mounted Device (SMD) plastic package. PNP complement: PBHV9050T Features and benefits High voltage Low collector-emitter saturation voltage VCEsat High...
NPN high-voltage transistor in a medium power and flat lead SOT89 (SC-62) Surface-Mounted Device (SMD) plastic package. PNP complement: PXTA92 Features and benefits High breakdown voltage Medium power and flat...
NPN high-voltage transistor in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. Features and benefits Low current (max. 300 mA) High voltage (max. 140 V) AEC-Q101 qualified Applications General...
NPN high-voltage transistor in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. Features and benefits Low current (max. 300 mA) High voltage (max. 160 V) Qualified according to AEC-Q101...
NPN high-voltage transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. PNP complement: PMBTA92 Features and benefits High voltage (max. 300 V) AEC-Q101 qualified Applications Telephony and professional communication...
NPN high-voltage transistor in a SOT223 (SC73) Surface-Mounted Device plastic package. Features and benefits Low current (max. 300 mA) High voltage (max. 400 V) Applications Telecommunication
NPN high-voltage transistor in a SOT223 Surface-Mounted Device (SMD) plastic package. PNP complement: PZTA92 Features and benefits Low current (max. 100 mA) High voltage (max. 300 V) Applications Telephony and...
NPN high-voltage transistor in a SOT23 plastic package. Features and benefits Low current (max. 300 mA) High voltage (max. 160 V) Applications General purpose
NPN high-voltage transistor in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. Features and benefits Low current (max. 300 mA) High voltage (max. 160 V) Applications Switching and...
NPN high-voltage transistor in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. PNP complement: PMST5401 Features and benefits Low current (max. 300 mA) High voltage (max. 160 V)...
NPN high-voltage transistor in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. PNP complements: PMSTA92 Features and benefits High current (max. 500 mA) High voltage (max. 200 V)...
NPN single switching transistor in a leadless ultra small DFN1006B-3 (SOT883B) Surface-Mounted Device (SMD) plastic package. PNP complement: PMBT3906MB. Features and benefits Single general-purpose switching transistor Ultra small SMD plastic...
NPN single switching transistor in a SOT883 (SC-101) leadless ultra small Surface-Mounted Device (SMD) plastic package. PNP complement: PMBT3906M Features and benefits Single general-purpose switching transistor Board-space reduction Ultra small...
NPN switching transistor in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. Features and benefits High current (max. 600 mA) Low voltage (max. 30 V) AEC-Q101 qualified Applications Switching...
NPN switching transistor in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. Features and benefits High current (max. 600 mA) Low voltage (max. 40 V) AEC-Q101 qualified Applications Switching...
NPN switching transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. PNP complement: PMBT3906 Features and benefits Collector current capability IC = 200 mA Collector-emitter voltage VCEO...
NPN switching transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. PNP complement: PMBT4403 Features and benefits High current (max. 600 mA) Low voltage (max. 40 V) Applications Industrial...
NPN switching transistor in a SOT223 plastic package. PNP complement: PZT4403. Features and benefits High current (max. 600 mA) Low voltage. AEC-Q101 qualified Applications Switching and linear amplification in industrial...
NPN switching transistor in a SOT223 plastic package. PNP complement: PZT2907A. Features and benefits High current (max. 600 mA) Low voltage (max. 40 V) Applications Switching and linear amplification.
NPN switching transistor in a SOT23 plastic package. Features and benefits Low current (max. 200 mA) Low voltage (max. 15 V). AEC-Q101 qualified Applications High-speed switching, especially in portable equipment.
NPN switching transistor in a SOT323 plastic package. Features and benefits Low current (max. 200 mA) Low voltage (max. 15 V). AEC-Q101 qualified Applications High-speed switching applications, primarily in portable...
NPN switching transistor in a SOT323 plastic package. PNP complement: PMST2907A. Features and benefits High current (max. 600 mA) Low voltage (max. 40 V). AEC-Q101 qualified Applications High-speed switching and...
NPN switching transistor in a SOT89 plastic package. PNP complement: PXT2907A. Features and benefits High current (max. 600 mA) Low voltage (max. 40 V). Applications General purpose switching and linear...
NPN switching transistor in a SOT89 plastic package. PNP complement: PXT4403. Features and benefits High current (max. 600 mA) Low voltage (max. 40 V). AEC-Q101 qualified Applications Switching and linear...
NPN switching transistor in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. PNP complement: PMST3906 Features and benefits Collector current capability IC = 200 mA Collector-emitter voltage...
NPN switching transistor in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. PNP complement: PMST4403 Features and benefits High current (max. 600 mA) Low voltage (max. 40 V)...
NPN switching transistor in an SC-70 (SOT323) plastic package. PNP complement: PMSS3906. Features and benefits Low current (max. 100 mA) Low voltage (max. 40 V). AEC-Q101 qualified Applications General purpose...
NPN switching transistor in an ultra small DFN1006-3 (SOT883) leadless Surface-Mounted Device (SMD) plastic package. PNP complement: PMBT2907AM Features and benefits High current (max. 600 mA) Low voltage (max. 40V)...
NPN switching transistor in an ultra small DFN1006B-3 (SOT883B) leadless Surface-Mounted Device (SMD) plastic package. PNP complement: PMBT2907AMB Features and benefits High current (max. 600 mA) Low voltage (max. 40V)...
NPN switching transistor in an ultra small DFN1010D-3 (SOT1215) leadless Surface-Mounted Device (SMD) plastic package with visible and solderable side pads. Features and benefits Leadless ultra small SMD plastic package...
NPN switching transistor in an ultra small DFN1010D-3 (SOT1215) leadless Surface-Mounted Device (SMD) plastic package with visible and solderable side pads. PNP complement: PMBT2907AQA Features and benefits High current (max.
NPN transistor in a SC-70; SOT323 plastic package. Features and benefits Low current (max. 100 mA) Low voltage (max. 30 V). AEC-Q101 qualified Applications Low-noise input stages in audio equipment.
NPN transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. Features and benefits Low current (max. 100 mA) Low voltage (max. 45 V) AEC-Q101 qualified Applications General purpose switching...
NPN transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. Features and benefits Low current (max. 100 mA) Low voltage (max. 45 V) Qualified according to AEC-Q101 and recommended...
NPN transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. Features and benefits Low current (max. 100 mA) Low voltage (max. 50 V) Applications General purpose switching and amplification...
NPN transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. Features and benefits Low current (max. 100 mA) Low voltage (max. 50 V) Qualified according to AEC-Q101 and recommended...
NPN transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. PNP complement: PMBS3906 Features and benefits Low current (max. 100 mA) Low voltage (max. 40 V) Applications General-purpose switching...
NPN transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. PNP complement: PMBS3906 Features and benefits Low current (max. 100 mA) Low voltage (max. 40 V) Qualified according to...
NPN transistor in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. PNP complements: PMSTA55-Q Features and benefits High current (max. 500 mA) Very small SMD plastic package Collector-emitter...
NPN transistor in an SC-70; SOT323 plastic package. Features and benefits Low current (max. 100 mA) Low voltage (max. 50 V). AEC-Q101 qualified Applications General purpose switching and amplification in...
NPN/NPN double Resistor-Equipped Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. Features and benefits 100 mA output current capability Built-in bias resistors Simplifies circuit design...
NPN/NPN double Resistor-Equipped Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. NPN/PNP complement: PUMD10 PNP/PNP complement: PUMB10 Features and benefits 100 mA output current capability...
NPN/NPN double Resistor-Equipped Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. NPN/PNP complement: PUMD12 PNP/PNP complement: PUMB2 Features and benefits 100 mA output current capability...
NPN/NPN double Resistor-Equipped Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. NPN/PNP complement: PUMD13 PNP/PNP complement: PUMB13 Features and benefits 100 mA output current capability...
NPN/NPN double Resistor-Equipped Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. NPN/PNP complement: PUMD15 PNP/PNP complement: PUMB15 Features and benefits 100 mA output current capability...
NPN/NPN double Resistor-Equipped Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. NPN/PNP complement: PUMD17 PNP/PNP complement: PUMB17 Features and benefits Built-in bias resistors Simplifies circuit...
NPN/NPN double Resistor-Equipped Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. NPN/PNP complement: PUMD18 PNP/PNP complement: PUMB18 Features and benefits 100 mA output current capability...
NPN/NPN double Resistor-Equipped Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. NPN/PNP complement: PUMD20 PNP/PNP complement: PUMB20 Features and benefits Built-in bias resistors Simplifies circuit...
NPN/NPN double Resistor-Equipped Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. NPN/PNP complement: PUMD30 PNP/PNP complement: PUMB30 Features and benefits 100 mA output current capability...
NPN/NPN double Resistor-Equipped Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. NPN/PNP complement: PUMD3 PNP/PNP complement: PUMB11 Features and benefits 100 mA output current capability...
NPN/NPN double Resistor-Equipped Transistor (RET) in an ultra small and flat lead SOT666 Surface-Mounted Device (SMD) plastic package. NPN/PNP complement: PEMD12 PNP/PNP complement: PEMB2 Features and benefits 100 mA output...
NPN/NPN double Resistor-Equipped Transistor (RET) in an ultra small and flat lead SOT666 Surface-Mounted Device (SMD) plastic package. NPN/PNP complement: PEMD13 PNP/PNP complement: PEMB13 Features and benefits 100 mA output...
NPN/NPN double Resistor-Equipped Transistor (RET) in an ultra small and flat lead SOT666 Surface-Mounted Device (SMD) plastic package. NPN/PNP complement: PEMD3 PNP/PNP complement: PEMB11 Features and benefits 100 mA output...
NPN/NPN double Resistor-Equipped Transistor (RET) in an ultra small and flat lead SOT666 Surface-Mounted Device (SMD) plastic package. PNP/PNP complement: PEMB9 NPN/PNP complement: PEMD9 Features and benefits 100 mA output...
NPN/NPN double Resistor-Equipped Transistors (RET) in a small SOT457 (SC-74) Surface-Mounted Device (SMD) plastic package. Features and benefits 100 mA output current capability Built-in bias resistors Simplifies circuit design Reduces...
NPN/NPN double switching transistor in a SOT666 ultra small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Double general-purpose switching transistor Board-space reduction Ultra small and flat...
NPN/NPN double transistor in a SOT666 ultra small and flat lead Surface-Mounted Device (SMD) plastic package. PNP complement: PEMT1 Features and benefits 300 mW total power dissipation Very small 1.6...
NPN/NPN general-purpose double transistor in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. Features and benefits General-purpose double transistor Board-space reduction Applications General-purpose switching and amplification
NPN/NPN general-purpose double transistor in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. Features and benefits General-purpose double transistor Board-space reduction Qualified according to AEC-Q101 and recommended for...
NPN/NPN general-purpose double transistors in a very small SOT363-3 (SC-88) Surface Mounted Device (SMD) plastic package. Features and benefits Simplifies circuit design Reduces component count Reduces pick and place costs...
NPN/NPN general-purpose double transistors in a very small SOT363-3 (SC-88) Surface Mounted Device (SMD) plastic package. Features and benefits Simplifies circuit design Reduces component count Reduces pick and place costs...
NPN/NPN general-purpose transistor with two independently operating transistors in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. Features and benefits Double general-purpose transistor Board-space reduction Very small SMD...
NPN/NPN general-purpose transistor with two independently operating transistors in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. Features and benefits Double general-purpose transistor Board-space reduction Very small SMD...
NPN/NPN high power double bipolar transistor in a SOT1205 (LFPAK56D) Surface-Mounted Device (SMD) power plastic package. Matched version of PHPT610030NK. PNP/PNP complement: PHPT610035PK NPN/PNP complement: PHPT610035NPK Features and benefits Current...
NPN/NPN high power double bipolar transistor in a SOT1205 (LFPAK56D) Surface-Mounted Device (SMD) power plastic package. PNP/PNP complement: PHPT610030PK NPN/PNP complement: PHPT610030NPK Features and benefits High thermal power dissipation capability...
NPN/NPN high-voltage double transistor in a small SOT457 (SC-74) Surface Mounted Device (SMD) plastic package. Features and benefits High breakdown voltage Two electrically isolated transistor Small SMD plastic package Applications...
NPN/NPN matched double transistor in a very small SOT353 (SC-88A) Surface-Mounted Device (SMD) plastic package. The transistors in the SOT353 package are fully isolated internally. NPN/NPN hFE1/hFE2 0.95 complement: PMP4501G...
NPN/NPN matched double transistor in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. The transistors in the SOT363-3 (SC-88) package are fully isolated internally. NPN/NPN hFE1/hFE2 0.98 complement:...
NPN/NPN matched double transistor in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. NPN/NPN hFE1/hFE2 0.95 complement: PMP4501Y PNP/PNP complement: PMP5201Y Features and benefits Current gain matching Base-emitter...
NPN/NPN matched double transistor in an ultra small Surface-Mounted Device (SMD) plastic package. The transistors in the SOT666 package are fully isolated internally. NPN/NPN hFE1/hFE2 0.95 complement: PMP4501V PNP/PNP complement:...
NPN/NPN matched double transistor in an ultra small Surface-Mounted Device (SMD) plastic package. The transistors in the SOT666 package are fully isolated internally. NPN/NPN hFE1/hFE2 0.98 complement: PMP4201V PNP/PNP complement:...
NPN/NPN matched double transistors in an ultra small DFN1010B-6 (SOT1216) leadless Surface-Mounted Device (SMD) plastic package. PNP/PNP complement: PMP5501QAS Features and benefits Reduces component count Reduces pick and place costs...
NPN/NPN Resistor-Equipped double Transistor (RET) in a small SOT457 (SC-74) Surface-Mounted Device (SMD) plastic package. PNP/PNP complement: PIMP32 NPN/PNP complement: PIMC32 Features and benefits 500 mA output current capability Built-in...
NPN/NPN Resistor-Equipped double Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. Features and benefits 100 mA output current capability Built-in bias resistors Simplifies circuit design...
NPN/NPN Resistor-Equipped double Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. PNP/PNP complement: PUMB9-Q NPN/PNP complement: PUMD9-Q Features and benefits 100 mA output current capability...
NPN/NPN Resistor-Equipped double Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. PNP/PNP complement: PUMB9 NPN/PNP complement: PUMD9 Features and benefits 100 mA output current capability...
NPN/NPN resistor-equipped double transistor (RET) in an ultra small and flat lead SOT666 Surface-Mounted Device (SMD) plastic package. NPN/PNP complement: PEMD10 PNP/PNP complement: PEMB10 Features and benefits 100 mA output...
NPN/NPN Resistor-Equipped double Transistor (RET) in an ultra small flat lead SOT666 Surface-Mounted Device (SMD) plastic package. Features and benefits 100 mA output current capability Built-in bias resistors Simplifies circuit...
NPN/NPN Resistor-Equipped double Transistor (RET) in an ultra small flat lead SOT666 Surface-Mounted Device (SMD) plastic package. NPN/PNP complement: PEMD20 PNP/PNP complement: PEMB20 Features and benefits Built-in bias resistors Simplifies...
NPN/NPN Resistor-Equipped double Transistors (RET) in a leadless ultra small DFN1412-6 (SOT1268) Surface-Mounted Device (SMD) plastic package. Features and benefits 100 mA output current capability Built-in bias resistors Simplifies circuit...
NPN/NPN Resistor-Equipped double Transistors (RET) in an ultra small DFN1412-6 (SOT1268) leadless Surface-Mounted Device (SMD) plastic package. NPN/PNP complement: PRMD10. Features and benefits 100 mA output current capability Built-in bias...
NPN/NPN Resistor-Equipped double Transistors (RET) in an ultra small DFN1412-6 (SOT1268) leadless Surface-Mounted Device (SMD) plastic package. NPN/PNP complement: PRMD12. Features and benefits 100 mA output current capability Built-in bias...
NPN/NPN Resistor-Equipped double Transistors (RET) in an ultra small DFN1412-6 (SOT1268) leadless Surface-Mounted Device (SMD) plastic package. NPN/PNP complement: PRMD13. Features and benefits 100 mA output current capability Built-in bias...
NPN/NPN Resistor-Equipped double Transistors (RET) in an ultra small DFN1412-6 (SOT1268) leadless Surface-Mounted Device (SMD) plastic package. PNP/PNP complement: PRMB11 NPN/PNP complement: PRMD3 Features and benefits 100 mA output current...
NPN/NPN Resistor-Equipped Transistor (RET) in a leadless ultra small DFN1010B-6 (SOT1216) Surface-Mounted Device (SMD) plastic package. NPN/PNP complement: PQMD13 Features and benefits 100 mA output current capability Built-in bias resistors...
NPN/NPN Resistor-Equipped Transistor (RET) in a SOT666 ultra small and flat lead Surface Mounted Device (SMD) plastic package. Features and benefits 100 mA output current capability Built-in bias resistors Simplifies...
NPN/NPN Resistor-Equipped Transistor (RET) in a very small SOT363 (SC-88) Surface-Mounted Device (SMD) plastic package. NPN/PNP complement: PUMD14 PNP/PNP complement: PUMB14 Features and benefits Built-in bias resistors Simplified circuit design...
NPN/NPN Resistor-Equipped Transistor (RET) in a very small SOT363 (SC-88) Surface-Mounted Device (SMD) plastic package. NPN/PNP complement: PUMD24 PNP/PNP complement: PUMB24 Features and benefits Built-in bias resistors Simplifies circuit design...
NPN/NPN Resistor-Equipped Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. Features and benefits 100 mA output current capability Built-in bias resistors Simplifies circuit design Reduces...
NPN/NPN Resistor-Equipped Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. NPN/PNP complement: PUMD16 PNP/PNP complement: PUMB16 Features and benefits Built-in bias resistors Simplified circuit design...
NPN/NPN Resistor-Equipped Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. NPN/PNP complement: PUMD19 PNP/PNP complement: PUMB19 Features and benefits Built-in bias resistors Simplified circuit design...
NPN/NPN Resistor-Equipped Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. NPN/PNP complement: PUMD4 PNP/PNP complement: PUMB4 Features and benefits Built-in bias resistors Simplified circuit design...
NPN/NPN Resistor-Equipped Transistor (RET) in an ultra small and flat lead SOT666 Surface-Mounted Device (SMD) plastic package. Features and benefits Built-in bias resistors Simplified circuit design Reduces component count Reduces...
NPN/NPN Resistor-Equipped Transistor (RET) in an ultra small and flat lead SOT666 Surface-Mounted Device (SMD) plastic package. NPN/PNP complement: PEMD14 PNP/PNP complement: PEMB14 Features and benefits Built-in bias resistors Simplified...
NPN/NPN Resistor-Equipped Transistor (RET) in an ultra small and flat lead SOT666 Surface-Mounted Device (SMD) plastic package. NPN/PNP complement: PEMD16 PNP/PNP complement: PEMB16 Features and benefits Built-in bias resistors Simplified...
NPN/NPN Resistor-Equipped Transistor (RET) in an ultra small and flat lead SOT666 Surface-Mounted Device (SMD) plastic package. NPN/PNP complement: PEMD4 Features and benefits Built-in bias resistors Simplified circuit design Reduction...
NPN/NPN Resistor-Equipped Transistors (RET) in a leadless ultra small DFN1010B-6 (SOT1216) Surface-Mounted Device (SMD) plastic package. NPN/PNP complement: PQMD10 Features and benefits 100 mA output current capability Built-in bias resistors...
NPN/NPN Resistor-Equipped Transistors (RET) in a leadless ultra small DFN1010B-6 (SOT1216) Surface-Mounted Device (SMD) plastic package. NPN/PNP complement: PQMD12. Features and benefits 100 mA output current capability Built-in bias resistors...
NPN/NPN Resistor-Equipped Transistors (RET) in a leadless ultra small DFN1010B-6 (SOT1216) Surface-Mounted Device (SMD) plastic package. PNP/PNP complement: PQMB11. NPN/PNP complement: PQMD3. Features and benefits 100 mA output current capability...
NPN/NPN resistor-equipped transistors in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. PNP/PNP complement: PUMB3 NPN/NPN complement: PUMD6 Features and benefits Built-in bias resistors Simplified circuit design Reduction...
NPN/PNP double Resistor-Equipped Transist ors (RET) in small Surface-Mounted Device (SMD) plastic packages. Features and benefits 100 mA output current capability Built-in bias resistors Simplifies circuit design Low package height...
NPN/PNP double Resistor-Equipped Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. Features and benefits 100 mA output current capability Built-in bias resistors Simplifies circuit design...
NPN/PNP double Resistor-Equipped Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. NPN/NPN complement: PUMH15 PNP/PNP complement: PUMB15 Features and benefits 100 mA output current capability...
NPN/PNP double Resistor-Equipped Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. NPN/NPN complement: PUMH16 PNP/PNP complement: PUMB16 Features and benefits 100 mA output current capability...
NPN/PNP double Resistor-Equipped Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. NPN/NPN complement: PUMH18 PNP/PNP complement: PUMB18 Features and benefits 100 mA output current capability...
NPN/PNP double Resistor-Equipped Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. NPN/NPN complement: PUMH20 PNP/PNP complement: PUMB20 Features and benefits Built-in bias resistors Simplifies circuit...
NPN/PNP double Resistor-Equipped Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. NPN/NPN complement: PUMH2 PNP/PNP complement: PUMB2 Features and benefits 100 mA output current capability...
NPN/PNP double Resistor-Equipped Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. NPN/NPN complement: PUMH30 PNP/PNP complement: PUMB30 Features and benefits 100 mA output current capability...
NPN/PNP double Resistor-Equipped Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. NPN/NPN complement: PUMH4 PNP/PNP complement: PUMB4 Features and benefits Built-in bias resistors Simplified circuit...
NPN/PNP double Resistor-Equipped Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. PNP/PNP complement: PUMB10-Q NPN/NPN complement: PUMH10-Q Features and benefits 100 mA output current capability...
NPN/PNP double Resistor-Equipped Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. PNP/PNP complement: PUMB10 NPN/NPN complement: PUMH10 Features and benefits 100 mA output current capability...
NPN/PNP double Resistor-Equipped Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. PNP/PNP complement: PUMB13 NPN/NPN complement: PUMH13 Features and benefits 100 mA output current capability...
NPN/PNP double Resistor-Equipped Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. PNP/PNP complement: PUMB19-Q NPN/NPN complement: PUMH19 Features and benefits Built-in bias resistors Simplifies circuit...
NPN/PNP double Resistor-Equipped Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. PNP/PNP complement: PUMB24 NPN/NPN complement: PUMH24 Features and benefits Built-in bias resistors Simplifies circuit...
NPN/PNP double Resistor-Equipped Transistors (RET) in a leadless ultra small DFN1010B-6 (SOT1216) Surface-Mounted Device (SMD) plastic package. Features and benefits 100 mA output current capability Built-in bias resistors Simplifies circuit...
NPN/PNP double Resistor-Equipped Transistors (RET) in a leadless ultra small DFN1010B-6 (SOT1216) Surface-Mounted Device (SMD) plastic package. NPN/NPN complement: PQMH10 Features and benefits 100 mA output current capability Built-in bias...
NPN/PNP double Resistor-Equipped Transistors (RET) in a leadless ultra small DFN1010B-6 (SOT1216) Surface-Mounted Device (SMD) plastic package. NPN/NPN complement: PQMH11 PNP/PNP complement: PQMB11 Features and benefits 100 mA output current...
NPN/PNP double Resistor-Equipped Transistors (RET) in a leadless ultra small DFN1010B-6 (SOT1216) Surface-Mounted Device (SMD) plastic package. NPN/NPN complement: PQMH13 Features and benefits 100 mA output current capability Built-in bias...
NPN/PNP double switching transistor in a SOT666 ultra small and flat lead Surface-Mounted Device (SMD) plastic package. NPN/NPN complement: PMBT3904VS PNP/PNP complement: PMBT3906VS Features and benefits Double general-purpose switching transistor...
NPN/PNP double transistor in a SOT666 ultra small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits 300 mW total power dissipation Very small 1.6 x 1.2 mm...
NPN/PNP general-purpose double transistor in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. Features and benefits Simplified circuit design Reduced component count Reduced pick and place costs AEC-Q101...
NPN/PNP general-purpose double transistor in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. Features and benefits Simplified circuit design Reduced component count Reduced pick and place costs Qualified...
NPN/PNP general-purpose double transistor in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. NPN/NPN complement: PMBT3904YS-Q PNP/PNP complement: PMBT3906YS-Q Features and benefits General-purpose double transistor Board-space reduction Qualified...
NPN/PNP general-purpose double transistor in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. NPN/NPN complement: PMBT3904YS PNP/PNP complement: PMBT3906YS Features and benefits General-purpose double transistor Board-space reduction AEC-Q101...
NPN/PNP general-purpose double transistors in a very small SOT457 (SC-74) Surface-Mounted Device (SMD) plastic package. Features and benefits Simplified circuit design Reduced component count Reduced pick and place costs AEC-Q101...
NPN/PNP general-purpose double transistors in a very small SOT457 (SC-74) Surface-Mounted Device (SMD) plastic package. Features and benefits Simplified circuit design Reduced component count Reduced pick and place costs Qualified...
NPN/PNP high power double bipolar transistor in a SOT1205 (LFPAK56D) Surface-Mounted Device (SMD) power plastic package. NPN/NPN complement: PHPT610030NK PNP/PNP complement: PHPT610030PK Features and benefits High thermal power dissipation capability...
NPN/PNP low VCEsat double transistor in a SOT666 ultra small and flat lead Surface-Mounted Device (SMD)plastic package. Features and benefits 300 mW total power dissipation Very small 1.6 x...
NPN/PNP Resistor-Equipped double Transistor (RET) in a small SOT457 (SC-74) Surface-Mounted Device (SMD) plastic package. Features and benefits 100 mA output current capability Built-in bias resistors Simplifies circuit design Reduces...
NPN/PNP Resistor-Equipped double Transistor (RET) in a small SOT457 (SC-74) Surface-Mounted Device (SMD) plastic package. NPN/NPN complement: PIMN32 PNP/PNP complement: PIMP32 Features and benefits 500 mA output current capability Built-in...
NPN/PNP Resistor-Equipped double Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. NPN/NPN complement: PUMH1-Q PNP/PNP complement: PUMB1-Q Features and benefits 100 mA output current capability...
NPN/PNP Resistor-Equipped double Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. NPN/NPN complement: PUMH11-Q PNP/PNP complement: PUMB11-Q Features and benefits 100 mA output current capability...
NPN/PNP Resistor-Equipped double Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. NPN/NPN complement: PUMH11 PNP/PNP complement: PUMB11 Features and benefits 100 mA output current capability...
NPN/PNP Resistor-Equipped double Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. NPN/NPN complement: PUMH1 PNP/PNP complement: PUMB1 Features and benefits 100 mA output current capability...
NPN/PNP Resistor-Equipped double Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. NPN/NPN complement: PUMH9-Q PNP/PNP complement: PUMB9-Q Features and benefits 100 mA output current capability...
NPN/PNP Resistor-Equipped double Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. NPN/NPN complement: PUMH9 PNP/PNP complement: PUMB9 Features and benefits 100 mA output current capability...
NPN/PNP Resistor-Equipped double Transistors (RET) in a leadless ultra small DFN1412-6 (SOT1268) leadless Surface-Mounted Device (SMD) plastic package. NPN/NPN complement: PRMH11 PNP/PNP complement: PRMB11 Features and benefits 100 mA output...
NPN/PNP Resistor-Equipped double Transistors (RET) in a leadless ultra small DFN1412-6 (SOT1268) Surface-Mounted Device (SMD) plastic package. Features and benefits 100 mA output current capability Built-in bias resistors Simplifies circuit...
NPN/PNP Resistor-Equipped double Transistors (RET) in an ultra small DFN1412-6 (SOT1268) leadless Surface-Mounted Device (SMD) plastic package. Features and benefits 100 mA output current capability Built-in bias resistors Simplifies circuit...
NPN/PNP Resistor-Equipped double Transistors (RET) in an ultra small DFN1412-6 (SOT1268) leadless Surface-Mounted Device (SMD) plastic package. NPN/NPN complement: PRMH10. Features and benefits 100 mA output current capability Built-in bias...
NPN/PNP Resistor-Equipped double Transistors (RET) in an ultra small DFN1412-6 (SOT1268) leadless Surface-Mounted Device (SMD) plastic package. NPN/NPN complement: PRMH12. Features and benefits 100 mA output current capability Built-in bias...
NPN/PNP Resistor-Equipped double Transistors (RET) in an ultra small DFN1412-6 (SOT1268) leadless Surface-Mounted Device (SMD) plastic package. NPN/NPN complement: PRMH13. Features and benefits 100 mA output current capability Built-in bias...
NPN/PNP Resistor-Equipped Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. NPN/NPN complement: PUMH7 PNP/PNP complement: PUMB3 Features and benefits Built-in bias resistors Simplifies circuit design...
NPN/PNP Resistor-Equipped Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. PNP/PNP complement: PUMB14 NPN/NPN complement: PUMH14 Features and benefits Built-in bias resistors Simplifies circuit design...
NPN/PNP Resistor-Equipped Transistors (RET) in a small SOT457 (SC-74) Surface-Mounted Device (SMD) plastic package. Features and benefits 100 mA output current capability Built-in bias resistors Simplifies circuit design Reduces component...
NPN/PNP transistor pair connected as push-pull driver in a SOT457 (SC-74) Surface-Mounted Device (SMD) plastic package. Features and benefits Low VCEsat Breakthrough In Small Signal (BISS) transistors in push-pull...
NPN/PNP transistor pair connected as push-pull driver in a SOT457 (SC-74) Surface-Mounted Device (SMD) plastic package. Features and benefits Switching transistors in push-pull configuration Application-optimize d pinout Space-saving solution Internal...
PNP BISS (Breakthrough In Small Signal) transistor in a SOT23 plastic package. NPN complement: PMMT491A. Features and benefits High current (max. 1 A) Low collector-emitter saturation voltage ensures reduced power...
PNP general-purpose transistor in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. NPN complement: PMBS3904 Features and benefits 100 mA collector current capability Applications General-purpose switching and amplification
PNP general-purpose transistor in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. NPN complement: PMBTA06-Q Features and benefits High current (max. 500 mA) Low voltage (max. 80 V) Qualified...
PNP general-purpose transistor in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. NPN complement: PMBTA06 Features and benefits High current (max. 500 mA) Low voltage (max. 80 V) Applications...
PNP high power bipolar transistor in a SOT669 (LFPAK56) Surface-Mounted Device (SMD) power plastic package. NPN complement: PHPT60406NY. Features and benefits High thermal power dissipation capability Suitable for high temperature...
PNP high power bipolar transistor in a SOT669 (LFPAK56) Surface-Mounted Device (SMD) power plastic package. NPN complement: PHPT60410NY Features and benefits High thermal power dissipation capability Suitable for high temperature...
PNP high power bipolar transistor in a SOT669 (LFPAK56) Surface-Mounted Device (SMD) power plastic package. NPN complement: PHPT60415NY Features and benefits High thermal power dissipation capability High temperature applications up...
PNP high power bipolar transistor in a SOT669 (LFPAK56) Surface-Mounted Device (SMD) power plastic package. NPN complement: PHPT60603NY. Features and benefits High thermal power dissipation capability Suitable for high temperature...
PNP high power bipolar transistor in a SOT669 (LFPAK56) Surface-Mounted Device (SMD) power plastic package. NPN complement: PHPT60606NY. Features and benefits High thermal power dissipation capability Suitable for high temperature...
PNP high power bipolar transistor in a SOT669 (LFPAK56) Surface-Mounted Device (SMD) power plastic package. NPN complement: PHPT61002NYCLH. Features and benefits Very low collector-emitter saturation voltage VCEsat High collector current...
PNP high power bipolar transistor in a SOT669 (LFPAK56) Surface-Mounted Device (SMD) power plastic package. NPN complement: PHPT61003NY Features and benefits High thermal power dissipation capability Suitable for high temperature...
PNP high power bipolar transistor in a SOT669 (LFPAK56) Surface-Mounted Device (SMD) power plastic package. NPN complement: PHPT61006NY Features and benefits High thermal power dissipation capability High temperature applications up...
PNP high power bipolar transistor in a SOT669 (LFPAK56) Surface-Mounted Device (SMD) power plastic package. NPN complement: PHPT61010NY. Features and benefits High thermal power dissipation capability Suitable for high temperature...
PNP high-voltage transistor in a medium power and flat lead SOT89 (SC-62) Surface-Mounted Device (SMD) plastic package. NPN complement: PXTA42 Features and benefits High breakdown voltage Medium power and flat...
PNP high-voltage transistor in a small SOT223 (SC-73) Surface-Mounted Device (SMD) plastic package. NPN complement: PZTA42 Features and benefits Low current (max. 100 mA) High voltage (max. 300 V) Applications...
PNP high-voltage transistor in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. NPN complement: PMBTA42-Q Features and benefits Low current (max. 100 mA) High voltage (max. 300 V) Qualified...
PNP high-voltage transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. NPN complement: PMBTA42 Features and benefits Low current (max. 100 mA) High voltage (max. 300 V) Applications Telephony...
PNP high-voltage transistor in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. NPN complement: PMSTA42 Features and benefits Very small package High voltage Applications Primarily intended for use...
PNP single switching transistor in a SOT883 (SC-101) leadless ultra small Surface-Mounted Device (SMD) plastic package. NPN complement: PMBT3904M. Features and benefits Single general-purpose switching transistor Board-space reduction AEC-Q101 qualified...
PNP switching transistor in a leadless ultra small DFN1006B-3 (SOT883B) Surface-Mounted Device (SMD) plastic package. Features and benefits Single general-purpose switching transistor Ultra small SMD plastic package Board-space reduction Low...
PNP switching transistor in a medium power flat lead SOT89 (SC-62/TO-243) Surface-Mounted Device (SMD) plastic package. NPN complement: PXT2222A Features and benefits High current: max. 600 mA Low voltage: max.
PNP switching transistor in a medium power SOT223 (SC-73) small Surface-Mounted Device (SMD) plastic package. NPN complement: PZT4401 Features and benefits High current (max. 600 mA) Low voltage (max. 40...
PNP switching transistor in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. NPN complement: PMBT2222 60V variant: PMBT2907A Features and benefits Single general-purpose switching transistor Applications Switching and linear...
PNP switching transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. NPN complement: PMBT2222A 40V variant: PMBT2907 Features and benefits Single general-purpose switching transistor Applications Switching and linear amplification...
PNP switching transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. NPN complement: PMBT4401 Features and benefits High current (max. 600 mA) Collector-emitter voltage VCEO = 40 V...
PNP switching transistor in a SOT223 plastic package. NPN complement: PZT2222A. Features and benefits High current (max. 600 mA) Low voltage (max. 60 V). AEC-Q101 qualified Applications Switching and linear...
PNP switching transistor in a SOT23 small Surface-Mounted Device (SMD) plastic package. NPN complement: PMBT3904 Features and benefits Collector-emitter voltage VCEO = - 40 V Collector-current capability IC...
PNP switching transistor in a SOT323 (SC-70) very small Surface-Mounted Device (SMD) plastic package. NPN complement: PMST3904 Features and benefits Collector current: IC ≤ -200 mA Collector-emitter voltage: V...
PNP switching transistor in a SOT89 plastic package. NPN complement: PXT4401. Features and benefits High current (max. 600 mA) Low voltage (max. 40 V). AEC-Q101 qualified Applications Switching and linear...
PNP switching transistor in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. NPN complement: PMST2222A Features and benefits General purpose switching transistor Applications Switching and linear amplification
PNP switching transistor in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. NPN complement: PMST4401 Features and benefits General purpose switching transistor Applications Switching and linear amplification
PNP switching transistor in an SOT323 (SC-70) plastic package. NPN complement: PMSS3904. Features and benefits Low current (max. 100 mA) Low voltage (max. 40 V). AEC-Q101 qualified Applications Switching, e.g.
PNP switching transistor in an ultra small DFN1006-3 (SOT883) leadless Surface-Mounted Device (SMD) plastic package. NPN complement: PMBT2222AM Features and benefits High current (max. 600 mA) Low voltage (max. 60...
PNP switching transistor in an ultra small DFN1006B-3 (SOT883B) leadless Surface-Mounted Device (SMD) plastic package. NPN complement: PMBT2222AMB Features and benefits High current (max. 600 mA) Low voltage (max. 60V)...
PNP switching transistor in an ultra small DFN1010D-3 (SOT1215) leadless Surface-Mounted Device (SMD) plastic package with visible and solderable side pads. NPN complement: PMBT2222AQA Features and benefits High current (max.
PNP transistor in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. NPN complement: PMSTA05-Q Features and benefits High current (max. 500 mA) Collector-emitter voltage: 60 V Qualified according...
PNP transistor in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. NPN complement: PMSTA05 Features and benefits High current (max. 500 mA) Collector-emitter voltage: 60 V AEC-Q101 qualified...
PNP transistor in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. NPN complement: PMSTA06-Q Features and benefits High current (max. 500 mA) Collector-emitter voltage: 80 V Qualified according...
PNP transistor in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. NPN complement: PMSTA06 Features and benefits High current (max. 500 mA) Collector-emitter voltage: 80 V AEC-Q101 qualified...
PNP transistor pair in a small SOT457 (SC-74) Surface-Mounted Device (SMD) plastic package. Features and benefits 600 mW total power dissipation Low current (max. 100 mA) Low voltage (max. 40...
PNP/PNP double Resistor-Equipped Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. Features and benefits 100 mA output current capability Built-in bias resistors Simplifies circuit design...
PNP/PNP double Resistor-Equipped Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. Features and benefits 100 mA output current capability Reduces component count Built-in bias resistors...
PNP/PNP double Resistor-Equipped Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. Features and benefits Built-in bias resistors Simplifies circuit design Reduces component count Reduces pick...
PNP/PNP double Resistor-Equipped Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. NPN/PNP complement: PUMD10 NPN/NPN complement: PUMH10 Features and benefits Built-in bias resistors Simplifies circuit...
PNP/PNP double Resistor-Equipped Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. NPN/PNP complement: PUMD13 NPN/NPN complement: PUMH13 Features and benefits 100 mA output current capability...
PNP/PNP double Resistor-Equipped Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. NPN/PNP complement: PUMD15 NPN/NPN complement: PUMH15 Features and benefits 100 mA output current capability...
PNP/PNP double Resistor-Equipped Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. NPN/PNP complement: PUMD2 NPN/NPN complement: PUMH1 Features and benefits 100 mA output current capability...
PNP/PNP double Resistor-Equipped Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. NPN/PNP complement: PUMD3 NPN/NPN complement: PUMH11 Features and benefits 100 mA output current capability...
PNP/PNP double Resistor-Equipped Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. NPN/PNP Complement: PUMD4 NPN/NPN Complement: PUMH4 Features and benefits Built-in bias resistors Simplified circuit...
PNP/PNP double Resistor-Equipped Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. NPN/PNP complement: PUMD9 NPN/NPN complement: PUMH9 Features and benefits 100 mA output current capability...
PNP/PNP double switching transistor in a SOT666 ultra small and flat lead Surface-Mounted Device (SMD) plastic package. NPN/NPN complement: PMBT3904VS NPN/PNP complement: PMBT3946VPN Features and benefits Double general-purpose switching transistor...
PNP/PNP double transistor in a SOT666 ultra small and flat lead Surface-Mounted Device (SMD) plastic package. NPN complement: PEMX1 Features and benefits 300 mW total power dissipation Very small 1.6...
PNP/PNP general-purpose double transistor in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. NPN/NPN complement: PMBT3904YS-Q NPN/PNP complement: PMBT3946YPN-Q Features and benefits General-purpose double transistor Board-space reduction Qualified...
PNP/PNP general-purpose double transistor in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. NPN/NPN complement: PMBT3904YS NPN/PNP complement: PMBT3946YPN Features and benefits General-purpose double transistor Board-space reduction Applications...
PNP/PNP high power double bipolar transistor in a SOT1205 (LFPAK56D) Surface-Mounted Device (SMD) power plastic package. NPN/NPN complement: PHPT610030NK NPN/PNP complement: PHPT610030NPK Features and benefits High thermal power dissipation capability...
PNP/PNP high power matched double bipolar transistor in a SOT1205 (LFPAK56D) Surface-Mounted Device (SMD) power plastic package. Matched version of PHPT610030PK. NPN/NPN complement: PHPT610035NK. Features and benefits Current gain matching...
PNP/PNP low VCEsat Breakthrough In Small Signal (BISS) transistor in a leadless medium power DFN2020-6 (SOT1118) Surface-Mounted Device (SMD) plastic package. NPN/PNP complement: PBSS4260PANP. NPN/NPN complement: PBSS4260PAN. Features and benefits...
PNP/PNP matched double transistor in a very small SOT353 (SC-88A) Surface-Mounted Device (SMD) plastic package. PNP/PNP hFE1/hFE2 0.95 complement: PMP5501G NPN/NPN complement: PMP4201G Features and benefits Current...
PNP/PNP matched double transistor in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. PNP/PNP hFE1/hFE2 0.95 complement: PMP5501Y NPN/NPN complement: PMP4201Y Features and benefits Current...
PNP/PNP matched double transistor in an ultra small flat lead Surface-Mounted Device (SMD) SOT666 plastic package. The transistors in the SOT666 package are fully isolated internally. PNP/PNP hFE1/h...
PNP/PNP matched double transistor in an ultra small Surface-Mounted Device (SMD) plastic package. The transistors in the SOT666 package are fully isolated internally. PNP/PNP hFE1/hFE2 0.98 complement: PMP5201V NPN/NPN complement:...
PNP/PNP matched double transistors in an ultra small DFN1010B-6 (SOT1216) leadless Surface-Mounted Device (SMD) plastic package. NPN/NPN complement: PMP4501QAS Features and benefits Reduces component count Reduces pick and place costs...
PNP/PNP Resistor-Equipped double Transistor (RET) in a small SOT457 (SC-74) Surface-Mounted Device (SMD) plastic package. NPN/NPN complement: PIMN31 NPN/PNP complement: PIMC31 Features and benefits 500 mA output current capability Built-in...
PNP/PNP Resistor-Equipped double Transistor (RET) in a small SOT457 (SC-74) Surface-Mounted Device (SMD) plastic package. NPN/NPN complement: PIMN32 NPN/PNP complement: PIMC32 Features and benefits 500 mA output current capability Built-in...
PNP/PNP Resistor-Equipped double Transistors (RET) in an ultra small DFN1412-6 (SOT1268) leadless Surface-Mounted Device (SMD) plastic package. NPN/NPN complement: PRMH11 NPN/PNP complement: PRMD3 Features and benefits 100 mA output current...
PNP/PNP Resistor-Equipped Transistor (RET) in a very small SOT363-3 Surface-Mounted Device (SMD) plastic package. NPN/PNP complement: PUMD6 NPN/NPN complement: PUMH7 Features and benefits Built-in bias resistors Simplifies circuit design Reduces...
PNP/PNP Resistor-Equipped Transistors (RET) in a leadless ultra small DFN1010B-6 (SOT1216) Surface-Mounted Device (SMD) plastic package. NPN/NPN complement: PQMH11 NPN/PNP complement: PQMD3 Features and benefits 100 mA output current capability...
Two independently operating NPN/PNP general-purpose double transistors in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. Features and benefits Low current (max. 100 mA) Low voltage (max. 40...
Two independently operating PNP transistors in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. NPN complement: PUMX1 Features and benefits Low current (max. 100 mA) Low voltage (max.

<< Prev