Nexperia B.V. 30 V, 5.1 A PNP low VCEsat transistor PBSS303PX,115

Description
PNP low VCEsat transistor in a SOT89 (SC-62/TO-243) small and flat lead Surface-Mounted Device (SMD) plastic package. NPN complement: PBSS303NX Features and benefits Low collector-emitter saturation voltage VCEsat High collector current capability IC and ICM High collector current gain (hFE) at high IC High efficiency due to less heat generation Smaller required Printed-Circuit Board (PCB) area than for conventional transistors Applications DC-to-DC conversion MOSFET gate driving Motor control Charging circuits Power switches (e.g. motors, fans)
Request a Quote
Description
PNP low VCEsat transistor in a SOT89 (SC-62/TO-243) small and flat lead Surface-Mounted Device (SMD) plastic package. NPN complement: PBSS303NX Features and benefits Low collector-emitter saturation voltage VCEsat High collector current capability IC and ICM High collector current gain (hFE) at high IC High efficiency due to less heat generation Smaller required Printed-Circuit Board (PCB) area than for conventional transistors Applications DC-to-DC conversion MOSFET gate driving Motor control Charging circuits Power switches (e.g. motors, fans)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PNP low VCEsat transistor in a SOT89 surface-mounted plastic package measuring 4.5 mm x 2.5 mm x 1.5 mm, with a 1.5 mm lead pitch. It has a collector-emitter voltage rating of -30 V, a continuous collector current of 5.1 A, and a peak collector current of 10.2 A. The device exhibits a collector-emitter saturation resistance of 32 to 48 mΩ at -4 A collector current and -200 mA base current. Junction temperature ranges from -65 °C to 150 °C, with total power dissipation up to 2.1 W on a ceramic PCB. The SOT89 package meets RoHS standards.

Datasheet Summary
Powered by GS/AI

PNP low VCEsat transistor in a SOT89 surface-mounted plastic package measuring 4.5 mm x 2.5 mm x 1.5 mm, with a 1.5 mm lead pitch. It has a collector-emitter voltage rating of -30 V, a continuous collector current of 5.1 A, and a peak collector current of 10.2 A. The device exhibits a collector-emitter saturation resistance of 32 to 48 mΩ at -4 A collector current and -200 mA base current. Junction temperature ranges from -65 °C to 150 °C, with total power dissipation up to 2.1 W on a ceramic PCB. The SOT89 package meets RoHS standards.

Suppliers

Company
Product
Description
Supplier Links
30 V, 5.1 A PNP low VCEsat transistor - PBSS303PX,115 - Nexperia B.V.
Nijmegen, Netherlands
30 V, 5.1 A PNP low VCEsat transistor
PBSS303PX,115
30 V, 5.1 A PNP low VCEsat transistor PBSS303PX,115
PNP low VCEsat transistor in a SOT89 (SC-62/TO-243) small and flat lead Surface-Mounted Device (SMD) plastic package. NPN complement: PBSS303NX Features and benefits Low collector-emitter saturation voltage VCEsat High collector current capability IC and ICM High collector current gain (hFE) at high IC High efficiency due to less heat generation Smaller required Printed-Circuit Board (PCB) area than for conventional transistors Applications DC-to-DC conversion MOSFET gate driving Motor control Charging circuits Power switches (e.g. motors, fans)

PNP low VCEsat transistor in a SOT89 (SC-62/TO-243) small and flat lead Surface-Mounted Device (SMD) plastic package.

NPN complement: PBSS303NX

Features and benefits

  • Low collector-emitter saturation voltage VCEsat
  • High collector current capability IC and ICM
  • High collector current gain (hFE) at high IC
  • High efficiency due to less heat generation
  • Smaller required Printed-Circuit Board (PCB) area than for conventional transistors

Applications

  • DC-to-DC conversion
  • MOSFET gate driving
  • Motor control
  • Charging circuits
  • Power switches (e.g. motors, fans)
Supplier's Site Datasheet
Single Bipolar Transistors - 1727-PBSS303PX,115CT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-PBSS303PX,115CT-ND
Single Bipolar Transistors 1727-PBSS303PX,115CT-ND
Bipolar (BJT) Transistor PNP 30V 5.1A 130MHz 2.1W Surface Mount SOT-89

Bipolar (BJT) Transistor PNP 30V 5.1A 130MHz 2.1W Surface Mount SOT-89

Buy Now Datasheet
Single Bipolar Transistors - 1727-PBSS303PX,115DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-PBSS303PX,115DKR-ND
Single Bipolar Transistors 1727-PBSS303PX,115DKR-ND
Bipolar (BJT) Transistor PNP 30V 5.1A 130MHz 2.1W Surface Mount SOT-89

Bipolar (BJT) Transistor PNP 30V 5.1A 130MHz 2.1W Surface Mount SOT-89

Buy Now Datasheet
Single Bipolar Transistors - 1727-PBSS303PX,115TR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-PBSS303PX,115TR-ND
Single Bipolar Transistors 1727-PBSS303PX,115TR-ND
Bipolar (BJT) Transistor PNP 30V 5.1A 130MHz 2.1W Surface Mount SOT-89

Bipolar (BJT) Transistor PNP 30V 5.1A 130MHz 2.1W Surface Mount SOT-89

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - PBSS303PX,115 - 1086417-PBSS303PX,115 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - PBSS303PX,115
1086417-PBSS303PX,115
TRANSISTORS - Transistors (BJT) - Single - PBSS303PX,115 1086417-PBSS303PX,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1086417-PBSS303PX,11 5 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 130MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-89-3 Maximum Current Collector: 5.1A VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Max Vce (sat): 230mV @ 255mA, 5.1A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 200 @ 2A, 2V Maximum Power Dissipation: 2.1W Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1086417-PBSS303PX,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 130MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-89-3
Maximum Current Collector: 5.1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Max Vce (sat): 230mV @ 255mA, 5.1A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 200 @ 2A, 2V
Maximum Power Dissipation: 2.1W
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Transistor, Bipolar Rohs Compliant Nexperia - 29AK2884 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Bipolar Rohs Compliant Nexperia
29AK2884
Transistor, Bipolar Rohs Compliant Nexperia 29AK2884
TRANSISTOR, BIPOLAR ROHS COMPLIANT: YES

TRANSISTOR, BIPOLAR ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - PBSS303PX,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
PBSS303PX,115
Discrete Semiconductor Products - Transistors - Bipolar (BJT) PBSS303PX,115
TRANS PNP 30V 5.1A SOT89

TRANS PNP 30V 5.1A SOT89

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number PBSS303PX,115 1727-PBSS303PX,115CT-ND 1086417-PBSS303PX,115 29AK2884 PBSS303PX,115
Product Name 30 V, 5.1 A PNP low VCEsat transistor Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - PBSS303PX,115 Transistor, Bipolar Rohs Compliant Nexperia Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type SOT89; SOT89 SOT89 SOT89; TO-243AA SOT3; SOT89; SOT-89-3 TO-3 AEC-Q100
Polarity PNP PNP; PNP
Transistor Grade / Operating Range Automotive
Unlock Full Specs
to access all available technical data