Nexperia B.V. 60 V, 1 A NPN/NPN low VCEsat transistor PBSS4160PANSX

Description
NPN/NPN low VCEsat transistor in a leadless medium power DFN2020D-6 (SOT1118D) Surface-Mounted Device (SMD) plastic package with visible and solderable side pads. NPN/PNP complement: PBSS4160PANPS PNP/PNP complement: PBSS5160PAPS Features and benefits Very low collector-emitter saturation voltage VCEsat High collector current capability IC and ICM High collector current gain hFE at high IC Reduced Printed-Circuit Board (PCB) requirements Exposed heat sink for excellent thermal and electrical conductivity High energy efficiency due to less heat generation Suitable for Automatic Optical Inspection (AOI) of solder joints Applications Load switch Battery-driven devices Power management Charging circuits LED lighting Power switches (e.g. motors, fans)
Request a Quote
Description
NPN/NPN low VCEsat transistor in a leadless medium power DFN2020D-6 (SOT1118D) Surface-Mounted Device (SMD) plastic package with visible and solderable side pads. NPN/PNP complement: PBSS4160PANPS PNP/PNP complement: PBSS5160PAPS Features and benefits Very low collector-emitter saturation voltage VCEsat High collector current capability IC and ICM High collector current gain hFE at high IC Reduced Printed-Circuit Board (PCB) requirements Exposed heat sink for excellent thermal and electrical conductivity High energy efficiency due to less heat generation Suitable for Automatic Optical Inspection (AOI) of solder joints Applications Load switch Battery-driven devices Power management Charging circuits LED lighting Power switches (e.g. motors, fans)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

60 V, 1 A NPN/NPN low VCEsat (BISS) transistor in a leadless DFN2020D-6 (SOT1118D) surface-mount package with exposed heat sink, rated for 1 A continuous collector current and 1.5 A peak pulsed current, with a collector-emitter saturation voltage as low as 90 mV at 500 mA and 185 mV at 1 A, and qualified to AEC-Q101 for automotive applications.

Datasheet Summary
Powered by GS/AI

60 V, 1 A NPN/NPN low VCEsat (BISS) transistor in a leadless DFN2020D-6 (SOT1118D) surface-mount package with exposed heat sink, rated for 1 A continuous collector current and 1.5 A peak pulsed current, with a collector-emitter saturation voltage as low as 90 mV at 500 mA and 185 mV at 1 A, and qualified to AEC-Q101 for automotive applications.

Suppliers

Company
Product
Description
Supplier Links
60 V, 1 A NPN/NPN low VCEsat transistor - PBSS4160PANSX - Nexperia B.V.
Nijmegen, Netherlands
60 V, 1 A NPN/NPN low VCEsat transistor
PBSS4160PANSX
60 V, 1 A NPN/NPN low VCEsat transistor PBSS4160PANSX
NPN/NPN low VCEsat transistor in a leadless medium power DFN2020D-6 (SOT1118D) Surface-Mounted Device (SMD) plastic package with visible and solderable side pads. NPN/PNP complement: PBSS4160PANPS PNP/PNP complement: PBSS5160PAPS Features and benefits Very low collector-emitter saturation voltage VCEsat High collector current capability IC and ICM High collector current gain hFE at high IC Reduced Printed-Circuit Board (PCB) requirements Exposed heat sink for excellent thermal and electrical conductivity High energy efficiency due to less heat generation Suitable for Automatic Optical Inspection (AOI) of solder joints Applications Load switch Battery-driven devices Power management Charging circuits LED lighting Power switches (e.g. motors, fans)

NPN/NPN low VCEsat transistor in a leadless medium power DFN2020D-6 (SOT1118D) Surface-Mounted Device (SMD) plastic package with visible and solderable side pads.

NPN/PNP complement: PBSS4160PANPS

PNP/PNP complement: PBSS5160PAPS

Features and benefits

  • Very low collector-emitter saturation voltage VCEsat
  • High collector current capability IC and ICM
  • High collector current gain hFE at high IC
  • Reduced Printed-Circuit Board (PCB) requirements
  • Exposed heat sink for excellent thermal and electrical conductivity
  • High energy efficiency due to less heat generation
  • Suitable for Automatic Optical Inspection (AOI) of solder joints

Applications

  • Load switch
  • Battery-driven devices
  • Power management
  • Charging circuits
  • LED lighting
  • Power switches (e.g. motors, fans)
Supplier's Site Datasheet
Singapore, Singapore
60 V 1 A Bipolar Transistor
277-PBSS4160PANSX
60 V 1 A Bipolar Transistor 277-PBSS4160PANSX
PBSS4160PANS - 60 V, 1 A NPN/NPN low VCEsat (BISS) transistor Product overview: PBSS4160PANSX from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60 V, 1 A. Search-friendly keywords include transistor, BJT, switching, amplification, 60 V, 1 A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-PBSS4160PANSX can be used for catalog matching and distributor lookup.

PBSS4160PANS - 60 V, 1 A NPN/NPN low VCEsat (BISS) transistor Product overview: PBSS4160PANSX from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60 V, 1 A. Search-friendly keywords include transistor, BJT, switching, amplification, 60 V, 1 A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-PBSS4160PANSX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays - 964648-PBSS4160PANSX - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays
964648-PBSS4160PANSX
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays 964648-PBSS4160PANSX
Win Source Part Number: 964648-PBSS4160PANSX Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Arrays Series: Automotive, AEC-Q101 Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Power - Max: 370mW Voltage - Collector Emitter Breakdown (Max): 60V Current - Collector (Ic) (Max): 1A Transistor Type: 2 NPN (Dual) Vce Saturation (Max) @ Ib, Ic: 120mV @ 50mA, 500mA Current - Collector Cutoff (Max): 100nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 150 @ 500mA, 2V Frequency - Transition: 175MHz Package / Case: 6-UDFN Exposed Pad Supplier Device Package: DFN2020D-6 Temperature Range - Operating: 150°C (TJ) Alternative Parts (Cross-Reference): DPLS160-7; DCP52-16-13; DPLS160V-7; NSS60101DMTTBG; NSV60101DMTWTBG; BSR16; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Mfr: Nexperia USA Inc. Other Names: 568-12955-6-ND,568-1 2955-1-ND,568-12955- 2-ND,568-12955-1,PBS S4160PANSX-ND,1727-2 516-6,934068999115,5 68-62955-6,1727-2516 -1,1727-2516-2,568-6 2955-6-ND,2156-PBSS4 160PANSX-NEX,NEXNEXP BSS4160PANSX Base Product Number: PBSS4160

Win Source Part Number: 964648-PBSS4160PANSX
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Arrays
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Power - Max: 370mW
Voltage - Collector Emitter Breakdown (Max): 60V
Current - Collector (Ic) (Max): 1A
Transistor Type: 2 NPN (Dual)
Vce Saturation (Max) @ Ib, Ic: 120mV @ 50mA, 500mA
Current - Collector Cutoff (Max): 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 150 @ 500mA, 2V
Frequency - Transition: 175MHz
Package / Case: 6-UDFN Exposed Pad
Supplier Device Package: DFN2020D-6
Temperature Range - Operating: 150°C (TJ)
Alternative Parts (Cross-Reference): DPLS160-7; DCP52-16-13; DPLS160V-7; NSS60101DMTTBG; NSV60101DMTWTBG; BSR16;
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Mfr: Nexperia USA Inc.
Other Names: 568-12955-6-ND,568-12955-1-ND,568-12955-2-ND,568-12955-1,PBSS4160PANSX-ND,1727-2516-6,934068999115,568-62955-6,1727-2516-1,1727-2516-2,568-62955-6-ND,2156-PBSS4160PANSX-NEX,NEXNEXPBSS4160PANSX
Base Product Number: PBSS4160

Buy Now Datasheet
Bipolar Transistor Arrays - 1727-PBSS4160PANSXTR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
1727-PBSS4160PANSXTR-ND
Bipolar Transistor Arrays 1727-PBSS4160PANSXTR-ND
Bipolar (BJT) Transistor Array 2 NPN (Dual) 60V 1A 175MHz 370mW Surface Mount DFN2020D-6

Bipolar (BJT) Transistor Array 2 NPN (Dual) 60V 1A 175MHz 370mW Surface Mount DFN2020D-6

Buy Now Datasheet
Bipolar Transistor Arrays - 1727-PBSS4160PANSXDKR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
1727-PBSS4160PANSXDKR-ND
Bipolar Transistor Arrays 1727-PBSS4160PANSXDKR-ND
Bipolar (BJT) Transistor Array 2 NPN (Dual) 60V 1A 175MHz 370mW Surface Mount DFN2020D-6

Bipolar (BJT) Transistor Array 2 NPN (Dual) 60V 1A 175MHz 370mW Surface Mount DFN2020D-6

Buy Now Datasheet
Trans, Dual Npn, Aec-Q101, 60V, Sot1118D; Transistor Polarity Nexperia - 99Y2058 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Dual Npn, Aec-Q101, 60V, Sot1118D; Transistor Polarity Nexperia
99Y2058
Trans, Dual Npn, Aec-Q101, 60V, Sot1118D; Transistor Polarity Nexperia 99Y2058
TRANS, DUAL NPN, AEC-Q101, 60V, SOT1118D; Transistor Polarity:Dual NPN; Collector Emitter Voltage V(br)ceo:60V; Power Dissipation Pd:510mW; DC Collector Current:1A; DC Current Gain hFE:70hFE; Transistor Case Style:SOT-1118; No. of RoHS Compliant: Yes

TRANS, DUAL NPN, AEC-Q101, 60V, SOT1118D; Transistor Polarity:Dual NPN; Collector Emitter Voltage V(br)ceo:60V; Power Dissipation Pd:510mW; DC Collector Current:1A; DC Current Gain hFE:70hFE; Transistor Case Style:SOT-1118; No. of RoHS Compliant: Yes

Supplier's Site Datasheet
Bipolar Transistor Arrays - PBSS4160PANSX - ODG (Origin Data Global)
Shenzhen, China
Bipolar Transistor Arrays
PBSS4160PANSX
Bipolar Transistor Arrays PBSS4160PANSX
TRANS 2NPN 60V 1A DFN2020D-6

TRANS 2NPN 60V 1A DFN2020D-6

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - PBSS4160PANSX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
PBSS4160PANSX
Discrete Semiconductor Products - Transistors - Bipolar (BJT) PBSS4160PANSX
TRANS 2NPN 60V 1A DFN2020D-6

TRANS 2NPN 60V 1A DFN2020D-6

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
PBSS4160PANSX
Bipolar Transistors - BJT PBSS4160PANSX
Bipolar Transistors - BJT 60V 1A NPN/NPN

Bipolar Transistors - BJT 60V 1A NPN/NPN

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number PBSS4160PANSX 277-PBSS4160PANSX 964648-PBSS4160PANSX 1727-PBSS4160PANSXTR-ND 99Y2058 PBSS4160PANSX PBSS4160PANSX PBSS4160PANSX
Product Name 60 V, 1 A NPN/NPN low VCEsat transistor 60 V 1 A Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays Bipolar Transistor Arrays Trans, Dual Npn, Aec-Q101, 60V, Sot1118D; Transistor Polarity Nexperia Bipolar Transistor Arrays Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT
Package Type SOT1118D SOT1118D SOT3 6-UDFN Exposed Pad TO-3 6-UDFN Exposed Pad AEC-Q101
Polarity NPN NPN NPN 2 NPN (Dual); NPN
IC(max) 1000 milliamps 1000 milliamps 1000 milliamps
Power Gain 150 dB
Operating Frequency 175 MHz 175 MHz
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA PNP general-purpose transistors - BC807-25,235 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -45 volts
View Details
8 suppliers
50 V, 100 mA NPN general-purpose transistors - 2PD601ARL,235 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 100 milliamps
VCEO 50 volts
View Details
5 suppliers
50 V, 100 mA NPN general-purpose transistors - 2PD601ASL,215 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 100 milliamps
VCEO 50 volts
View Details
5 suppliers
50 V, 200 mA PNP general-purpose transistor - 2PB709BRL-QR - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -200 milliamps
VCEO -50 volts
View Details
2 suppliers