Nexperia B.V. 40 V low VCEsat NPN/PNP transistor PBSS4140DPNF

Description
NPN/PNP low VCEsat transistor pair in an SC-74 (SOT457) plastic package. Features and benefits 600 mW total power dissipation Low collector-emitter saturation voltage High current capability Improved device reliability due to reduced heat generation Replaces two SOT23 packaged low VCEsat transistors on same PCB area Reduces required PCB area Reduced pick and place costs Applications General purpose switching and muting LCD backlighting Supply line switching circuits Battery driven equipment (mobile phones, video cameras and hand-held devices)
Request a Quote
Description
NPN/PNP low VCEsat transistor pair in an SC-74 (SOT457) plastic package. Features and benefits 600 mW total power dissipation Low collector-emitter saturation voltage High current capability Improved device reliability due to reduced heat generation Replaces two SOT23 packaged low VCEsat transistors on same PCB area Reduces required PCB area Reduced pick and place costs Applications General purpose switching and muting LCD backlighting Supply line switching circuits Battery driven equipment (mobile phones, video cameras and hand-held devices)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PBSS4140DPNF is a 40 V low VCEsat NPN/PNP transistor pair in an SC-74 (SOT457) surface-mounted package measuring 3.1 mm × 1.7 mm. The device has a total power dissipation of 600 mW, peak collector current of 2 A, and collector-emitter saturation resistance of 260 mΩ (NPN) and 300 mΩ (PNP) at 500 mA collector current. It operates with a junction temperature up to 150 °C and is AEC-Q101 qualified for automotive applications.

Datasheet Summary
Powered by GS/AI

PBSS4140DPNF is a 40 V low VCEsat NPN/PNP transistor pair in an SC-74 (SOT457) surface-mounted package measuring 3.1 mm × 1.7 mm. The device has a total power dissipation of 600 mW, peak collector current of 2 A, and collector-emitter saturation resistance of 260 mΩ (NPN) and 300 mΩ (PNP) at 500 mA collector current. It operates with a junction temperature up to 150 °C and is AEC-Q101 qualified for automotive applications.

Suppliers

Company
Product
Description
Supplier Links
40 V low VCEsat NPN/PNP transistor - PBSS4140DPNF - Nexperia B.V.
Nijmegen, Netherlands
40 V low VCEsat NPN/PNP transistor
PBSS4140DPNF
40 V low VCEsat NPN/PNP transistor PBSS4140DPNF
NPN/PNP low VCEsat transistor pair in an SC-74 (SOT457) plastic package. Features and benefits 600 mW total power dissipation Low collector-emitter saturation voltage High current capability Improved device reliability due to reduced heat generation Replaces two SOT23 packaged low VCEsat transistors on same PCB area Reduces required PCB area Reduced pick and place costs Applications General purpose switching and muting LCD backlighting Supply line switching circuits Battery driven equipment (mobile phones, video cameras and hand-held devices)

NPN/PNP low VCEsat transistor pair in an SC-74 (SOT457) plastic package.

Features and benefits

  • 600 mW total power dissipation
  • Low collector-emitter saturation voltage
  • High current capability
  • Improved device reliability due to reduced heat generation
  • Replaces two SOT23 packaged low VCEsat transistors on same PCB area
  • Reduces required PCB area
  • Reduced pick and place costs

Applications

  • General purpose switching and muting
  • LCD backlighting
  • Supply line switching circuits
  • Battery driven equipment (mobile phones, video cameras and hand-held devices)
Supplier's Site Datasheet
Bipolar Transistor Arrays - 1727-2759-1-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
1727-2759-1-ND
Bipolar Transistor Arrays 1727-2759-1-ND
Bipolar (BJT) Transistor Array NPN, PNP 40V 1A 150MHz 370mW Surface Mount 6-TSOP

Bipolar (BJT) Transistor Array NPN, PNP 40V 1A 150MHz 370mW Surface Mount 6-TSOP

Buy Now Datasheet
Bipolar Transistor Arrays - 1727-2759-2-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
1727-2759-2-ND
Bipolar Transistor Arrays 1727-2759-2-ND
Bipolar (BJT) Transistor Array NPN, PNP 40V 1A 150MHz 370mW Surface Mount 6-TSOP

Bipolar (BJT) Transistor Array NPN, PNP 40V 1A 150MHz 370mW Surface Mount 6-TSOP

Buy Now Datasheet
Bipolar Transistor Arrays - 1727-2759-6-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
1727-2759-6-ND
Bipolar Transistor Arrays 1727-2759-6-ND
Bipolar (BJT) Transistor Array NPN, PNP 40V 1A 150MHz 370mW Surface Mount 6-TSOP

Bipolar (BJT) Transistor Array NPN, PNP 40V 1A 150MHz 370mW Surface Mount 6-TSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
PBSS4140DPNF
Bipolar Transistors - BJT PBSS4140DPNF
Bipolar Transistors - BJT PBSS4140DPN/SC-74/RE EL 13" Q1/

Bipolar Transistors - BJT PBSS4140DPN/SC-74/REEL 13" Q1/

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - PBSS4140DPNF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
PBSS4140DPNF
Discrete Semiconductor Products - Transistors - Bipolar (BJT) PBSS4140DPNF
PBSS4140DPN/SC-74/RE EL 13 Q1/

PBSS4140DPN/SC-74/REEL 13 Q1/

Supplier's Site
Bipolar Array, Npn/pnp, 40V, 1A, Sc74 Rohs Compliant Nexperia - 74AH1019 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Array, Npn/pnp, 40V, 1A, Sc74 Rohs Compliant Nexperia
74AH1019
Bipolar Array, Npn/pnp, 40V, 1A, Sc74 Rohs Compliant Nexperia 74AH1019
BIPOLAR ARRAY, NPN/PNP, 40V, 1A, SC74 ROHS COMPLIANT: YES

BIPOLAR ARRAY, NPN/PNP, 40V, 1A, SC74 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Bipolar Transistor Arrays - PBSS4140DPNF - ODG (Origin Data Global)
Shenzhen, China
Bipolar Transistor Arrays
PBSS4140DPNF
Bipolar Transistor Arrays PBSS4140DPNF
PBSS4140DPN/SC-74/RE EL 13" Q1/

PBSS4140DPN/SC-74/REEL 13" Q1/

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number PBSS4140DPNF 1727-2759-1-ND PBSS4140DPNF PBSS4140DPNF 74AH1019 PBSS4140DPNF
Product Name 40 V low VCEsat NPN/PNP transistor Bipolar Transistor Arrays Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Array, Npn/pnp, 40V, 1A, Sc74 Rohs Compliant Nexperia Bipolar Transistor Arrays
Package Type SOT457 SOT457 SC-74, SOT-457 AEC-Q100 TO-3 SC-74, SOT-457
Polarity NPN; PNP NPN; PNP NPN, PNP; NPN; PNP
Transistor Grade / Operating Range Automotive
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 1000 milliamps 1000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA NPN general-purpose transistors - BC817-QR - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 45 volts
View Details
3 suppliers
50 V, 500 mA PNP general-purpose transistor - 2PB710ASL-QR - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -50 volts
View Details
3 suppliers
50 V, 100 mA NPN general-purpose transistor - 2PD601ART,215 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 100 milliamps
VCEO 50 volts
View Details
9 suppliers
50 V, 100 mA NPN general-purpose transistors - 2PD601ASL-Q/GR - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 100 milliamps
VCEO 50 volts
View Details