Nexperia B.V. 40V Low VCEsat NPN Transistor PBSS4140U,135

Description
NPN low VCEsat transistor in a SOT323 Surface-Mounted Device (SMD) plastic package. PNP complement: PBSS5140U Features and benefits Low collector-emitter saturation voltage High current capabilities Improved device reliability due to reduced heat generation Enhanced performance over SOT231A general purpose packaged transistors AEC-Q101 qualified Applications General purpose switching and muting LCD backlighting Supply line switching circuits Battery driven equipment (mobile phones, video cameras and hand-held devices)
Request a Quote
Description
NPN low VCEsat transistor in a SOT323 Surface-Mounted Device (SMD) plastic package. PNP complement: PBSS5140U Features and benefits Low collector-emitter saturation voltage High current capabilities Improved device reliability due to reduced heat generation Enhanced performance over SOT231A general purpose packaged transistors AEC-Q101 qualified Applications General purpose switching and muting LCD backlighting Supply line switching circuits Battery driven equipment (mobile phones, video cameras and hand-held devices)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPN transistor with 40 V collector-emitter voltage and 1 A continuous collector current in a SOT323 (SC-70) surface-mount package, designed for switching applications in battery-powered devices. Collector-emitter saturation voltage is up to 500 mV at 1 A collector current and 100 mA base current. AEC-Q101 qualified. Thermal resistance from junction to ambient is 357 K/W when mounted on an FR4 PCB with a 1 cm² collector pad.

Datasheet Summary
Powered by GS/AI

NPN transistor with 40 V collector-emitter voltage and 1 A continuous collector current in a SOT323 (SC-70) surface-mount package, designed for switching applications in battery-powered devices. Collector-emitter saturation voltage is up to 500 mV at 1 A collector current and 100 mA base current. AEC-Q101 qualified. Thermal resistance from junction to ambient is 357 K/W when mounted on an FR4 PCB with a 1 cm² collector pad.

Suppliers

Company
Product
Description
Supplier Links
40V Low VCEsat NPN Transistor - PBSS4140U,135 - Nexperia B.V.
Nijmegen, Netherlands
40V Low VCEsat NPN Transistor
PBSS4140U,135
40V Low VCEsat NPN Transistor PBSS4140U,135
NPN low VCEsat transistor in a SOT323 Surface-Mounted Device (SMD) plastic package. PNP complement: PBSS5140U Features and benefits Low collector-emitter saturation voltage High current capabilities Improved device reliability due to reduced heat generation Enhanced performance over SOT231A general purpose packaged transistors AEC-Q101 qualified Applications General purpose switching and muting LCD backlighting Supply line switching circuits Battery driven equipment (mobile phones, video cameras and hand-held devices)

NPN low VCEsat transistor in a SOT323 Surface-Mounted Device (SMD) plastic package.

PNP complement: PBSS5140U

Features and benefits

  • Low collector-emitter saturation voltage
  • High current capabilities
  • Improved device reliability due to reduced heat generation
  • Enhanced performance over SOT231A general purpose packaged transistors
  • AEC-Q101 qualified

Applications

  • General purpose switching and muting
  • LCD backlighting
  • Supply line switching circuits
  • Battery driven equipment (mobile phones, video cameras and hand-held devices)
Supplier's Site Datasheet
 - PBSS4140U,135 - Rochester Electronics
Newburyport, MA, United States
40V Low VCEsat NPN Transistor

40V Low VCEsat NPN Transistor

Supplier's Site Datasheet
Singapore, Singapore
40V Bipolar Transistor
276-PBSS4140U,135
40V Bipolar Transistor 276-PBSS4140U,135
PBSS4140U - 40V Low VCEsat NPN Transistor SC-70 3-Pin Product overview: PBSS4140U,135 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PBSS4140U,135 can be used for catalog matching and distributor lookup.

PBSS4140U - 40V Low VCEsat NPN Transistor SC-70 3-Pin Product overview: PBSS4140U,135 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PBSS4140U,135 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - PBSS4140U,135 - 1086468-PBSS4140U,135 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - PBSS4140U,135
1086468-PBSS4140U,135
TRANSISTORS - Transistors (BJT) - Single - PBSS4140U,135 1086468-PBSS4140U,135
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1086468-PBSS4140U,13 5 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 150MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-323-3 Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 40V Max Vce (sat): 500mV @ 100mA, 1A Collector Cut-off Current(Max): 100nA Typical Gain (hFE) (Min): 300 @ 500mA, 5V Maximum Power Dissipation: 350mW Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1086468-PBSS4140U,135
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 150MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-323-3
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 500mV @ 100mA, 1A
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 300 @ 500mA, 5V
Maximum Power Dissipation: 350mW
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Bipolar Transistors - 1727-5744-6-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-5744-6-ND
Single Bipolar Transistors 1727-5744-6-ND
Bipolar (BJT) Transistor NPN 40V 1A 150MHz 350mW Surface Mount SOT-323

Bipolar (BJT) Transistor NPN 40V 1A 150MHz 350mW Surface Mount SOT-323

Buy Now Datasheet
Single Bipolar Transistors - 1727-5744-2-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-5744-2-ND
Single Bipolar Transistors 1727-5744-2-ND
Bipolar (BJT) Transistor NPN 40V 1A 150MHz 350mW Surface Mount SOT-323

Bipolar (BJT) Transistor NPN 40V 1A 150MHz 350mW Surface Mount SOT-323

Buy Now Datasheet
Single Bipolar Transistors - 1727-5744-1-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-5744-1-ND
Single Bipolar Transistors 1727-5744-1-ND
Bipolar (BJT) Transistor NPN 40V 1A 150MHz 350mW Surface Mount SOT-323

Bipolar (BJT) Transistor NPN 40V 1A 150MHz 350mW Surface Mount SOT-323

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
PBSS4140U,135
Discrete Semiconductor Products - Transistors - Bipolar (BJT) PBSS4140U,135
TRANS NPN 40V 1A SOT323

TRANS NPN 40V 1A SOT323

Supplier's Site
Transistor, Bipolar Rohs Compliant Nexperia - 29AK2895 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Bipolar Rohs Compliant Nexperia
29AK2895
Transistor, Bipolar Rohs Compliant Nexperia 29AK2895
TRANSISTOR, BIPOLAR ROHS COMPLIANT: YES

TRANSISTOR, BIPOLAR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Nexperia B.V. Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors RF Transistors Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number PBSS4140U,135 PBSS4140U,135 276-PBSS4140U,135 1086468-PBSS4140U,135 1727-5744-6-ND PBSS4140U,135 29AK2895
Product Name 40V Low VCEsat NPN Transistor 40V Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - PBSS4140U,135 Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Transistor, Bipolar Rohs Compliant Nexperia
Package Type SOT323; SOT323 SOT323 SOT323 SOT3; SOT323; SOT-323-3 SOT323; SC-70, SOT-323 AEC-Q100 TO-3
Polarity NPN NPN; NPN NPN
Packing Method Tape Reel; Tape & Reel Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data