NPN low VCEsat transistor in a SOT223 (SC-73) surface-mounted package measuring 6.5 mm by 3.5 mm by 1.65 mm, rated for 60 V collector-emitter voltage and 7 A continuous collector current with a peak capability of 15 A. Features a maximum collector-emitter saturation resistance of 25 mΩ at 6 A and 600 mA base current. AEC-Q101 qualified for automotive applications.
NPN low VCEsat transistor in a SOT223 (SC-73) medium power Surface-Mounted Device (SMD) plastic package.
PNP complement: PBSS4041PZ
Features and benefits
Applications
Power Bipolar Transistor
Bipolar (BJT) Transistor NPN 60V 7A 105MHz 2.6W Surface Mount SOT-223
Bipolar (BJT) Transistor NPN 60V 7A 105MHz 2.6W Surface Mount SOT-223
Bipolar (BJT) Transistor NPN 60V 7A 105MHz 2.6W Surface Mount SOT-223
PBSS4041NZ - 60 V, 7 A NPN low VCEsat (BISS) transistor SC-73 4-Pin Product overview: PBSS4041NZ,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60 V, 7 A. Search-friendly keywords include transistor, BJT, switching, amplification, 60 V, 7 A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PBSS4041NZ,115 can be used for catalog matching and distributor lookup.
TRANS NPN 60V 7A SOT223
60V 2.6W 250@4A,2V 7A NPN SOT-223-4 Bipolar Transistors - BJT ROHS
TRANSISTOR,NPN,60V,7
TRANS NPN 60V 7A SOT223
| Nexperia B.V. | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Power MOSFET | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | PBSS4041NZ,115 | PBSS4041NZ,115 | 1727-5106-1-ND | 276-PBSS4041NZ,115 | PBSS4041NZ,115 | PBSS4041NZ,115 | 84R0223 | PBSS4041NZ,115 |
| Product Name | 60 V, 7 A NPN low VCEsat transistor | Single Bipolar Transistors | 60 V 7 A Bipolar Transistor | Single Bipolar Transistors | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT | Transistor,npn,60V,7A,sot223; Transistor Polarity Nexperia | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Package Type | SOT223; SOT223 SOT223 | SOT223 | SOT223; TO-261-4, TO-261AA | SOT223; TO-261-4, TO-261AA | SOT223 | TO-3 | ||
| Packing Method | Tape Reel; Tape & Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||||
| Polarity | NPN | NPN; NPN | NPN | NPN | ||||
| IC(max) | 7000 milliamps | 7000 milliamps | 7000 milliamps | |||||
| VCEO | 60 volts | 60 volts | 60 volts |