Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1086433-PBSS3515VS,1
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 280MHz
Transistor Polarity: 2 PNP (Dual)
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-666
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 15V
Max Vce (sat): 250mV @ 50mA, 500mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 150 @ 100mA, 2V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient
PBSS3515VS - 15 V low VCEsat PNP double transistor SOT 6-Pin Product overview: PBSS3515VS,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15 V. Search-friendly keywords include transistor, BJT, switching, amplification, 15 V, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-PBSS3515VS,115 can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor Array 2 PNP (Dual) 15V 500mA 280MHz 200mW Surface Mount SOT-666
Bipolar (BJT) Transistor Array 2 PNP (Dual) 15V 500mA 280MHz 200mW Surface Mount SOT-666
Bipolar (BJT) Transistor Array 2 PNP (Dual) 15V 500mA 280MHz 200mW Surface Mount SOT-666
TRANSISTOR, BIPOLAR ROHS COMPLIANT: YES
TRANS 2PNP 15V 0.5A SOT666
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 1086433-PBSS3515VS,115 | 277-PBSS3515VS,115 | 1727-5741-2-ND | 29AK2891 | PBSS3515VS,115 |
| Product Name | TRANSISTORS - Transistors (BJT) - Arrays - PBSS3515VS,115 | 15 V Bipolar Transistor | Bipolar Transistor Arrays | Transistor, Bipolar Rohs Compliant Nexperia | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP; 2 PNP (Dual) | PNP |