NPN low VCEsat transistor in a SOT23 surface-mounted plastic package measuring 2.9 mm x 1.3 mm x 1 mm, with a 1.9 mm pitch, rated for 60 V collector-emitter voltage and 3.8 A continuous collector current, capable of 8 A peak collector current in pulses up to 1 ms, featuring a collector-emitter saturation resistance of 38 to 66 mΩ at 3 A collector current and 300 mA base current, and qualified to AEC-Q101 for automotive applications.
NPN low VCEsat transistor in a SOT23 small Surface-Mounted Device (SMD) plastic package.
PNP complement: PBSS4041PT
Features and benefits
Applications
Bipolar (BJT) Transistor NPN 60V 3.8A 175MHz 1.1W Surface Mount TO-236AB
Bipolar (BJT) Transistor NPN 60V 3.8A 175MHz 1.1W Surface Mount TO-236AB
Bipolar (BJT) Transistor NPN 60V 3.8A 175MHz 1.1W Surface Mount TO-236AB
NPN BJT, 60V, 3.8A, TO-236, Low VCEsat Transistor Product overview: PBSS4041NT,215 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 3.8A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 3.8A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PBSS4041NT,215 can be used for catalog matching and distributor lookup.
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1086454-PBSS4041NT,2
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 175MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-236AB (SOT23)
Maximum Current Collector: 3.8A
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 300mV @ 200mA, 4A
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 120 @ 2A, 2V
Maximum Power Dissipation: 1.1W
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient
TRANS NPN 60V 3.8A TO236AB
Bipolar (BJT) Single Transistor, NPN, 60 V, 175 MHz, 390 mW, 3.8 A, 500 RoHS Compliant: Yes
| Nexperia B.V. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | PBSS4041NT,215 | 1727-PBSS4041NT,215DKR-ND | 276-PBSS4041NT,215 | 1086454-PBSS4041NT,215 | PBSS4041NT,215 | 93X4521 |
| Product Name | 60 V, 3.8 A NPN low VCEsat transistor | Single Bipolar Transistors | 60V 3.8A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - PBSS4041NT,215 | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar (Bjt) Single Transistor, Npn, 60 V, 175 Mhz, 390 Mw, 3.8 A, 500 Rohs Compliant Nexperia |
| Package Type | SOT23; SOT23 SOT23 | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT3; TO-236AB (SOT23) | AEC-Q100 | TO-3 | |
| Polarity | NPN | NPN; NPN | NPN | |||
| Transistor Grade / Operating Range | Automotive |