NPN transistor with a 50 V collector-emitter voltage rating and low collector-emitter saturation voltage, designed for switching applications in battery management, DC/DC converters, and motor drivers. Housed in a TSOP6 (SOT457) surface-mounted package measuring 3.1 mm × 1.9 mm. Capable of handling a peak collector current of 5 A and dissipating up to 750 mW with a 6 cm² copper mounting pad. Features a typical collector-emitter saturation resistance of 110 mΩ at 2 A collector current and 200 mA base current. Offers a DC current gain of at least 100 at 2 A collector current. Qualified to AEC-Q101 for automotive use.
NPN low VCEsat transistor in a SOT457 (SC-74) plastic package.
PNP complement: PBSS5350D
Features and benefits
Applications
TRANS NPN 50V 3A 6TSOP Product overview: PBSS4350D,125 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PBSS4350D,125 can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 50V 3A 100MHz 750mW Surface Mount 6-TSOP
Bipolar (BJT) Transistor NPN 50V 3A 100MHz 750mW Surface Mount 6-TSOP
Bipolar (BJT) Transistor NPN 50V 3A 100MHz 750mW Surface Mount 6-TSOP
TRANS NPN 50V 3A 6TSOP
TRANSISTOR ROHS COMPLIANT: YES
| Nexperia B.V. | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Transistors |
| Product Number | PBSS4350D,125 | 276-PBSS4350D,125 | 1727-5753-2-ND | PBSS4350D,125 | 29AK2906 |
| Product Name | 50 V low VCEsat NPN transistor | 50V 3A Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Transistor Rohs Compliant Nexperia |
| Package Type | SOT457 SOT457 | Tape & Reel (TR) | SC-74, SOT-457 | AEC-Q100 | TO-3 |
| Polarity | NPN | NPN | |||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||
| IC(max) | 3000 milliamps | 3000 milliamps | |||
| VCEO | 50 volts | 50 volts |