Nexperia B.V. 120 V, 1 A NPN/NPN low VCEsat (BISS) transistor PBSS4112PAN,115

Description
NPN/NPN low VCEsat Breakthrough In Small Signal (BISS) transistor in a leadless medium power DFN2020-6 (SOT1118) Surface-Mounted Device (SMD) plastic package. NPN/PNP complement: PBSS4112PANP. PNP/PNP complement: PBSS5112PAP. Features and benefits Very low collector-emitter saturation voltage VCEsat High collector current capability IC and ICM High collector current gain hFE at high IC Reduced Printed-Circuit Board (PCB) requirements High energy efficiency due to less heat generation Applications Load switch Battery-driven devices Power management Charging circuits Power switches (e.g. motors, fans)
Request a Quote
Description
NPN/NPN low VCEsat Breakthrough In Small Signal (BISS) transistor in a leadless medium power DFN2020-6 (SOT1118) Surface-Mounted Device (SMD) plastic package. NPN/PNP complement: PBSS4112PANP. PNP/PNP complement: PBSS5112PAP. Features and benefits Very low collector-emitter saturation voltage VCEsat High collector current capability IC and ICM High collector current gain hFE at high IC Reduced Printed-Circuit Board (PCB) requirements High energy efficiency due to less heat generation Applications Load switch Battery-driven devices Power management Charging circuits Power switches (e.g. motors, fans)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPN/NPN low VCEsat transistor in a leadless medium power DFN2020-6 (SOT1118) Surface-Mounted Device (SMD) plastic package with a 2 mm × 2 mm × 0.65 mm body. Each transistor has a collector-emitter voltage rating of 120 V, a continuous collector current of 1 A, and a peak collector current of 1.5 A. The collector-emitter saturation resistance is 240 mΩ at 500 mA collector current and 50 mA base current. The device is designed for load switching, battery-powered devices, power management, charging circuits, and power switches such as motors and fans.

Datasheet Summary
Powered by GS/AI

NPN/NPN low VCEsat transistor in a leadless medium power DFN2020-6 (SOT1118) Surface-Mounted Device (SMD) plastic package with a 2 mm × 2 mm × 0.65 mm body. Each transistor has a collector-emitter voltage rating of 120 V, a continuous collector current of 1 A, and a peak collector current of 1.5 A. The collector-emitter saturation resistance is 240 mΩ at 500 mA collector current and 50 mA base current. The device is designed for load switching, battery-powered devices, power management, charging circuits, and power switches such as motors and fans.

Suppliers

Company
Product
Description
Supplier Links
120 V, 1 A NPN/NPN low VCEsat (BISS) transistor - PBSS4112PAN,115 - Nexperia B.V.
Nijmegen, Netherlands
120 V, 1 A NPN/NPN low VCEsat (BISS) transistor
PBSS4112PAN,115
120 V, 1 A NPN/NPN low VCEsat (BISS) transistor PBSS4112PAN,115
NPN/NPN low VCEsat Breakthrough In Small Signal (BISS) transistor in a leadless medium power DFN2020-6 (SOT1118) Surface-Mounted Device (SMD) plastic package. NPN/PNP complement: PBSS4112PANP. PNP/PNP complement: PBSS5112PAP. Features and benefits Very low collector-emitter saturation voltage VCEsat High collector current capability IC and ICM High collector current gain hFE at high IC Reduced Printed-Circuit Board (PCB) requirements High energy efficiency due to less heat generation Applications Load switch Battery-driven devices Power management Charging circuits Power switches (e.g. motors, fans)

NPN/NPN low VCEsat Breakthrough In Small Signal (BISS) transistor in a leadless medium power DFN2020-6 (SOT1118) Surface-Mounted Device (SMD) plastic package. NPN/PNP complement: PBSS4112PANP. PNP/PNP complement: PBSS5112PAP.

Features and benefits

  • Very low collector-emitter saturation voltage VCEsat
  • High collector current capability IC and ICM
  • High collector current gain hFE at high IC
  • Reduced Printed-Circuit Board (PCB) requirements
  • High energy efficiency due to less heat generation

Applications

  • Load switch
  • Battery-driven devices
  • Power management
  • Charging circuits
  • Power switches (e.g. motors, fans)
Supplier's Site Datasheet
Bipolar Transistor Arrays - 1727-PBSS4112PAN,115TR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
1727-PBSS4112PAN,115TR-ND
Bipolar Transistor Arrays 1727-PBSS4112PAN,115TR-ND
Bipolar (BJT) Transistor Array 2 NPN (Dual) 120V 1A 120MHz 510mW Surface Mount 6-HUSON (2x2)

Bipolar (BJT) Transistor Array 2 NPN (Dual) 120V 1A 120MHz 510mW Surface Mount 6-HUSON (2x2)

Buy Now Datasheet
Bipolar Transistor Arrays - 1727-PBSS4112PAN,115CT-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
1727-PBSS4112PAN,115CT-ND
Bipolar Transistor Arrays 1727-PBSS4112PAN,115CT-ND
Bipolar (BJT) Transistor Array 2 NPN (Dual) 120V 1A 120MHz 510mW Surface Mount 6-HUSON (2x2)

Bipolar (BJT) Transistor Array 2 NPN (Dual) 120V 1A 120MHz 510mW Surface Mount 6-HUSON (2x2)

Buy Now Datasheet
Bipolar Transistor Arrays - 1727-PBSS4112PAN,115DKR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
1727-PBSS4112PAN,115DKR-ND
Bipolar Transistor Arrays 1727-PBSS4112PAN,115DKR-ND
Bipolar (BJT) Transistor Array 2 NPN (Dual) 120V 1A 120MHz 510mW Surface Mount 6-HUSON (2x2)

Bipolar (BJT) Transistor Array 2 NPN (Dual) 120V 1A 120MHz 510mW Surface Mount 6-HUSON (2x2)

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Arrays - PBSS4112PAN,115 - 791388-PBSS4112PAN,115 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays - PBSS4112PAN,115
791388-PBSS4112PAN,115
TRANSISTORS - Transistors (BJT) - Arrays - PBSS4112PAN,115 791388-PBSS4112PAN,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 791388-PBSS4112PAN,1 15 Packaging: Reel package Operating Temperature Range: 150°C (TJ) Package: 6-UDFN Exposed Pad Mounting: SMD Power - Max: 510mW Transistor Type: 2 NPN (Dual) Frequency - Transition: 120MHz Family Name: PBSS4112PAN Categories: Discrete Semiconductor Products Manufacturer Package: DFN2020-6 Current - Collector (Ic) (Maximum): 1A Voltage - Collector Emitter Breakdown (Maximum): 120V Vce Saturation (Maximum) @ Ib, Ic: 120mV @ 50mA, 500mA Current - Collector Cutoff (Maximum): 100nA (ICBO) DC Current Gain (hFE) (Minimum) @ Ic, Vce: 60 @ 500mA, 2V Introduction Date: November 29, 2012 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 791388-PBSS4112PAN,115
Packaging: Reel package
Operating Temperature Range: 150°C (TJ)
Package: 6-UDFN Exposed Pad
Mounting: SMD
Power - Max: 510mW
Transistor Type: 2 NPN (Dual)
Frequency - Transition: 120MHz
Family Name: PBSS4112PAN
Categories: Discrete Semiconductor Products
Manufacturer Package: DFN2020-6
Current - Collector (Ic) (Maximum): 1A
Voltage - Collector Emitter Breakdown (Maximum): 120V
Vce Saturation (Maximum) @ Ib, Ic: 120mV @ 50mA, 500mA
Current - Collector Cutoff (Maximum): 100nA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 60 @ 500mA, 2V
Introduction Date: November 29, 2012
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
120 V 1 A DFN Bipolar Transistor
277-PBSS4112PAN,115
120 V 1 A DFN Bipolar Transistor 277-PBSS4112PAN,115
PBSS4112PAN - 120 V, 1 A NPN/NPN low VCEsat (BISS) transistor DFN 6-Pin Product overview: PBSS4112PAN,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120 V, 1 A, DFN. Search-friendly keywords include transistor, BJT, switching, amplification, 120 V, 1 A, DFN, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-PBSS4112PAN,115 can be used for catalog matching and distributor lookup.

PBSS4112PAN - 120 V, 1 A NPN/NPN low VCEsat (BISS) transistor DFN 6-Pin Product overview: PBSS4112PAN,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120 V, 1 A, DFN. Search-friendly keywords include transistor, BJT, switching, amplification, 120 V, 1 A, DFN, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-PBSS4112PAN,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bipolar Transistor Arrays - PBSS4112PAN,115 - ODG (Origin Data Global)
Shenzhen, China
Bipolar Transistor Arrays
PBSS4112PAN,115
Bipolar Transistor Arrays PBSS4112PAN,115
NEXPERIA PBSS4112PAN - 120 V, 1

NEXPERIA PBSS4112PAN - 120 V, 1

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - PBSS4112PAN,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
PBSS4112PAN,115
Discrete Semiconductor Products - Transistors - Bipolar (BJT) PBSS4112PAN,115
TRANS 2NPN 120V 1A 6HUSON

TRANS 2NPN 120V 1A 6HUSON

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number PBSS4112PAN,115 1727-PBSS4112PAN,115TR-ND 791388-PBSS4112PAN,115 277-PBSS4112PAN,115 PBSS4112PAN,115 PBSS4112PAN,115
Product Name 120 V, 1 A NPN/NPN low VCEsat (BISS) transistor Bipolar Transistor Arrays TRANSISTORS - Transistors (BJT) - Arrays - PBSS4112PAN,115 120 V 1 A DFN Bipolar Transistor Bipolar Transistor Arrays Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type SOT1118 SOT1118 6-UFDFN Exposed Pad SOT3 6-UFDFN Exposed Pad AEC-Q100
Polarity NPN NPN 2 NPN (Dual); NPN
Transistor Grade / Operating Range Automotive
Packing Method Tape Reel; Reel package Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 1.00E-4 milliamps 1000 milliamps 1000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA PNP general-purpose transistors - BC807,215 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -45 volts
View Details
8 suppliers
20 V, 2 A NPN medium power transistors - BC68PASX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
5 suppliers
45 V, 500 mA NPN general-purpose transistors - BC817-16QC-QZ - Nexperia B.V.
Specs
Package Type SOT8009 SOT8009
IC(max) 500 milliamps
VCEO 45 volts
View Details
3 suppliers
PNP general purpose transistor - 2PA1774QM,315 - Nexperia B.V.
Specs
Package Type SOT883 SOT883
IC(max) -100 milliamps
VCEO -40 volts
View Details
7 suppliers