Nexperia B.V. 40 V Bipolar Transistor PBSS4240V,115

Description
PBSS4240V - 40 V low VCEsat NPN transistor SOT 6-Pin Product overview: PBSS4240V,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40 V. Search-friendly keywords include transistor, BJT, switching, amplification, 40 V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PBSS4240V,115 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PBSS4240V - 40 V low VCEsat NPN transistor SOT 6-Pin Product overview: PBSS4240V,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40 V. Search-friendly keywords include transistor, BJT, switching, amplification, 40 V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PBSS4240V,115 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
40 V Bipolar Transistor
276-PBSS4240V,115
40 V Bipolar Transistor 276-PBSS4240V,115
PBSS4240V - 40 V low VCEsat NPN transistor SOT 6-Pin Product overview: PBSS4240V,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40 V. Search-friendly keywords include transistor, BJT, switching, amplification, 40 V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PBSS4240V,115 can be used for catalog matching and distributor lookup.

PBSS4240V - 40 V low VCEsat NPN transistor SOT 6-Pin Product overview: PBSS4240V,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40 V. Search-friendly keywords include transistor, BJT, switching, amplification, 40 V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PBSS4240V,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - 1727-5748-2-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-5748-2-ND
Single Bipolar Transistors 1727-5748-2-ND
Bipolar (BJT) Transistor NPN 40V 2A 150MHz 900mW Surface Mount SOT-666

Bipolar (BJT) Transistor NPN 40V 2A 150MHz 900mW Surface Mount SOT-666

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - PBSS4240V,115 - 1086478-PBSS4240V,115 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - PBSS4240V,115
1086478-PBSS4240V,115
TRANSISTORS - Transistors (BJT) - Single - PBSS4240V,115 1086478-PBSS4240V,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1086478-PBSS4240V,11 5 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 150MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-666 Maximum Current Collector: 2A VCEO Maximum Collector-Emitter Breakdown Voltage: 40V Max Vce (sat): 400mV @ 200mA, 2A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 300 @ 500mA, 5V Maximum Power Dissipation: 900mW Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1086478-PBSS4240V,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 150MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-666
Maximum Current Collector: 2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 400mV @ 200mA, 2A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 300 @ 500mA, 5V
Maximum Power Dissipation: 900mW
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Trans, Bipolar, Npn, 40V, 2A, Sot-666 Rohs Compliant Nexperia - 74AH1022 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Bipolar, Npn, 40V, 2A, Sot-666 Rohs Compliant Nexperia
74AH1022
Trans, Bipolar, Npn, 40V, 2A, Sot-666 Rohs Compliant Nexperia 74AH1022
TRANS, BIPOLAR, NPN, 40V, 2A, SOT-666 ROHS COMPLIANT: YES

TRANS, BIPOLAR, NPN, 40V, 2A, SOT-666 ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - PBSS4240V,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
PBSS4240V,115
Discrete Semiconductor Products - Transistors - Bipolar (BJT) PBSS4240V,115
TRANS NPN 40V 2A SOT666

TRANS NPN 40V 2A SOT666

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-PBSS4240V,115 1727-5748-2-ND 1086478-PBSS4240V,115 74AH1022 PBSS4240V,115
Product Name 40 V Bipolar Transistor Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - PBSS4240V,115 Trans, Bipolar, Npn, 40V, 2A, Sot-666 Rohs Compliant Nexperia Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN; NPN NPN
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA PNP general-purpose transistors - BC807-40-QVL - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -45 volts
View Details
3 suppliers
Bipolar Transistors - 6697521 - RS Components, Ltd.
Specs
Polarity NPN
Package Type Sot-89
Number of units in IC 1
View Details
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - BCR148E6327HTSA1 - 106384-BCR148E6327HTSA1 - Win Source Electronics
Specs
Polarity NPN; NPN - Pre-Biased
Package Type SOT3; PG-SOT23-3
View Details
7 suppliers