Pre-Biased Bipolar Transistor (BJT) 1 NPN Pre-Biased, 1 PNP 50V, 40V 100mA, 700mA 150MHz 600mW Surface Mount 6-TSOP
PBLS4004D - 40 V PNP BISS loadswitch TSOP 6-Pin Product overview: PBLS4004D,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40 V. Search-friendly keywords include transistor, BJT, switching, amplification, 40 V, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-PBLS4004D,115 can be used for catalog matching and distributor lookup.
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1086377-PBLS4004D,11
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 150MHz
Transistor Polarity: 1 NPN Pre-Biased, 1 PNP
Resistor - Base (R1) (Ohms): 22k
Resistor - Emitter Base (R2) (Ohms): 22k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: 6-TSOP
Maximum Current Collector: 100mA, 700mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V, 40V
Max Vce (sat): 150mV @ 500μA, 10mA / 310mV @ 100mA, 1A
Collector Cut-off Current(Max): 1μA, 100nA
Typical Gain (hFE) (Min): 60 @ 5mA, 5V / 300 @ 100mA, 5V
Maximum Power Dissipation: 600mW
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Sufficient
RF TRANSISTOR ROHS COMPLIANT: YES
TRANS PREBIAS 1NPN 1PNP 6TSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | RF Transistors | Bipolar RF Transistors |
| Product Number | 1727-5700-2-ND | 293-PBLS4004D,115 | 1086377-PBLS4004D,115 | 29AK2862 | PBLS4004D,115 |
| Product Name | Bipolar Transistor Arrays, Pre-Biased | 40 V Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - PBLS4004D,115 | Rf Transistor Rohs Compliant Nexperia | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN; PNP | NPN; PNP; 1 NPN Pre-Biased, 1 PNP | |||
| Package Type | SC-74, SOT-457 | SOT3; 6-TSOP | TO-3 | ||
| Transistor Type | Rf Transistor Rohs Compliant Nexperia |