Nexperia B.V. 12V 5.7A Bipolar Transistor PBSS301PZ,135

Description
TRANS PNP 12V 5.7A SOT223 Product overview: PBSS301PZ,135 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 5.7A. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, 5.7A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PBSS301PZ,135 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS PNP 12V 5.7A SOT223 Product overview: PBSS301PZ,135 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 5.7A. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, 5.7A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PBSS301PZ,135 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
12V 5.7A Bipolar Transistor
276-PBSS301PZ,135
12V 5.7A Bipolar Transistor 276-PBSS301PZ,135
TRANS PNP 12V 5.7A SOT223 Product overview: PBSS301PZ,135 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 5.7A. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, 5.7A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PBSS301PZ,135 can be used for catalog matching and distributor lookup.

TRANS PNP 12V 5.7A SOT223 Product overview: PBSS301PZ,135 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 5.7A. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, 5.7A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PBSS301PZ,135 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - PBSS301PZ,135 - 888595-PBSS301PZ,135 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - PBSS301PZ,135
888595-PBSS301PZ,135
TRANSISTORS - Transistors (BJT) - Single - PBSS301PZ,135 888595-PBSS301PZ,135
Manufacturer: Nexperia USA Inc. Win Source Part Number: 888595-PBSS301PZ,135 Operating Temperature Range: 150°C (TJ) Features: Bipolar (BJT) Transistor PNP 12 V 5.7 A 140MHz 2 W Surface Mount SOT-223 Package: TO-261-4, TO-261AA Package: Reel - TR Mounting: Surface Mount Family Name: PBSS301 Categories: Discrete Semiconductor Products Case / Package: SOT-223 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0075 Other Part Number: 934059048135, PBSS301PZ135, 568-7269-1, 568-7269-2, 568-7269-6, PBSS301PZ,135-ND, 568-7269-2-ND, PBSS301PZ /T3-ND, 568-7269-1-ND, 1727-5724-2, 1727-5724-1, 568-7269-6-ND, 1727-5724-6, PBSS301PZ /T3

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 888595-PBSS301PZ,135
Operating Temperature Range: 150°C (TJ)
Features: Bipolar (BJT) Transistor PNP 12 V 5.7 A 140MHz 2 W Surface Mount SOT-223
Package: TO-261-4, TO-261AA
Package: Reel - TR
Mounting: Surface Mount
Family Name: PBSS301
Categories: Discrete Semiconductor Products
Case / Package: SOT-223
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
Other Part Number: 934059048135, PBSS301PZ135, 568-7269-1, 568-7269-2, 568-7269-6, PBSS301PZ,135-ND, 568-7269-2-ND, PBSS301PZ /T3-ND, 568-7269-1-ND, 1727-5724-2, 1727-5724-1, 568-7269-6-ND, 1727-5724-6, PBSS301PZ /T3

Buy Now Datasheet
Single Bipolar Transistors - 1727-5724-2-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-5724-2-ND
Single Bipolar Transistors 1727-5724-2-ND
Bipolar (BJT) Transistor PNP 12V 5.7A 140MHz 2W Surface Mount SOT-223

Bipolar (BJT) Transistor PNP 12V 5.7A 140MHz 2W Surface Mount SOT-223

Buy Now Datasheet
Transistor, Bipolar Rohs Compliant Nexperia - 29AK2877 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Bipolar Rohs Compliant Nexperia
29AK2877
Transistor, Bipolar Rohs Compliant Nexperia 29AK2877
TRANSISTOR, BIPOLAR ROHS COMPLIANT: YES

TRANSISTOR, BIPOLAR ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - PBSS301PZ,135 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
PBSS301PZ,135
Discrete Semiconductor Products - Transistors - Bipolar (BJT) PBSS301PZ,135
TRANS PNP 12V 5.7A SOT223

TRANS PNP 12V 5.7A SOT223

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-PBSS301PZ,135 888595-PBSS301PZ,135 1727-5724-2-ND 29AK2877 PBSS301PZ,135
Product Name 12V 5.7A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - PBSS301PZ,135 Single Bipolar Transistors Transistor, Bipolar Rohs Compliant Nexperia Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP PNP
Package Type Tape & Reel (TR) SOT3; SOT-223 SOT223; TO-261-4, TO-261AA TO-3 SOT223; SOT-223
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 5700 milliamps 5700 milliamps
VCEO 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistor Arrays, Pre-Biased - BCR133SB6327XTTR-NDTR-ND - DigiKey
Specs
Polarity NPN
Package Type 6-VSSOP, SC-88, SOT-363
View Details
2 suppliers
Single Bipolar Transistors - BC807-40W/MIX-ND - DigiKey
Specs
Polarity PNP
Package Type SOT323; SC-70, SOT-323
View Details
2 suppliers
Bipolar Transistors - 6697433 - RS Components, Ltd.
Specs
Polarity NPN
Package Type E-line
Number of units in IC 1
View Details