NPN low VCEsat transistor in a SOT23 surface-mounted plastic package measuring 2.9 mm x 1.3 mm x 1 mm. Rated for a collector-emitter voltage of 20 V and a continuous collector current of 2 A, with a repetitive peak collector current of 3 A and a peak collector current of 5 A. Collector-emitter saturation voltage is ≤230 mV at 2 A collector current and 40 mA base current under pulsed conditions. Collector-emitter saturation resistance is 80 to 105 mΩ at 2 A collector current and 200 mA base current. AEC-Q101 qualified. PNP complement: PBSS5320T.
NPN low VCEsat transistor in a SOT23 Surface-Mounted Device (SMD) plastic package.
PNP complement: PBSS5320T-Q
Features and benefits
Applications
Bipolar (BJT) Transistor NPN 20V 2A 100MHz Surface Mount TO-236AB
TRANS NPN 20V 2A TO-236AB
TRANS NPN 20V 2A TO-236AB
TRANSISTOR ROHS COMPLIANT: YES
Bipolar Transistors - BJT PBSS4320T/TO-236AB/R
TRANS NPN 20V 2A TO236AB
| Nexperia B.V. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | PBSS4320TVL | 1727-PBSS4320TVLTR-ND | 29AK2904 | PBSS4320TVL | PBSS4320TVL |
| Product Name | 20 V NPN low VCEsat transistor | Single Bipolar Transistors | Transistor Rohs Compliant Nexperia | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Package Type | SOT23; SOT23 SOT23 | SOT23; TO-236-3, SC-59, SOT-23-3 | TO-3 | TO-236AB | |
| Polarity | NPN | ||||
| Transistor Grade / Operating Range | Automotive | ||||
| Transistor Type | Transistor Rohs Compliant Nexperia |