Nexperia B.V. TRANSISTORS - Transistors (BJT) - Arrays - PBSS2515VS,115 PBSS2515VS,115

Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1086400-PBSS2515VS,1 15 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 420MHz Transistor Polarity: 2 NPN (Dual) Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-666 Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 15V Max Vce (sat): 250mV @ 50mA, 500mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 150 @ 100mA, 2V Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1086400-PBSS2515VS,1 15 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 420MHz Transistor Polarity: 2 NPN (Dual) Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-666 Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 15V Max Vce (sat): 250mV @ 50mA, 500mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 150 @ 100mA, 2V Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Arrays - PBSS2515VS,115 - 1086400-PBSS2515VS,115 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays - PBSS2515VS,115
1086400-PBSS2515VS,115
TRANSISTORS - Transistors (BJT) - Arrays - PBSS2515VS,115 1086400-PBSS2515VS,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1086400-PBSS2515VS,1 15 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 420MHz Transistor Polarity: 2 NPN (Dual) Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-666 Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 15V Max Vce (sat): 250mV @ 50mA, 500mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 150 @ 100mA, 2V Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1086400-PBSS2515VS,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 420MHz
Transistor Polarity: 2 NPN (Dual)
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-666
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 15V
Max Vce (sat): 250mV @ 50mA, 500mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 150 @ 100mA, 2V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
15 V Bipolar Transistor
277-PBSS2515VS,115
15 V Bipolar Transistor 277-PBSS2515VS,115
PBSS2515VS - 15 V low VCEsat NPN double transistor SOT 6-Pin Product overview: PBSS2515VS,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15 V. Search-friendly keywords include transistor, BJT, switching, amplification, 15 V, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-PBSS2515VS,115 can be used for catalog matching and distributor lookup.

PBSS2515VS - 15 V low VCEsat NPN double transistor SOT 6-Pin Product overview: PBSS2515VS,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15 V. Search-friendly keywords include transistor, BJT, switching, amplification, 15 V, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-PBSS2515VS,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bipolar Transistor Arrays - 1727-5718-6-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
1727-5718-6-ND
Bipolar Transistor Arrays 1727-5718-6-ND
Bipolar (BJT) Transistor Array 2 NPN (Dual) 15V 500mA 420MHz 200mW Surface Mount SOT-666

Bipolar (BJT) Transistor Array 2 NPN (Dual) 15V 500mA 420MHz 200mW Surface Mount SOT-666

Buy Now Datasheet
Bipolar Transistor Arrays - 1727-5718-2-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
1727-5718-2-ND
Bipolar Transistor Arrays 1727-5718-2-ND
Bipolar (BJT) Transistor Array 2 NPN (Dual) 15V 500mA 420MHz 200mW Surface Mount SOT-666

Bipolar (BJT) Transistor Array 2 NPN (Dual) 15V 500mA 420MHz 200mW Surface Mount SOT-666

Buy Now Datasheet
Bipolar Transistor Arrays - 1727-5718-1-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
1727-5718-1-ND
Bipolar Transistor Arrays 1727-5718-1-ND
Bipolar (BJT) Transistor Array 2 NPN (Dual) 15V 500mA 420MHz 200mW Surface Mount SOT-666

Bipolar (BJT) Transistor Array 2 NPN (Dual) 15V 500mA 420MHz 200mW Surface Mount SOT-666

Buy Now Datasheet
Bipolar (Bjt) Array Transistor, General Purpose, Npn, 15 V, 200 Mw, 500 Ma, 200, Sot-666 Rohs Compliant Nexperia - 38K6376 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar (Bjt) Array Transistor, General Purpose, Npn, 15 V, 200 Mw, 500 Ma, 200, Sot-666 Rohs Compliant Nexperia
38K6376
Bipolar (Bjt) Array Transistor, General Purpose, Npn, 15 V, 200 Mw, 500 Ma, 200, Sot-666 Rohs Compliant Nexperia 38K6376
Bipolar (BJT) Array Transistor, GENERAL PURPOSE, NPN, 15 V, 200 mW, 500 mA, 200, SOT-666 RoHS Compliant: Yes

Bipolar (BJT) Array Transistor, GENERAL PURPOSE, NPN, 15 V, 200 mW, 500 mA, 200, SOT-666 RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - PBSS2515VS,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
PBSS2515VS,115
Discrete Semiconductor Products - Transistors - Bipolar (BJT) PBSS2515VS,115
TRANS 2NPN 15V 0.5A SOT666

TRANS 2NPN 15V 0.5A SOT666

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 1086400-PBSS2515VS,115 277-PBSS2515VS,115 1727-5718-6-ND 38K6376 PBSS2515VS,115
Product Name TRANSISTORS - Transistors (BJT) - Arrays - PBSS2515VS,115 15 V Bipolar Transistor Bipolar Transistor Arrays Bipolar (Bjt) Array Transistor, General Purpose, Npn, 15 V, 200 Mw, 500 Ma, 200, Sot-666 Rohs Compliant Nexperia Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN; 2 NPN (Dual) NPN NPN
Unlock Full Specs
to access all available technical data