Nexperia B.V. 60 V, 1 A PNP/NPN loadswitch double transistor PBLS6002D,115

Description
PNP low VCEsat transistor and NPN Resistor-Equipped Transistor (RET) in a SOT457 (SC-74) small Surface Mounted Device (SMD) plastic package. Features and benefits Low VCEsat (BISS) transistor and resistor-equipped transistor in one package Low threshold voltage (< 1 V) compared to MOSFET Low drive power required Space-saving solution Reduction of component count Applications Supply line switches Battery charger switches High-side switches for LEDs, drivers and backlights Portable equipment
Request a Quote
Description
PNP low VCEsat transistor and NPN Resistor-Equipped Transistor (RET) in a SOT457 (SC-74) small Surface Mounted Device (SMD) plastic package. Features and benefits Low VCEsat (BISS) transistor and resistor-equipped transistor in one package Low threshold voltage (< 1 V) compared to MOSFET Low drive power required Space-saving solution Reduction of component count Applications Supply line switches Battery charger switches High-side switches for LEDs, drivers and backlights Portable equipment
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

60 V, 1 A PNP/NPN loadswitch double transistor in a TSOP6 (SOT457) surface-mounted plastic package, integrating a PNP low V<sub>CEsat</sub> transistor with a collector-emitter voltage of -60 V and a collector current of -1 A, and an NPN resistor-equipped transistor with a collector-emitter voltage of 50 V and an output current of 100 mA. The PNP transistor has a collector-emitter saturation resistance of 255 mΩ to 340 mΩ at -1000 mA collector current and -100 mA base current, and a base-emitter saturation voltage of -0.95 V to -1.1 V. The NPN transistor includes an integrated bias resistor R1 of 3.3 kΩ to 6.1 kΩ and a R2/R1 bias resistor ratio of 0.8 to 1.2. Maximum junction temperature is 150 °C. The device is suitable for supply line switches, battery charger switches, and high-side LED drivers in portable equipment.

Datasheet Summary
Powered by GS/AI

60 V, 1 A PNP/NPN loadswitch double transistor in a TSOP6 (SOT457) surface-mounted plastic package, integrating a PNP low V<sub>CEsat</sub> transistor with a collector-emitter voltage of -60 V and a collector current of -1 A, and an NPN resistor-equipped transistor with a collector-emitter voltage of 50 V and an output current of 100 mA. The PNP transistor has a collector-emitter saturation resistance of 255 mΩ to 340 mΩ at -1000 mA collector current and -100 mA base current, and a base-emitter saturation voltage of -0.95 V to -1.1 V. The NPN transistor includes an integrated bias resistor R1 of 3.3 kΩ to 6.1 kΩ and a R2/R1 bias resistor ratio of 0.8 to 1.2. Maximum junction temperature is 150 °C. The device is suitable for supply line switches, battery charger switches, and high-side LED drivers in portable equipment.

Suppliers

Company
Product
Description
Supplier Links
60 V, 1 A PNP/NPN loadswitch double transistor - PBLS6002D,115 - Nexperia B.V.
Nijmegen, Netherlands
60 V, 1 A PNP/NPN loadswitch double transistor
PBLS6002D,115
60 V, 1 A PNP/NPN loadswitch double transistor PBLS6002D,115
PNP low VCEsat transistor and NPN Resistor-Equipped Transistor (RET) in a SOT457 (SC-74) small Surface Mounted Device (SMD) plastic package. Features and benefits Low VCEsat (BISS) transistor and resistor-equipped transistor in one package Low threshold voltage (< 1 V) compared to MOSFET Low drive power required Space-saving solution Reduction of component count Applications Supply line switches Battery charger switches High-side switches for LEDs, drivers and backlights Portable equipment

PNP low VCEsat transistor and NPN Resistor-Equipped Transistor (RET) in a SOT457 (SC-74) small Surface Mounted Device (SMD) plastic package.

Features and benefits

  • Low VCEsat (BISS) transistor and resistor-equipped transistor in one package
  • Low threshold voltage (< 1 V) compared to MOSFET
  • Low drive power required
  • Space-saving solution
  • Reduction of component count

Applications

  • Supply line switches
  • Battery charger switches
  • High-side switches for LEDs, drivers and backlights
  • Portable equipment
Supplier's Site Datasheet
Bipolar Transistor Arrays, Pre-Biased - 1727-5705-6-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
1727-5705-6-ND
Bipolar Transistor Arrays, Pre-Biased 1727-5705-6-ND
Pre-Biased Bipolar Transistor (BJT) 1 NPN Pre-Biased, 1 PNP 50V, 60V 100mA, 700mA 185MHz 600mW Surface Mount 6-TSOP

Pre-Biased Bipolar Transistor (BJT) 1 NPN Pre-Biased, 1 PNP 50V, 60V 100mA, 700mA 185MHz 600mW Surface Mount 6-TSOP

Buy Now Datasheet
Bipolar Transistor Arrays, Pre-Biased - 1727-5705-1-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
1727-5705-1-ND
Bipolar Transistor Arrays, Pre-Biased 1727-5705-1-ND
Pre-Biased Bipolar Transistor (BJT) 1 NPN Pre-Biased, 1 PNP 50V, 60V 100mA, 700mA 185MHz 600mW Surface Mount 6-TSOP

Pre-Biased Bipolar Transistor (BJT) 1 NPN Pre-Biased, 1 PNP 50V, 60V 100mA, 700mA 185MHz 600mW Surface Mount 6-TSOP

Buy Now Datasheet
Bipolar Transistor Arrays, Pre-Biased - 1727-5705-2-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
1727-5705-2-ND
Bipolar Transistor Arrays, Pre-Biased 1727-5705-2-ND
Pre-Biased Bipolar Transistor (BJT) 1 NPN Pre-Biased, 1 PNP 50V, 60V 100mA, 700mA 185MHz 600mW Surface Mount 6-TSOP

Pre-Biased Bipolar Transistor (BJT) 1 NPN Pre-Biased, 1 PNP 50V, 60V 100mA, 700mA 185MHz 600mW Surface Mount 6-TSOP

Buy Now Datasheet
Singapore, Singapore
Bipolar Transistor
293-PBLS6002D,115
Bipolar Transistor 293-PBLS6002D,115
TRANS PREBIAS 1NPN 1PNP 6TSOP Product overview: PBLS6002D,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-PBLS6002D,115 can be used for catalog matching and distributor lookup.

TRANS PREBIAS 1NPN 1PNP 6TSOP Product overview: PBLS6002D,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-PBLS6002D,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - PBLS6002D,115 - 1086381-PBLS6002D,115 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - PBLS6002D,115
1086381-PBLS6002D,115
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - PBLS6002D,115 1086381-PBLS6002D,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1086381-PBLS6002D,11 5 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 185MHz Transistor Polarity: 1 NPN Pre-Biased, 1 PNP Resistor - Base (R1) (Ohms): 4.7k Resistor - Emitter Base (R2) (Ohms): 4.7k Categories: Discrete Semiconductor Products Status: Active Case / Package: 6-TSOP Maximum Current Collector: 100mA, 700mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V, 60V Max Vce (sat): 150mV @ 500μA, 10mA / 340mV @ 100mA, 1A Collector Cut-off Current(Max): 1μA, 100nA Typical Gain (hFE) (Min): 30 @ 20mA, 5V / 150 @ 500mA, 5V Maximum Power Dissipation: 600mW Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1086381-PBLS6002D,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 185MHz
Transistor Polarity: 1 NPN Pre-Biased, 1 PNP
Resistor - Base (R1) (Ohms): 4.7k
Resistor - Emitter Base (R2) (Ohms): 4.7k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: 6-TSOP
Maximum Current Collector: 100mA, 700mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V, 60V
Max Vce (sat): 150mV @ 500μA, 10mA / 340mV @ 100mA, 1A
Collector Cut-off Current(Max): 1μA, 100nA
Typical Gain (hFE) (Min): 30 @ 20mA, 5V / 150 @ 500mA, 5V
Maximum Power Dissipation: 600mW
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Bipolar Array, Npn/pnp, 60V, 0.7A, Sc74 Rohs Compliant Nexperia - 74AH1006 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Array, Npn/pnp, 60V, 0.7A, Sc74 Rohs Compliant Nexperia
74AH1006
Bipolar Array, Npn/pnp, 60V, 0.7A, Sc74 Rohs Compliant Nexperia 74AH1006
BIPOLAR ARRAY, NPN/PNP, 60V, 0.7A, SC74 ROHS COMPLIANT: YES

BIPOLAR ARRAY, NPN/PNP, 60V, 0.7A, SC74 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - PBLS6002D,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
PBLS6002D,115
Discrete Semiconductor Products - Transistors - Bipolar (BJT) PBLS6002D,115
TRANS PREBIAS 1NPN 1PNP 6TSOP

TRANS PREBIAS 1NPN 1PNP 6TSOP

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number PBLS6002D,115 1727-5705-6-ND 293-PBLS6002D,115 1086381-PBLS6002D,115 74AH1006 PBLS6002D,115
Product Name 60 V, 1 A PNP/NPN loadswitch double transistor Bipolar Transistor Arrays, Pre-Biased Bipolar Transistor TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - PBLS6002D,115 Bipolar Array, Npn/pnp, 60V, 0.7A, Sc74 Rohs Compliant Nexperia Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type SOT457 SOT457 SC-74, SOT-457 Tape & Reel (TR) SOT3; 6-TSOP TO-3
Polarity NPN; PNP NPN; PNP NPN; PNP; 1 NPN Pre-Biased, 1 PNP NPN; PNP
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 100 to 1000 milliamps 100 to 700 milliamps
Unlock Full Specs
to access all available technical data