NPN low VCEsat transistor in a leadless ultra small DFN1010D-3 (SOT1215) Surface-Mounted Device (SMD) plastic package with visible and solderable side pads, measuring 1.1 mm x 1 mm x 0.37 mm. It has a collector-emitter voltage rating of 60 V, a continuous collector current of 1 A, and a peak collector current of 1.5 A. The collector-emitter saturation resistance is 170 to 235 mΩ at IC = 1 A and IB = 0.1 A. The maximum total power dissipation is up to 1000 mW under optimal mounting conditions. PNP complement: PBSS5160QA.
NPN low VCEsat transistor in a leadless ultra small DFN1010D-3 (SOT1215) Surface-Mounted Device (SMD) plastic package with visible and solderable side pads.
PNP complement: PBSS5160QA.
Features and benefits
Applications
Bipolar (BJT) Transistor NPN 60V 1A 180MHz 1W Surface Mount DFN1010D-3
Bipolar (BJT) Transistor NPN 60V 1A 180MHz 1W Surface Mount DFN1010D-3
Bipolar (BJT) Transistor NPN 60V 1A 180MHz 1W Surface Mount DFN1010D-3
Win Source Part Number: 1164928-PBSS4160QAZ
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Power - Max: 1 W
Voltage - Collector Emitter Breakdown (Max): 60 V
Current - Collector (Ic) (Max): 1 A
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 245mV @ 50mA, 1A
Current - Collector Cutoff (Max): 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 85 @ 1A, 2V
Frequency - Transition: 180MHz
Package / Case: 3-XDFN Exposed Pad
Supplier Device Package: DFN1010D-3
Temperature Range - Operating: 150°C (TJ)
Alternative Parts (Cross-Reference): 934067166147;
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
Mfr: Nexperia USA Inc.
Other Names: 568-10933-2-ND,568-1
Base Product Number: PBSS4160
Bipolar Transistors - BJT 60 V, 1A NPN low VCE sat (BISS) transi
TRANS NPN 60V 1A DFN1010D-3
| Nexperia B.V. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | PBSS4160QAZ | 1727-PBSS4160QAZCT-ND | 1164928-PBSS4160QAZ | PBSS4160QAZ | PBSS4160QAZ |
| Product Name | 60 V, 1 A NPN low VCEsat (BISS) transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Package Type | SOT1215 SOT1215 | 3-XDFN Exposed Pad | SOT3 | AEC-Q100 | |
| Polarity | NPN | NPN | |||
| Transistor Grade / Operating Range | Automotive | ||||
| IC(max) | 1000 milliamps | ||||
| Power Gain | 85 dB |