Nexperia B.V. 30 V, 5.1 A NPN low VCEsat transistor PBSS303NX,115

Description
NPN low VCEsat transistor in a SOT89 (SC-62/TO-243) small and flat lead Surface-Mounted Device (SMD) plastic package. PNP complement: PBSS303PX. Features and benefits Low collector-emitter saturation voltage VCEsat High collector current capability IC and ICM High collector current gain (hFE) at high IC High efficiency due to less heat generation Smaller required Printed-Circuit Board (PCB) area than for conventional transistors Applications DC-to-DC conversion MOSFET gate driving Motor control Charging circuits Power switches (e.g. motors, fans)
Request a Quote
Description
NPN low VCEsat transistor in a SOT89 (SC-62/TO-243) small and flat lead Surface-Mounted Device (SMD) plastic package. PNP complement: PBSS303PX. Features and benefits Low collector-emitter saturation voltage VCEsat High collector current capability IC and ICM High collector current gain (hFE) at high IC High efficiency due to less heat generation Smaller required Printed-Circuit Board (PCB) area than for conventional transistors Applications DC-to-DC conversion MOSFET gate driving Motor control Charging circuits Power switches (e.g. motors, fans)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPN low VCEsat transistor in a SOT89 package measuring 4.5 mm x 2.5 mm x 1.5 mm, designed for high-efficiency power switching applications such as DC-to-DC conversion, motor control, and MOSFET gate driving. It has a collector-emitter voltage rating of 30 V, continuous collector current of 5.1 A, and peak pulse current of 10.2 A. Collector-emitter saturation voltage is specified as low as 150 mV at 5.1 A collector current and 255 mA base current. Thermal resistance from junction to ambient is 60 K/W on a ceramic PCB. The device meets IEC 60134 for limiting values.

Datasheet Summary
Powered by GS/AI

NPN low VCEsat transistor in a SOT89 package measuring 4.5 mm x 2.5 mm x 1.5 mm, designed for high-efficiency power switching applications such as DC-to-DC conversion, motor control, and MOSFET gate driving. It has a collector-emitter voltage rating of 30 V, continuous collector current of 5.1 A, and peak pulse current of 10.2 A. Collector-emitter saturation voltage is specified as low as 150 mV at 5.1 A collector current and 255 mA base current. Thermal resistance from junction to ambient is 60 K/W on a ceramic PCB. The device meets IEC 60134 for limiting values.

Suppliers

Company
Product
Description
Supplier Links
30 V, 5.1 A NPN low VCEsat transistor - PBSS303NX,115 - Nexperia B.V.
Nijmegen, Netherlands
30 V, 5.1 A NPN low VCEsat transistor
PBSS303NX,115
30 V, 5.1 A NPN low VCEsat transistor PBSS303NX,115
NPN low VCEsat transistor in a SOT89 (SC-62/TO-243) small and flat lead Surface-Mounted Device (SMD) plastic package. PNP complement: PBSS303PX. Features and benefits Low collector-emitter saturation voltage VCEsat High collector current capability IC and ICM High collector current gain (hFE) at high IC High efficiency due to less heat generation Smaller required Printed-Circuit Board (PCB) area than for conventional transistors Applications DC-to-DC conversion MOSFET gate driving Motor control Charging circuits Power switches (e.g. motors, fans)

NPN low VCEsat transistor in a SOT89 (SC-62/TO-243) small and flat lead Surface-Mounted Device (SMD) plastic package.

PNP complement: PBSS303PX.

Features and benefits

  • Low collector-emitter saturation voltage VCEsat
  • High collector current capability IC and ICM
  • High collector current gain (hFE) at high IC
  • High efficiency due to less heat generation
  • Smaller required Printed-Circuit Board (PCB) area than for conventional transistors

Applications

  • DC-to-DC conversion
  • MOSFET gate driving
  • Motor control
  • Charging circuits
  • Power switches (e.g. motors, fans)
Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - PBSS303NX,115 - 1086414-PBSS303NX,115 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - PBSS303NX,115
1086414-PBSS303NX,115
TRANSISTORS - Transistors (BJT) - Single - PBSS303NX,115 1086414-PBSS303NX,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1086414-PBSS303NX,11 5 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 130MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-89-3 Maximum Current Collector: 5.1A VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Max Vce (sat): 220mV @ 255mA, 5.1A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 250 @ 2A, 2V Maximum Power Dissipation: 2.1W Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1086414-PBSS303NX,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 130MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-89-3
Maximum Current Collector: 5.1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Max Vce (sat): 220mV @ 255mA, 5.1A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 250 @ 2A, 2V
Maximum Power Dissipation: 2.1W
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
30 V 5.1 A SOT-89 Bipolar Transistor
276-PBSS303NX,115
30 V 5.1 A SOT-89 Bipolar Transistor 276-PBSS303NX,115
PBSS303NX - 30 V, 5.1 A NPN low VCEsat (BISS) transistor SOT-89 3-Pin Product overview: PBSS303NX,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30 V, 5.1 A, SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, 30 V, 5.1 A, SOT-89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PBSS303NX,115 can be used for catalog matching and distributor lookup.

PBSS303NX - 30 V, 5.1 A NPN low VCEsat (BISS) transistor SOT-89 3-Pin Product overview: PBSS303NX,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30 V, 5.1 A, SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, 30 V, 5.1 A, SOT-89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PBSS303NX,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - 1727-PBSS303NX,115CT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-PBSS303NX,115CT-ND
Single Bipolar Transistors 1727-PBSS303NX,115CT-ND
Bipolar (BJT) Transistor NPN 30V 5.1A 130MHz 2.1W Surface Mount SOT-89

Bipolar (BJT) Transistor NPN 30V 5.1A 130MHz 2.1W Surface Mount SOT-89

Buy Now Datasheet
Single Bipolar Transistors - 1727-PBSS303NX,115DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-PBSS303NX,115DKR-ND
Single Bipolar Transistors 1727-PBSS303NX,115DKR-ND
Bipolar (BJT) Transistor NPN 30V 5.1A 130MHz 2.1W Surface Mount SOT-89

Bipolar (BJT) Transistor NPN 30V 5.1A 130MHz 2.1W Surface Mount SOT-89

Buy Now Datasheet
Single Bipolar Transistors - 1727-PBSS303NX,115TR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-PBSS303NX,115TR-ND
Single Bipolar Transistors 1727-PBSS303NX,115TR-ND
Bipolar (BJT) Transistor NPN 30V 5.1A 130MHz 2.1W Surface Mount SOT-89

Bipolar (BJT) Transistor NPN 30V 5.1A 130MHz 2.1W Surface Mount SOT-89

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - PBSS303NX,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
PBSS303NX,115
Discrete Semiconductor Products - Transistors - Bipolar (BJT) PBSS303NX,115
TRANS NPN 30V 5.1A SOT89

TRANS NPN 30V 5.1A SOT89

Supplier's Site
Transistor, Bipolar Rohs Compliant Nexperia - 29AK2882 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Bipolar Rohs Compliant Nexperia
29AK2882
Transistor, Bipolar Rohs Compliant Nexperia 29AK2882
TRANSISTOR, BIPOLAR ROHS COMPLIANT: YES

TRANSISTOR, BIPOLAR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Nexperia B.V. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number PBSS303NX,115 1086414-PBSS303NX,115 276-PBSS303NX,115 1727-PBSS303NX,115CT-ND PBSS303NX,115 29AK2882
Product Name 30 V, 5.1 A NPN low VCEsat transistor TRANSISTORS - Transistors (BJT) - Single - PBSS303NX,115 30 V 5.1 A SOT-89 Bipolar Transistor Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Transistor, Bipolar Rohs Compliant Nexperia
Package Type SOT89; SOT89 SOT89 SOT3; SOT89; SOT-89-3 SOT89; TO-243AA SOT89; SOT-89 TO-3
Polarity NPN; NPN NPN
Transistor Grade / Operating Range Automotive
Unlock Full Specs
to access all available technical data

Similar Products

Single Bipolar Transistors - BC846B/SNVL-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
3 suppliers
Bipolar Transistor, Npn, 45V, 500Ma, 3-Sot-23, Full Reel; Transistor Polarity Nexperia - 27AC0843 - Newark, An Avnet Company
Specs
Polarity NPN
Package Type TO-3; SOT23
IC(max) 500 milliamps
View Details
45 V, 1 A NPN medium power transistors - BC54PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
8 suppliers
45 V, 500 mA NPN general-purpose transistors - BC817-16,235 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 45 volts
View Details
7 suppliers