Nexperia B.V. Bipolar Transistor Arrays PBSS4032SN,115

Description
Bipolar (BJT) Transistor Array 2 NPN (Dual) 30V 5.7A 140MHz 2.3W Surface Mount 8-SO
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor Array 2 NPN (Dual) 30V 5.7A 140MHz 2.3W Surface Mount 8-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistor Arrays - 1727-5102-2-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
1727-5102-2-ND
Bipolar Transistor Arrays 1727-5102-2-ND
Bipolar (BJT) Transistor Array 2 NPN (Dual) 30V 5.7A 140MHz 2.3W Surface Mount 8-SO

Bipolar (BJT) Transistor Array 2 NPN (Dual) 30V 5.7A 140MHz 2.3W Surface Mount 8-SO

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Arrays - PBSS4032SN,115 - 791386-PBSS4032SN,115 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays - PBSS4032SN,115
791386-PBSS4032SN,115
TRANSISTORS - Transistors (BJT) - Arrays - PBSS4032SN,115 791386-PBSS4032SN,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 791386-PBSS4032SN,11 5 Packaging: Reel package Operating Temperature Range: 150°C (TJ) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Power - Max: 2.3W Transistor Type: 2 NPN (Dual) Frequency - Transition: 140MHz Family Name: PBSS4032SN Categories: Discrete Semiconductor Products Manufacturer Package: 8-SO Current - Collector (Ic) (Maximum): 5.7A Voltage - Collector Emitter Breakdown (Maximum): 30V Vce Saturation (Maximum) @ Ib, Ic: 450mV @ 300mA, 6A Current - Collector Cutoff (Maximum): 100nA DC Current Gain (hFE) (Minimum) @ Ic, Vce: 250 @ 2A, 2V Alternative Parts (Cross-Reference): PBSS4032SN,118 ; PBSS4032SN; Introduction Date: May 31, 2010 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 791386-PBSS4032SN,115
Packaging: Reel package
Operating Temperature Range: 150°C (TJ)
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Power - Max: 2.3W
Transistor Type: 2 NPN (Dual)
Frequency - Transition: 140MHz
Family Name: PBSS4032SN
Categories: Discrete Semiconductor Products
Manufacturer Package: 8-SO
Current - Collector (Ic) (Maximum): 5.7A
Voltage - Collector Emitter Breakdown (Maximum): 30V
Vce Saturation (Maximum) @ Ib, Ic: 450mV @ 300mA, 6A
Current - Collector Cutoff (Maximum): 100nA
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 250 @ 2A, 2V
Alternative Parts (Cross-Reference): PBSS4032SN,118 ; PBSS4032SN;
Introduction Date: May 31, 2010
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - PBSS4032SN,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
PBSS4032SN,115
Discrete Semiconductor Products - Transistors - Bipolar (BJT) PBSS4032SN,115
TRANS 2NPN 30V 5.7A 8SO

TRANS 2NPN 30V 5.7A 8SO

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 1727-5102-2-ND 791386-PBSS4032SN,115 PBSS4032SN,115
Product Name Bipolar Transistor Arrays TRANSISTORS - Transistors (BJT) - Arrays - PBSS4032SN,115 Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN
Package Type "8-SOIC (0.154"", 3.90mm Width)" SOT3 8-SO
Packing Method Tape Reel; Reel package Tape Reel; Tape & Reel (TR)
IC(max) 1.00E-4 milliamps 5700 milliamps
Power Gain 250 dB
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA NPN general-purpose transistors - BC817K-25HR - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 45 volts
View Details
6 suppliers
Bipolar Transistors - 6697414P - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT223; SOT-223
View Details
 - BC860CWH6327XTSA1 - Rochester Electronics
Specs
Polarity PNP
Package Type PG-SOT323-3
Packing Method Tape Reel; Tape & Reel
View Details
3 suppliers