NPN low VCEsat transistor in a SOT89 surface-mounted plastic package measuring 4.5 mm by 2.5 mm by 1.5 mm, with a maximum collector current of 3 A and a collector-emitter voltage rating of 50 V. Peak collector current is 5 A, and collector-emitter saturation resistance is 100 mΩ at 2 A collector current and 200 mA base current. Maximum junction temperature is 150 °C. Thermal resistance from junction to ambient ranges from 80 K/W to 225 K/W depending on PCB mounting. Complies with IEC 60134 absolute maximum rating standards. Marked with code S43.
NPN low VCEsat transistor in a SOT89 Surface-Mounted Devices (SMD) plastic package.
PNP complement: PBSS5350X
Features and benefits
Applications
TRANS NPN 50V 3A SOT89 Product overview: PBSS4350X,146 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 3A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 3A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PBSS4350X,146 can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 50V 3A 100MHz 1.6W Surface Mount SOT-89
Bipolar (BJT) Transistor NPN 50V 3A 100MHz 1.6W Surface Mount SOT-89
Bipolar (BJT) Transistor NPN 50V 3A 100MHz 1.6W Surface Mount SOT-89
TRANSISTOR ROHS COMPLIANT: YES
TRANS NPN 50V 3A SOT89
| Nexperia B.V. | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | PBSS4350X,146 | 276-PBSS4350X,146 | 1727-5756-1-ND | 29AK2909 | PBSS4350X,146 |
| Product Name | 50 V, 3 A NPN low VCEsat transistor | 50V 3A SOT89 Bipolar Transistor | Single Bipolar Transistors | Transistor Rohs Compliant Nexperia | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Package Type | SOT89; SOT89 SOT89 | Tape & Reel (TR) | SOT89; TO-243AA | TO-3 | AEC-Q100 |
| Polarity | NPN | NPN | |||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||
| IC(max) | 3000 milliamps | 3000 milliamps | |||
| VCEO | 50 volts | 50 volts |