Nexperia B.V. 40 V low VCEsat NPN transistor PBSS4540Z,115

Description
NPN low VCEsat transistor in a small SOT223 Surface Mounted Device (SMD) plastic package. PNP complement: PBSS5540Z Features and benefits Low collector-emitter saturation voltage High current capabilities Improved device reliability due to reduced heat generation. Qualified AEC-Q101 Applications Supply line switching circuits Battery management applications DC/DC converter applications Strobe flash units Heavy duty battery powered equipment (motor and lamp drivers) MOSFET driver applications
Request a Quote
Description
NPN low VCEsat transistor in a small SOT223 Surface Mounted Device (SMD) plastic package. PNP complement: PBSS5540Z Features and benefits Low collector-emitter saturation voltage High current capabilities Improved device reliability due to reduced heat generation. Qualified AEC-Q101 Applications Supply line switching circuits Battery management applications DC/DC converter applications Strobe flash units Heavy duty battery powered equipment (motor and lamp drivers) MOSFET driver applications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPN low VCEsat transistor in a SOT223 surface-mounted package measuring 6.5 mm x 3.5 mm x 1.65 mm, with a collector-emitter voltage rating of 40 V and a continuous collector current of 5 A. The device has a collector-emitter saturation resistance of 42 mΩ to 71 mΩ at 5 A collector current and 500 mA base current. It is qualified to AEC-Q101 and operates with a junction temperature up to 150 °C.

Datasheet Summary
Powered by GS/AI

NPN low VCEsat transistor in a SOT223 surface-mounted package measuring 6.5 mm x 3.5 mm x 1.65 mm, with a collector-emitter voltage rating of 40 V and a continuous collector current of 5 A. The device has a collector-emitter saturation resistance of 42 mΩ to 71 mΩ at 5 A collector current and 500 mA base current. It is qualified to AEC-Q101 and operates with a junction temperature up to 150 °C.

Suppliers

Company
Product
Description
Supplier Links
40 V low VCEsat NPN transistor - PBSS4540Z,115 - Nexperia B.V.
Nijmegen, Netherlands
40 V low VCEsat NPN transistor
PBSS4540Z,115
40 V low VCEsat NPN transistor PBSS4540Z,115
NPN low VCEsat transistor in a small SOT223 Surface Mounted Device (SMD) plastic package. PNP complement: PBSS5540Z Features and benefits Low collector-emitter saturation voltage High current capabilities Improved device reliability due to reduced heat generation. Qualified AEC-Q101 Applications Supply line switching circuits Battery management applications DC/DC converter applications Strobe flash units Heavy duty battery powered equipment (motor and lamp drivers) MOSFET driver applications

NPN low VCEsat transistor in a small SOT223 Surface Mounted Device (SMD) plastic package.

PNP complement: PBSS5540Z

Features and benefits

  • Low collector-emitter saturation voltage
  • High current capabilities
  • Improved device reliability due to reduced heat generation.
  • Qualified AEC-Q101

Applications

  • Supply line switching circuits
  • Battery management applications
  • DC/DC converter applications
  • Strobe flash units
  • Heavy duty battery powered equipment (motor and lamp drivers)
  • MOSFET driver applications
Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - PBSS4540Z,115 - 1086495-PBSS4540Z,115 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - PBSS4540Z,115
1086495-PBSS4540Z,115
TRANSISTORS - Transistors (BJT) - Single - PBSS4540Z,115 1086495-PBSS4540Z,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1086495-PBSS4540Z,11 5 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 130MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-223 Maximum Current Collector: 5A VCEO Maximum Collector-Emitter Breakdown Voltage: 40V Max Vce (sat): 355mV @ 500mA, 5A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 250 @ 2A, 2V Maximum Power Dissipation: 2W Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1086495-PBSS4540Z,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 130MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-223
Maximum Current Collector: 5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 355mV @ 500mA, 5A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 250 @ 2A, 2V
Maximum Power Dissipation: 2W
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single Bipolar Transistors - 1727-3905-2-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-3905-2-ND
Single Bipolar Transistors 1727-3905-2-ND
Bipolar (BJT) Transistor NPN 40V 5A 130MHz 2W Surface Mount SOT-223

Bipolar (BJT) Transistor NPN 40V 5A 130MHz 2W Surface Mount SOT-223

Buy Now Datasheet
Single Bipolar Transistors - 1727-3905-6-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-3905-6-ND
Single Bipolar Transistors 1727-3905-6-ND
Bipolar (BJT) Transistor NPN 40V 5A 130MHz 2W Surface Mount SOT-223

Bipolar (BJT) Transistor NPN 40V 5A 130MHz 2W Surface Mount SOT-223

Buy Now Datasheet
Single Bipolar Transistors - 1727-3905-1-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-3905-1-ND
Single Bipolar Transistors 1727-3905-1-ND
Bipolar (BJT) Transistor NPN 40V 5A 130MHz 2W Surface Mount SOT-223

Bipolar (BJT) Transistor NPN 40V 5A 130MHz 2W Surface Mount SOT-223

Buy Now Datasheet
Singapore, Singapore
40V Bipolar Transistor
276-PBSS4540Z,115
40V Bipolar Transistor 276-PBSS4540Z,115
NPN BJT, 40V, Low VCEsat, 4-Pin SC-73 Transistor Product overview: PBSS4540Z,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PBSS4540Z,115 can be used for catalog matching and distributor lookup.

NPN BJT, 40V, Low VCEsat, 4-Pin SC-73 Transistor Product overview: PBSS4540Z,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PBSS4540Z,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bipolar Transistors - 5181738 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
5181738
Bipolar Transistors 5181738
NPN Transistor 5A SOT223,PBSS4540Z

NPN Transistor 5A SOT223,PBSS4540Z

Supplier's Site
Bipolar Transistors - 5181738P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
5181738P
Bipolar Transistors 5181738P
NPN Transistor 5A SOT223,PBSS4540Z

NPN Transistor 5A SOT223,PBSS4540Z

Supplier's Site
Bipolar Transistors - 1660354 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1660354
Bipolar Transistors 1660354
NPN Transistor 5A SOT223,PBSS4540Z

NPN Transistor 5A SOT223,PBSS4540Z

Supplier's Site
Single Bipolar Transistors - PBSS4540Z,115 - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
PBSS4540Z,115
Single Bipolar Transistors PBSS4540Z,115
TRANS NPN 40V 5A SOT223

TRANS NPN 40V 5A SOT223

Supplier's Site Datasheet
Bipolar (Bjt) Single Transistor, Npn, 40 V, 130 Mhz, 1.35 W, 5 A, 500 Rohs Compliant Nexperia - 38K6405 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar (Bjt) Single Transistor, Npn, 40 V, 130 Mhz, 1.35 W, 5 A, 500 Rohs Compliant Nexperia
38K6405
Bipolar (Bjt) Single Transistor, Npn, 40 V, 130 Mhz, 1.35 W, 5 A, 500 Rohs Compliant Nexperia 38K6405
Bipolar (BJT) Single Transistor, NPN, 40 V, 130 MHz, 1.35 W, 5 A, 500 RoHS Compliant: Yes

Bipolar (BJT) Single Transistor, NPN, 40 V, 130 MHz, 1.35 W, 5 A, 500 RoHS Compliant: Yes

Supplier's Site Datasheet
Bipolar (Bjt) Single Transistor, Npn, 40 V, 130 Mhz, 1.35 W, 5 A, 500 Rohs Compliant Nexperia - 93X4540 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar (Bjt) Single Transistor, Npn, 40 V, 130 Mhz, 1.35 W, 5 A, 500 Rohs Compliant Nexperia
93X4540
Bipolar (Bjt) Single Transistor, Npn, 40 V, 130 Mhz, 1.35 W, 5 A, 500 Rohs Compliant Nexperia 93X4540
Bipolar (BJT) Single Transistor, NPN, 40 V, 130 MHz, 1.35 W, 5 A, 500 RoHS Compliant: Yes

Bipolar (BJT) Single Transistor, NPN, 40 V, 130 MHz, 1.35 W, 5 A, 500 RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - PBSS4540Z,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
PBSS4540Z,115
Discrete Semiconductor Products - Transistors - Bipolar (BJT) PBSS4540Z,115
TRANS NPN 40V 5A SOT223

TRANS NPN 40V 5A SOT223

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT
PBSS4540Z,115
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT PBSS4540Z,115
40V 2W 250@2A,2V 5A NPN SOT-223-4 Bipolar Transistors - BJT ROHS

40V 2W 250@2A,2V 5A NPN SOT-223-4 Bipolar Transistors - BJT ROHS

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number PBSS4540Z,115 1086495-PBSS4540Z,115 1727-3905-2-ND 276-PBSS4540Z,115 5181738 5181738P PBSS4540Z,115 38K6405 PBSS4540Z,115 PBSS4540Z,115
Product Name 40 V low VCEsat NPN transistor TRANSISTORS - Transistors (BJT) - Single - PBSS4540Z,115 Single Bipolar Transistors 40V Bipolar Transistor Bipolar Transistors Bipolar Transistors Single Bipolar Transistors Bipolar (Bjt) Single Transistor, Npn, 40 V, 130 Mhz, 1.35 W, 5 A, 500 Rohs Compliant Nexperia Discrete Semiconductor Products - Transistors - Bipolar (BJT) Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT
Package Type SOT223; SOT223 SOT223 SOT3; SOT-223 SOT223; TO-261-4, TO-261AA SOT223; Sot-223 (sc-73) SOT223; SOT-223 SOT223; TO-261-4, TO-261AA TO-3 AEC-Q100 SOT223
Polarity NPN; NPN NPN NPN NPN NPN; NPN NPN NPN
Transistor Grade / Operating Range Automotive
Number of units in IC 1
IC(max) 5000 milliamps 5000 milliamps 5000 milliamps
Unlock Full Specs
to access all available technical data