PNP low VCEsat transistor in a SOT89 surface-mounted plastic package measuring 4.5 mm x 2.5 mm x 1.5 mm, with a 1.5 mm lead pitch. It has a collector-emitter voltage rating of -30 V, a continuous collector current of -4.2 A, and a peak collector current of -10 A. The device exhibits a collector-emitter saturation voltage as low as 230 mV at -4 A collector current and -400 mA base current, and a saturation resistance of 58 mΩ under the same conditions. Maximum power dissipation is 600 mW on a standard FR4 PCB, rising to 2.5 W on a ceramic substrate. Junction temperature ranges from -55 °C to 150 °C. It meets the IEC 60134 absolute maximum rating standard. The NPN complement is PBSS4032NX.
PNP low VCEsat transistor in a medium power and flat lead SOT89 (SC-62) Surface-Mounted Device (SMD) plastic package.
NPN complement: PBSS4032NX
Features and benefits
Applications
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1086450-PBSS4032PX,1
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 115MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-89-3
Maximum Current Collector: 4.2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Max Vce (sat): 400mV @ 200mA, 4A
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 150 @ 2A, 2V
Maximum Power Dissipation: 2.5W
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Bipolar (BJT) Transistor PNP 30V 4.2A 115MHz 2.5W Surface Mount SOT-89
Bipolar (BJT) Transistor PNP 30V 4.2A 115MHz 2.5W Surface Mount SOT-89
Bipolar (BJT) Transistor PNP 30V 4.2A 115MHz 2.5W Surface Mount SOT-89
TRANSISTOR,PNP,30V,4
TRANS PNP 30V 4.2A SOT89
| Nexperia B.V. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | PBSS4032PX,115 | 1086450-PBSS4032PX,115 | 1727-5100-1-ND | 84R0216 | PBSS4032PX,115 |
| Product Name | 30 V, 4.2 A PNP low VCEsat transistor | TRANSISTORS - Transistors (BJT) - Single - PBSS4032PX,115 | Single Bipolar Transistors | Transistor,pnp,30V,4.2A,sot89; Transistor Polarity Nexperia | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Package Type | SOT89; SOT89 SOT89 | SOT3; SOT89; SOT-89-3 | SOT89; TO-243AA | TO-3 | SOT89; SOT-89 |
| Polarity | PNP; PNP | PNP | PNP | ||
| Transistor Grade / Operating Range | Automotive | ||||
| Transistor Type | Transistor,pnp,30V,4.2A,sot89; Transistor Polarity Nexperia |